Belden Inc. Datasheets for Coaxial Cables and Triaxial Cables
Coaxial cables have an inner conductor insulated by a dielectric material and then surrounded by an outer conductor that is shielded with braid or foil. Triaxial cables add an extra layer of insulation and a second conductive sheath. They are commonly known as coax and triax, and are chosen because of their protection against external electromagnetic interference.
Coaxial Cables and Triaxial Cables: Learn more
| Product Name | Notes |
|---|---|
| 12 GHz, 4K UHD Precision Video Cable, Mini RG-59, 75 Ohm 23 AWG solid 0.023" silver-plated copper conductor, gas-injected foamed high-density polyethylene insulation, Duofoil® bonded to the core + tinned... | |
| 12 GHz, 4K UHD Precision Video Cable, RG-7 Series, 75 Ohm 5 Coax 16 AWG solid 0.051" silver-plated copper conductor, gas-injected foamed high-density polyethylene insulation, Duofoil® bonded to the core... | |
| 14 AWG solid .064" bare copper conductor, gas-injected foam HDPE insulation, bare copper braid shield (95% coverage), polyethylene jacket. | |
| 14 AWG solid .064" bare copper conductor, gas-injected foam HDPE insulation, bare copper double shields (95% and 80% coverage), polyethylene jacket. | |
| 14 AWG solid .064" bare copper conductor, plenum, foam FEP insulation, Duofoil®; tinned copper braid shield (65% coverage), FEP jacket. | |
| 15AWG 1.45mm solid Silver-plated Copper conductor, low density PTFE insulation, Silver plated copper tape wrapping, Double Silver plated copper wire braiding(Coverage≥90 %), FEP jacket. | |
| 18 AWG solid .040" bare copper conductor, plenum, foam FEP insulation, Duofoil®; tinned copper braid shield (65% coverage), Flamarrest® jacket. | |
| 19 AWG solid .039" silver-plated copper conductor, gas-injected foam PE insulation, two braids: one silver-plated copper (90%) and one bare copper (80%), PVC inner jacket between braids, Belflex jacket. | |
| 20 AWG solid .031" bare copper conductor, flame-retardant semi-foam polyethylene insulation, tinned copper/bare copper double braid shield (95% coverage), PVC jacket. | |
| 20 AWG solid .032" (.81mm) bare copper conductor(s), gas-injected FHDPE insulation, Beldfoil®; tinned copper braid shield (85% coverage), PVC jacket. | |
| 20 AWG solid .032" bare copper conductor, gas-injected foam HDPE insulation, bare copper braid shields (95% and 80% coverage), polyethylene jacket. | |
| 20 AWG solid .032" bare copper conductor, gas-injected foam HDPE insulation, bare copper braid shields (95% and 80% coverage), PVC jacket. | |
| 20 AWG solid .032" bare copper-covered steel conductor, foam polyethylene insulation, bare copper braid shield (95% coverage), polyethylene jacket. | |
| 20 AWG solid .032" silver-plated copper conductors, gas-injected FHDPE insulation, Duobond®; tinned copper braid shield (85% coverage), inner PVC jacket, overall PVC jacket with ripcord. | |
| 23 AWG solid .023" bare copper conductor, polyethylene insulation, bare copper braid shield (95% coverage), PVC jacket. | |
| 23 AWG solid .023" bare copper-covered steel conductor, flame-retardant semi-foam Polyethylene insulation, bare copper braid shield (95% coverage), PVC jacket. | |
| 23 AWG Solid .023" bare copper-covered steel conductor, plenum, FEP insulation, bare copper braid shield (95% coverage), Flamarrest® jacket. | |
| 23 AWG solid bare copper-covered steel conductor, polyethylene insulation, bare copper braid shield (95% coverage), PVC jacket. | |
| 23 AWG stranded (7x32) .023" bare compacted copper conductor, polyethylene insulation, tinned copper braid shield (95% coverage), polyethylene jacket. | |
| 25 AWG stranded (7x33) composite copper conductor, EPDM rubber insulation, rayon braid + TC braid shield (80% coverage), cotton serve, cotton serve, EPDM rubber jacket. | |
| 25 AWG stranded (7x33) Tinned Copper/Tinned Copper Covered Steel conductor, FPE insulation, double Beldfoil® shield (100% coverage), 26 AWG stranded TC drain wire, PVC jacket. | |
| 25H AWG solid .017" silver-plated copper conductors, foam HDPE insulation, Duobond® (100% coverage) plus a tinned copper braid shield (95% coverage), inner PVC jackets, overall PVC jacket | |
| 26 AWG solid .016" (.40mm) silver-plated copper conductor(s), foam HDPE insulation, Beldfoil®; tinned copper braid shield (95% coverage), PVC jacket. | |
| 26 AWG solid .016" silver-plated copper conductor(s), foam HDPE insulation, Beldfoil®; tinned copper braid shield (95% coverage), PVC jacket. (2) of these coax Siamese bonded in parallel. | |
| 26 AWG solid .016" silver-plated copper conductor(s), foam HDPE insulation, Beldfoil®; tinned copper braid shield (95% coverage), PVC jacket. | |
| 27 AWG stranded (7x35) .017" bare copper-covered steel conductor, polyethylene insulation, tinned copper braid shield (95% coverage), PVC jacket. | |
| 30AWG (7x38) Tinned Alloy, Foam PE Insulation, Overall Tinned Copper Braid(95%) Shield, PVC Outer Jacket, High Flex, AWM 1354 | |
| 50 Ohm Wireless Transmission Coax, RF 100, RG174, 25 AWG Solid Bare Copper Conductor, PE Insulation, Beldfoil® + 90% Tinned Copper Braid Shield, PVC Jacket, CMR | |
| 50 Ohm Wireless Transmission Coax, RF 100, RG174, 25 AWG Solid Bare Copper Conductor, PE Insulation, Beldfoil® + 90% Tinned Copper Braid Shield, PVC Jacket | |
| 50 Ohm Wireless Transmission Coax, RF 195, RG58, 19 AWG Solid Bare Copper Conductor, PE Insulation, Duofoil® + 90% Tinned Copper Braid Shield, PE Jacket | |
| 50 Ohm Wireless Transmission Coax, RF 195, RG58, 19 AWG Solid Bare Copper Conductor, PE Insulation, Duofoil® + 90% Tinned Copper Braid Shield, PVC Jacket, CMR | |
| 50 Ohm Wireless Transmission Coax, RF 200, RG58, 17 AWG Solid Bare Copper Conductor, PE Insulation, Duofoil® + 95% Tinned Copper Braid Shield, PE Jacket | |
| 50 Ohm Wireless Transmission Coax, RF 240, RG58X, 15 AWG Solid Bare Copper Conductor, PE Insulation, Duofoil® II + 95% Tinned Copper Braid Shield, PE Jacket | |
| 50 Ohm Wireless Transmission Coax, RF 240, RG58X, 15 AWG Solid Bare Copper Conductor, PE Insulation, Duofoil® II + 95% Tinned Copper Braid Shield, PVC Jacket, CMR | |
| 50 Ohm Wireless Transmission Coax, RF400, RG8, 10 AWG Solid Bare Copper Covered Aluminum Conductor, PE Insulation, Duofoil® II + 95% Tinned Copper Braid Shield, PE Jacket | |
| 50 Ohm Wireless Transmission Coax, RG-174, 26 AWG (7x34) Bare Copper Covered Steel Conductor , PE Insulation, 90% Tinned Copper Braid Shield, PVC Jacket | |
| 50 Ohm Wireless Transmission Coax, RG-58, 20 AWG (19x32) Tinned Copper Conductor , PE Insulation, 95% Tinned Copper Braid Shield, PVC Jacket, CM | |
| 50 Ohm Wireless Transmission Coax, RG-58, 20 AWG (19x33) Tinned Copper Conductor , PE Insulation, 95% Tinned Copper Braid Shield, PVC Jacket | |
| 50 Ohm Wireless Transmission Coax, RG-58, 20 AWG Solid Bare Copper Conductor , FEP Insulation, 95% Tinned Copper Braid Shield, FEP Jacket, CMP | |
| 50 Ohm Wireless Transmission Coax, RG-58, 20 AWG Solid Bare Copper Conductor , PE Insulation, 95% Tinned Copper Braid Shield, PVC Jacket, CMX | |
| 50 Ohm Wireless Transmission Coax, RG-58, 20 AWG Solid Bare Copper Conductor, FEP Insulation, 95% Tinned Copper Braid Shield, Flamarrest® Jacket, CMP | |
| 50 Ohm Wireless Transmission Coax, RG-8, 10 AWG Solid Bare Copper Conductor , FEP Insulation, Foil + 90% Tinned Copper Braid Shield, PVDF Jacket, CMP, Low Loss | |
| 50 Ohm Wireless Transmission Coax, RG-8, 10 AWG Solid Bare Copper Conductor , FEP Insulation, Foil + 90% Tinned Copper Braid Shield, PVDF Jacket, CMP | |
| 50 Ohm Wireless Transmission Coax, RG-8, 11 AWG (7x19) Bare Copper Conductor , PE Insulation, 95% Bare Copper Braid Shield, PVC Jacket, CM | |
| 50 Ohm Wireless Transmission Coax, RG-8, 13 AWG (7x21) Bare Copper Conductor , PE Insulation, 95% Bare Copper Braid Shield, PVC Jacket, CMH | |
| 75 Ohm Analog Video Coax, Dual Ultra-miniature RG-59, 30 AWG (7x38) Tinned Copper Conductors , FEP Insulation, 95% Tinned Copper French Braid Inner Shields, Flamarrest® Jacket, CMP, Flexible | |
| 75 Ohm Analog Video Coax, RG-59, 20 AWG Solid Bare Copper Conductor , PE Insulation, Double 95% Tinned Copper Braid Shield, PE Jacket | |
| 75 Ohm Analog Video Coax, RG-59, 21 AWG (7x29) Bare Copper (Compacted) Conductor , PE Insulation, Double 95% Tinned Copper Braid Shield, PVC Jacket, Flexible | |
| 75 Ohm Analog Video Coax, RG-59, 22 AWG (7x30) Bare Copper Conductor , FEP Insulation, 95% Bare Copper Braid Shield, FEP Jacket, CMP | |
| 75 Ohm Analog Video Coax, RG-59, 23 AWG Solid Bare Copper Covered Steel Conductor , PE Insulation, 95% Bare Copper Braid Shield, PVC Jacket, CM | |
| 75 Ohm Analog Video Coax, RG-6, 18 AWG Solid Bare Copper Conductor , FEP Insulation, Foil + 65% Tinned Copper Braid Shield, FEP Jacket, CMP | |
| 75 Ohm SDI Coax, Mini RG-59, 21.5 AWG Solid Silvered Copper Conductor, PE Insulation, Foil + 95% Tinned Copper Braid Shield, LSZH Jacket | |
| 75 Ohm SDI Coax, RG-11, 14 AWG Solid Bare Copper Conductor, FEP Insulation, Foil + 95% Tinned Copper Braid Shield, PVDF Jacket, CMP | |
| 75 Ohm SDI Coax, RG-11, 14 AWG Solid Bare Copper Conductor, PE Insulation, Foil + 95% Tinned Copper Braid Shield, LSZH Jacket, CMG-LS, Shipboard ABS Type Approved | |
| 75 Ohm SDI Coax, RG-11, 14 AWG Solid Bare Copper Conductor, PE Insulation, Foil + 95% Tinned Copper Braid Shield, PVC Jacket, CMR | |
| 75 Ohm SDI Coax, Series 7, 16 AWG Solid Silvered Copper Conductor, FEP Insulation, Foil + 95% Tinned Copper Braid + Foil Shield, PVDF Jacket, CMP | |
| 75 Ohm SDI Coax, Series 7, 16 AWG Solid Silvered Copper Conductor, PE Insulation, Foil + 95% Tinned Copper Braid + Foil Shield, PVC Jacket, CMR | |
| 75 Ohm SDI Coax, Series 7, 16 AWG Solid Silvered Copper Conductor, PE Insulation, Foil + 95% Tinned Copper Braid Shield, LSZH Jacket | |
| 75 ohm, 30 AWG stranded (7x38) .012" silver-plated copper-covered steel conductor, TFE Teflon® insulation, silver-plated copper braid shield (95% coverage), TFE tape jacket. | |
| Analog Video, Series 59, 20 AWG solid .032" bare copper-covered steel conductor, gas-injected foam polyethylene insulation, Duobond® II (100% coverage) plus an aluminum braid (40% coverage), CM PVC jacket. | |
| Broadband Coax, Series 6, 18 AWG Solid Bare Copper Conductor, FEP Insulation, Foil + 60% Aluminum Braid + Foil + 40% Aluminum Braid Shield, Flamarrest® Jacket, CMP | |
| Broadband Coax, Series 6, 18 AWG Solid Bare Copper Conductor, PE Insulation, Foil + 77% Aluminum Braid + Foil Shield, PVC Jacket, CM | |
| Broadband Coax, Series 6, 18 AWG Solid Bare Copper Covered Steel Conductor, FEP Insulation, Foil + 60% Aluminum Braid Shield, Flamarrest® Jacket, CMP | |
| Broadband Coax, Series 6, 18 AWG Solid Bare Copper Covered Steel Conductor, PE Insulation, Foil + 60% Aluminum Braid Shield, PVC Jacket, CM | |
| CATV, Series 6, 18 AWG solid .040" bare copper-covered steel conductor(s), gas-injected foam polyethylene insulation, Duobond Plus®; aluminum braid shield (75% coverage), CM PVC jacket. | |
| CATV, Series 6, 18 AWG solid .040" bare copper-covered steel conductor, gas-injected foam polyethylene insulation, Duobond® II, aluminum braid shield (60% coverage), CM PVC jacket. | |
| Coax 93Ω RG-62/U Type, 22 AWG solid bare copper-covered steel conductor, semi-solid polyethylene insulation, bare copper braid shield (95% coverage), PVC jacket | |
| Coax 93Ω RG-62B/U Type, 24 AWG (7x32) bare copper-covered steel conductor, semi-solid polyethylene insulation, bare copper braid shield (95% coverage), non-contaminating PVC jacket | |
| Digital Coax Snake Cable, 12-Sub-miniature 23 AWG, solid bare copper conductors, foam HDPE core, Duofoil® + 95% tinned copper braid, Riser, PVC jacket. | |
| Digital Coax Snake Cable, RG59, 10 Coax 20 AWG, solid bare copper conductors, foam HDPE core, Duofoil® + 95% tinned copper braid, Riser, PVC jacket. | |
| Digital Coax Snake Cable, Riser-CMR, 10-Sub-miniature 23 AWG, solid bare copper conductors, foam HDPE core, Duofoil® +95% tinned copper braid, PVC jacket | |
| Digital Coax Snake Cable, Riser-CMR, 3-RG59 20 AWG, solid bare copper conductors, foam HDPE core, Duofoil® +95% tinned copper braid, PVC jacket | |
| Digital Coax Snake Cable, Riser-CMR, 3-Sub-miniature 23 AWG, solid bare copper conductors, foam HDPE core, Duofoil® +95% tinned copper braid, PVC jacket | |
| Digital Coax Snake Cable, Riser-CMR, 4-RG59 20 AWG, solid bare copper conductors, foam HDPE core, Duofoil® +95% tinned copper braid, PVC jacket | |
| Digital Coax Snake Cable, Riser-CMR, 4-Sub-miniature 23 AWG, solid bare copper conductors, foam HDPE core, Duofoil® +95% tinned copper braid, PVC jacket | |
| Digital Coax Snake Cable, Riser-CMR, 5-RG59 20 AWG, solid bare copper conductors, foam HDPE core, Duofoil® +95% tinned copper braid, PVC jacket | |
| Digital Coax Snake Cable, Riser-CMR, 5-Sub-miniature 23 AWG, solid bare copper conductors, foam HDPE core, Duofoil® +95% tinned copper braid, PVC jacket | |
| Digital Coax Snake Cable, Riser-CMR, 6-Sub-miniature 23 AWG, solid bare copper conductors, foam HDPE core, Duofoil® +95% tinned copper braid, PVC jacket | |
| DS3/DS4 Central Office Coax, 12 Coaxes, RG-59, 20 AWG Solid Bare Copper Conductor, PE Insulation, Foil + 85% Tinned Copper Braid Shields, PVC Inner and Outer Jackets, CMR | |
| DS3/DS4 Central Office Coax, 12 Coaxes, RG-59, 20 AWG Solid Silvered Copper Conductor, PE Insulation, Foil + 85% Tinned Copper Braid Shields, PVC Inner and Outer Jackets, CMR | |
| DS3/DS4 Central Office Coax, 12 Coaxes, Sub-miniature RG-59, 25H AWG Solid Silvered Copper Conductor, PE Insulation, Foil + 95% Tinned Copper Braid Shield, PVC Inner and Outer Jackets, CMR | |
| DS3/DS4 Central Office Coax, 12 Coaxes, Sub-miniature RG-59, 26 AWG Solid Silvered Copper Conductor, PE Insulation, Foil + 95% Tinned Copper Braid Shields, PVC Inner and Outer Jackets, CMR | |
| DS3/DS4 Central Office Coax, 2 Coaxes, Sub-miniature RG-59, 26 AWG, Solid Silvered Copper Conductor, PE Insulation, Foil + 95% Tinned Copper Braid Shields, PVC Inner and Outer Jackets, Tracer Wire,... | |
| DS3/DS4 Central Office Coax, 8 Coaxes, Sub-miniature RG-59, 26 AWG Solid Silvered Copper Conductor, PE Insulation, Foil + 95% Tinned Copper Braid Shields, PVC Inner and Outer Jackets, CMR | |
| DS3/DS4 Central Office Coax, RG-59, 20 AWG Solid Bare Copper Conductor, FEP Insulation, Foil + 85% Tinned Copper Braid Shield, Flamarrest® Jacket, CMP | |
| Ethernet 50 Ω 10BASE5, 12 AWG solid bare copper conductor, foam FEP insulation, Overall Duobond® II+Tinned Copper Braid (90%)+Duofoil®+Tinne d Copper Braid(90%) Shield, fluorocopolymer jacket, CMP | |
| IEEE 802.3 Ethernet Thinnet 10BASE2, 20 AWG (19x32) tinned copper conductor, foam FEP insulation, Duobond® II (100% coverage) + tinned copper braid shield (95% coverage), fluorocopolymer jacket, CMP | |
| Intermediate type, RF 300, 13 AWG solid .072" bare copper conductor, gas-injected foam HDPE insulation, Duobond® II, tinned copper braid shield (95% coverage), polyethylene jacket. | |
| Low Loss Serial Digital Coax, Riser-CMR, RG11, 14 AWG solid bare copper conductor, foam HDPE core, Duofoil®+95% tinned copper braid, water blocking grease, CPE jacket | |
| MachFlex™ for High Flex, 1 Conductor 16AWG (259(7x37)x40) Bare Copper, PO Insulation, Overall Tinned Copper Braid(95%) Shield, PVC Outer Jacket, AWM 1354 | |
| MachFlex™ for High Flex, 1 Conductor 20AWG (105(7x15)x40) Bare Copper, PO Insulation, Overall Tinned Copper Braid(95%) Shield, PVC Outer Jacket, AWM 1354 | |
| MachFlex™ for High Flex, 1 Conductor 22AWG (19x34) Bare Copper, PO Insulation, Overall Tinned Copper Braid(95%) Shield, PVC Outer Jacket, AWM 1354 | |
| MachFlex™ for High Flex, 1 Conductor 25AWG (19x38) Bare Copper, PO Insulation, Overall Tinned Copper Braid(95%) Shield, PVC Outer Jacket, AWM 1354 | |
| Mil-Spec Coax, 50 Ohm, RG-142, 19 AWG Solid Silvered Copper Covered Steel Conductor, PTFE Insulation, Double 95% Silvered Copper Braid Shield, FEP Jacket, CMP, Commercial, non-QPL | |
| Mil-Spec Coax, 50 Ohm, RG-178, 30 AWG (7x38) Silvered Copper Covered Steel Conductor, PTFE Insulation, 95% Silvered Copper Braid Shield, FEP Jacket, Commercial, non-QPL | |
| Mil-Spec Coax, 50 Ohm, RG-188, 26 AWG (7x34) Silvered Copper Covered Steel Conductor, PTFE Insulation, 95% Silvered Copper Braid Shield, PTFE Tape Jacket, Commercial, non-QPL | |
| Mil-Spec Coax, 50 Ohm, RG-213, 13 AWG (7x21) Bare Copper Conductor, PE Insulation, 95% Bare Copper Braid Shield, PVC Jacket (Non-Contaminating), CMX, Commercial, non-QPL | |
| Mil-Spec Coax, 50 Ohm, RG-214, 13 AWG (7x21) Silvered Copper Conductor, PE Insulation, Double 95% Silvered Copper Braid Shield, PVC Jacket (Non-Contaminating), CMX, Commercial, non-QPL | |
| Mil-Spec Coax, 50 Ohm, RG-316, 26 AWG (7x34) Silvered Copper Covered Steel Conductor, PTFE Insulation, 95% Silvered Copper Braid Shield, FEP Jacket, Commercial, non-QPL | |
| Mil-Spec Coax, 50 Ohm, RG-58, 20 AWG (19x33) Tinned Copper Conductor, PE Insulation, 95% Tinned Copper Braid Shield, PVC Jacket (Non-Contaminating), Commercial, non-QPL | |
| Mil-Spec Coax, 75 Ohm, RG-179, 30 AWG (7x38) Silvered Copper Covered Steel Conductor, PTFE Insulation, 95% Silvered Copper Braid Shield, FEP Jacket, Commercial, non-QPL | |
| PTZ (CCTV + Power/Audio) Cable, Plenum-CMP, 1-RG59 20 AWG solid bare copper with foam FEP, 95% bare copper braid, 1-18 AWG stranded bare copper pair with Flamarrest® insulation, Siamese with... | |
| PTZ (CCTV + Power/Audio) Cable, Plenum-CMP, 1-RG6 18 AWG solid bare copper with foam FEP, 95% bare copper braid, 1-18 AWG stranded bare copper pair with Flamarrest® insulation, Siamese with... | |
| RF 200, RG-58 type, 17 AWG solid .044" bare copper conductor, gas-injected foam HDPE insulation, Duofoil® (100% coverage); tinned copper braid shield (95% coverage), PVC jacket. | |
| RG-11/U type, 14 AWG solid .064" bare copper conductor, gas-injected foam HDPE insulation, Duofoil®; tinned copper braid shield (95% coverage), Flooding Grease, PE jacket. | |
| RG-303/U, 19 AWG solid .037" silver-coated copper-covered steel conductor, plenum, TFE insulation, silver-coated copper braid shield (95% coverage), FEP jacket, commercial non-QPL product. | |
| RG-59/U, 22 AWG stranded (7x30) .030" bare copper conductor, foam polyethylene insulation, bare copper braid shield (95% coverage), PVC jacket. | |
| RG-8 type, 10 AWG solid .108" bare copper-covered aluminum conductor, gas-injected foam HDPE insulation, Duobond® II, tinned copper braid shield (95% coverage), flooded water-resistant polyethylene jacket. | |
| RG-8/U Type, 10 AWG solid .108" bare copper-covered aluminum conductor, gas-injected foam HDPE insulation, Duobond® II, tinned copper braid shield (95% coverage), LSZH jacket. | |
| Series 59, 20 AWG solid .032" bare copper-covered steel conductor, plenum, foam FEP insulation, Duofoil® (100% coverage); TC braid shield (95% coverage), Flamarrest® jacket. | |
| Series 6, 18 AWG solid .040" bare copper conductor, gas-injected foam polyethylene insulation, Duobond®; aluminum braid shields (60% and 40% coverage), PVC jacket (black or white). | |
| Series 6, 18 AWG solid bare copper-covered steel conductor, gas-injected foam polyethylene insulation, Duobond® II, aluminum braid shield (60% coverage), polyethylene jacket. | |
| Surveillance & CCTV Cable, RG11, Plenum-CMP, 14 AWG solid bare copper, foam FEP core, 95% bare copper braid, PVDF | |
| Surveillance & CCTV Cable, RG11, Rated-CM, 14 AWG solid bare copper, foam polyolefin core, 95% bare copper braid, PVC jacket | |
| Surveillance & CCTV Cable, RG59, Plenum-CMP-FHC 25/50, 20 AWG bare copper foam FEP core, 95% bare copper braid, FEP jacket | |
| Surveillance & CCTV Cable, RG6, Plenum-CMP-FHC 25/50, 18 AWG bare copper foam FEP core, 95% bare copper braid, FEP jacket | |
| Surveillance, CATV & MATV Cable, RG59, Plenum-CMP & CATVP, 20 AWG solid bare copper, foam FEP core, Duofoil® + 90% aluminum braid, Flamarrest® jacket | |
| Surveillance, CATV & MATV Cable, RG6, Rated-CM & CL2,18 AWG solid bare copper, foam polyolefin core, Duobond® + 60% aluminum braid, PVC jacket | |
| Surveillance, CATV & MATV Cable, RG6, Rated-CM, 18 AWG solid bare copper, foam polyolefin core, quad shield-Duofoil® + 60% aluminum braid + Duofoil® + 40% aluminum braid, PVC jacket | |
| Surveillance, CATV & MATV, RG-11, 14 AWG solid bare copper, foam FEP core, Duofoil® + 60% aluminum braid, PVDF jacket, CMP, CATVP | |
| Surveillance, CATV & MATV, RG-6, 18 AWG solid bare copper, foam FEP core, Duofoil® + 60% aluminum braid + Duofoil® + 40% aluminum braid, Low Smoke PVC jacket, CMP, CATVP... | |
| Surveillance, CATV & MATV, RG6, 18 AWG solid bare copper, foam FEP core, Duofoil® + 90% aluminum braid, Low Smoke PVC jacket, CMP & CATVP | |
| Surveillance, CCTV & Card Reader Cable, RG62, Plenum-CMP, 22 AWG solid bare copper-covered steel, foamed polyolefin core, 95% bare copper braid, Flamarrest® jacket | |
| Surveillance, CCTV, RG-59, 20 AWG solid bare copper, foam FEP core, 95% bare copper braid, Low Smoke PVC jacket, CMP | |
| Surveillance, CCTV, RG-6, 18 AWG solid bare copper, foam PE core, 92% bare copper braid, PVC jacket, CMG | |
| Triax, RG11, 14 AWG Solid Bare Copper Conductor, FEP Insulation, 95% Bare Copper Braid Shield, PVDF Insulation 80% Bare Copper Braid Shield, PVDF Jacket, CMP | |
| Triax, RG11, 14 AWG Solid Bare Copper Conductor, PE Insulation, 95% Bare Copper Braid Shield, PVC Insulation, 80% Bare Copper Braid Shield, PVC Jacket, CMR | |
| Triax, RG59 20 AWG, Solid Bare Copper Conductor, FEP Insulation, 95% Bare Copper Braid Shield, FEP Insulation, 95% Bare Copper Braid Shield, FEP Jacket, CMP | |
| VideoFLEX® Digital Coax Snake Cable, RG-6, 5 Coax 18 AWG, solid bare copper conductors, foam HDPE core, Duofoil® + 95% tinned copper braid, Riser, PVC jacket. | |
| VideoFLEX® Digital Coax Snake Cable, Riser-CMR, 10-RG6 18 AWG, solid bare copper conductors, foam HDPE core, Duofoil® +95% tinned copper braid, PVC jacket | |
| VideoFLEX® Digital Coax Snake Cable, Riser-CMR, 3-RG6 18 AWG, solid bare copper conductors, foam HDPE core, Duofoil® +95% tinned copper braid, PVC jacket | |
| VideoFLEX® Digital Coax Snake Cable, Riser-CMR, 4-RG6 18 AWG, solid bare copper conductors, foam HDPE core, Duofoil® +95% tinned copper braid, PVC jacket |
| << Prev | Next >> |