Belden Inc. Coaxial Cables (RF) 7700A B591000

Description
Cable
Request a Quote Datasheet
Description
Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - BEL30316-1000-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL30316-1000-ND
Coaxial Cables (RF) BEL30316-1000-ND
Cable

Cable

Buy Now Datasheet
Coaxial Cable, 1000Ft, Black; Coaxial Cable Type Belden - 83F6782 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, 1000Ft, Black; Coaxial Cable Type Belden
83F6782
Coaxial Cable, 1000Ft, Black; Coaxial Cable Type Belden 83F6782
COAXIAL CABLE, 1000FT, BLACK; Coaxial Cable Type:-; Wire Gauge:30AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Black; Jacket Material:FEP; Conductor Material:CopperRoHS Compliant: Yes

COAXIAL CABLE, 1000FT, BLACK; Coaxial Cable Type:-; Wire Gauge:30AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Black; Jacket Material:FEP; Conductor Material:CopperRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Video Cables Cable Assemblies
Product Number BEL30316-1000-ND 83F6782
Product Name Coaxial Cables (RF) Coaxial Cable, 1000Ft, Black; Coaxial Cable Type Belden
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10114734-2015HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 4.92 ft (15 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Connecting cable - System cable - 706-100/320-700 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 22.97 ft (70 dm)
View Details