Belden Inc. Coaxial Cables (RF) 7807A 010500

Description
Cable
Request a Quote Datasheet
Description
Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - BEL29021-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL29021-ND
Coaxial Cables (RF) BEL29021-ND
Cable

Cable

Buy Now Datasheet
Coax Cable, 17Awg, 50 Ohm, 152.4M; Coaxial Cable Type Belden - 50AC8139 - Newark, An Avnet Company
Chicago, IL, United States
Coax Cable, 17Awg, 50 Ohm, 152.4M; Coaxial Cable Type Belden
50AC8139
Coax Cable, 17Awg, 50 Ohm, 152.4M; Coaxial Cable Type Belden 50AC8139
COAX CABLE, 17AWG, 50 OHM, 152.4M; Coaxial Cable Type:RG58; Wire Gauge:17AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Colour:Black; Jacket Material:PE; Conductor RoHS Compliant: Yes

COAX CABLE, 17AWG, 50 OHM, 152.4M; Coaxial Cable Type:RG58; Wire Gauge:17AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Colour:Black; Jacket Material:PE; Conductor RoHS Compliant: Yes

Supplier's Site
Coaxial Cable, Rg-58, 500Ft, Black; Coaxial Cable Type Belden - 95B5119 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-58, 500Ft, Black; Coaxial Cable Type Belden
95B5119
Coaxial Cable, Rg-58, 500Ft, Black; Coaxial Cable Type Belden 95B5119
COAXIAL CABLE, RG-58, 500FT, BLACK; Coaxial Cable Type:RG58; Wire Gauge:17AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Jacket Material:PE; Product Range:- RoHS Compliant: Yes

COAXIAL CABLE, RG-58, 500FT, BLACK; Coaxial Cable Type:RG58; Wire Gauge:17AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Jacket Material:PE; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
BLACK RG58 (RF200) TYPE-17AWG-SOLID .044 IN. BARE COPPER-DUOFOIL+95%-TIN COPPR B - 70004523 - Allied Electronics, Inc.
Fort Worth, TX, USA
BLACK RG58 (RF200) TYPE-17AWG-SOLID .044 IN. BARE COPPER-DUOFOIL+95%-TIN COPPR B
70004523
BLACK RG58 (RF200) TYPE-17AWG-SOLID .044 IN. BARE COPPER-DUOFOIL+95%-TIN COPPR B 70004523
17 AWG, Solid, Polyethylene Jacket, 50 Ohms Impedance, Coaxial Cables 58⁄U RG Type It's sweep testing is 100% sweep tested to 6 GHz .

17 AWG, Solid, Polyethylene Jacket, 50 Ohms Impedance, Coaxial Cables

  • 58⁄U RG Type
    It's sweep testing is 100% sweep tested to 6 GHz .
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Coaxial Cables and Triaxial Cables Cable Assemblies Coaxial Cables and Triaxial Cables
Product Number BEL29021-ND 50AC8139 70004523
Product Name Coaxial Cables (RF) Coax Cable, 17Awg, 50 Ohm, 152.4M; Coaxial Cable Type Belden BLACK RG58 (RF200) TYPE-17AWG-SOLID .044 IN. BARE COPPER-DUOFOIL+95%-TIN COPPR B
Product Category Cable Cable
Cable Jacket Polyethylene Polyethylene
Cable Conductor Copper Copper
Cable Shielding Foil Braid Braid
North American 17 AWG 17 AWG
Unlock Full Specs
to access all available technical data