Belden Inc. Coaxial Cables (RF) 649948 8771000

Description
Coaxial - Plenum Cable 20 AWG, 18 AWG RG-59 1000.0' (304.80m) 75 Ohms
Request a Quote Datasheet
Description
Coaxial - Plenum Cable 20 AWG, 18 AWG RG-59 1000.0' (304.80m) 75 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - BEL8744-1000-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL8744-1000-ND
Coaxial Cables (RF) BEL8744-1000-ND
Coaxial - Plenum Cable 20 AWG, 18 AWG RG-59 1000.0' (304.80m) 75 Ohms

Coaxial - Plenum Cable 20 AWG, 18 AWG RG-59 1000.0' (304.80m) 75 Ohms

Buy Now Datasheet
Shielded Composite Cable, 1Coax/2 Conductor, 20/18Awg, 1000Ft, 300V; Cable Shielding Belden - 87K1477 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Composite Cable, 1Coax/2 Conductor, 20/18Awg, 1000Ft, 300V; Cable Shielding Belden
87K1477
Shielded Composite Cable, 1Coax/2 Conductor, 20/18Awg, 1000Ft, 300V; Cable Shielding Belden 87K1477
SHIELDED COMPOSITE CABLE, 1COAX/2 CONDUCTOR, 20/18AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Conductors:3Conducto r; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

SHIELDED COMPOSITE CABLE, 1COAX/2 CONDUCTOR, 20/18AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Conductors:3Conductor; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Coaxial Cables and Triaxial Cables Cable Assemblies
Product Number BEL8744-1000-ND 87K1477
Product Name Coaxial Cables (RF) Shielded Composite Cable, 1Coax/2 Conductor, 20/18Awg, 1000Ft, 300V; Cable Shielding Belden
Product Category Cable
Cable Conductor Copper
Cable Shielding Braid
North American 18 to 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport To VGA Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Mini Display port
View Details
Precision Test Cable, 18.0 GHz, 2.0 ft. (0.61m) - CBL-2FT-NMNM+ - Mini-Circuits
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
Cable Type Coaxial
View Details