Belden Inc. Coaxial Cables (RF) 9100 0101000

Description
Coaxial Cable 20 AWG RG-59 1000.0' (304.80m) 75 Ohms
Request a Quote Datasheet
Description
Coaxial Cable 20 AWG RG-59 1000.0' (304.80m) 75 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - BEL7204-1000-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL7204-1000-ND
Coaxial Cables (RF) BEL7204-1000-ND
Coaxial Cable 20 AWG RG-59 1000.0' (304.80m) 75 Ohms

Coaxial Cable 20 AWG RG-59 1000.0' (304.80m) 75 Ohms

Buy Now Datasheet
COAXIAL CABLE, RG-59/U, 75 OHM IMP., 20AWG SOLID, MATV CABLE BLACK - 70004410 - Allied Electronics, Inc.
Fort Worth, TX, USA
COAXIAL CABLE, RG-59/U, 75 OHM IMP., 20AWG SOLID, MATV CABLE BLACK
70004410
COAXIAL CABLE, RG-59/U, 75 OHM IMP., 20AWG SOLID, MATV CABLE BLACK 70004410
Standard Analog Video Cable

Standard Analog Video Cable

Supplier's Site
Coaxial Cable, Rg-59/u, 1000Ft, Black; Coaxial Cable Type Belden - 87K1850 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-59/u, 1000Ft, Black; Coaxial Cable Type Belden
87K1850
Coaxial Cable, Rg-59/u, 1000Ft, Black; Coaxial Cable Type Belden 87K1850
COAXIAL CABLE, RG-59/U, 1000FT, BLACK; Coaxial Cable Type:RG59; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

COAXIAL CABLE, RG-59/U, 1000FT, BLACK; Coaxial Cable Type:RG59; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Coaxial Cables and Triaxial Cables Coaxial Cables and Triaxial Cables Cable Assemblies
Product Number BEL7204-1000-ND 70004410 87K1850
Product Name Coaxial Cables (RF) COAXIAL CABLE, RG-59/U, 75 OHM IMP., 20AWG SOLID, MATV CABLE BLACK Coaxial Cable, Rg-59/u, 1000Ft, Black; Coaxial Cable Type Belden
Product Category Cable Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Steel, Copper Coated Copper Clad Steel
Cable Shielding Foil Braid Braid
North American 20 AWG 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport Male to Male cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
Armored Test Cable, 18.0 GHz, 10.0 ft. (3.05m) - APC-10FT-NMNM+ - Mini-Circuits
Specs
Cable Length 10 ft (30.48 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
Cable Type Coaxial
View Details