Belden Inc. Coaxial Cables (RF) 539945 0101000

Description
Coaxial Cable 18 AWG (2) RG-6 1000.0' (304.80m) 75 Ohms
Request a Quote Datasheet
Description
Coaxial Cable 18 AWG (2) RG-6 1000.0' (304.80m) 75 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - BEL8269-1000-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL8269-1000-ND
Coaxial Cables (RF) BEL8269-1000-ND
Coaxial Cable 18 AWG (2) RG-6 1000.0' (304.80m) 75 Ohms

Coaxial Cable 18 AWG (2) RG-6 1000.0' (304.80m) 75 Ohms

Buy Now Datasheet
Shielded Composite Cable, 3 Conductor, 18Awg, 1000Ft, 300V; Cable Shielding Belden - 87K1324 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Composite Cable, 3 Conductor, 18Awg, 1000Ft, 300V; Cable Shielding Belden
87K1324
Shielded Composite Cable, 3 Conductor, 18Awg, 1000Ft, 300V; Cable Shielding Belden 87K1324
SHIELDED COMPOSITE CABLE, 3 CONDUCTOR, 18AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Conductors:3Conducto r; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Product Range:- RoHS Compliant: Yes

SHIELDED COMPOSITE CABLE, 3 CONDUCTOR, 18AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Conductors:3Conductor; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Coaxial Cables and Triaxial Cables Cable Assemblies
Product Number BEL8269-1000-ND 87K1324
Product Name Coaxial Cables (RF) Shielded Composite Cable, 3 Conductor, 18Awg, 1000Ft, 300V; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Conductor Copper
Cable Shielding Braid
Unlock Full Specs
to access all available technical data

Similar Products

ZK2000-3522-0xxx | Sensor cable, PUR, 3 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Rotary System Cable, Type 5, Stainless Ball to Stainless Ball - AC-CHH0-5-2000-033 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
RS232 Cable for Meters - CBL01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details