The RG-6/U coaxial cable, part number 87K1458, is designed for surveillance and CCTV applications. It features an 18 AWG solid bare copper conductor with a foam FEP core and a 95% bare copper braid for effective shielding. The cable has a nominal characteristic impedance of 75 Ohms and a maximum voltage rating of 300 V RMS. The outer jacket is made of low smoke polyvinyl chloride (LS PVC) with a Flamarrest® designation, ensuring compliance with plenum flame test standards. The cable operates within a temperature range of -20°C to +75°C and has a maximum delay skew of 83 ns/100m. With a capacitance of 16.3 pF/ft and a nominal insertion loss that varies with frequency, this cable is suitable for high-frequency applications. The bulk cable weight is 38 lbs per 1000 ft, and it can withstand a maximum pulling tension of 84 lbs. This product is compliant with various environmental directives, including RoHS, and is suitable for indoor use.
Coaxial - Plenum Cable 18 AWG RG-6 500.0' (152.40m) 75 Ohms
COAXIAL CABLE, RG-6/U, 500FT, NATURAL; Coaxial Cable Type:RG6; Wire Gauge:18AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Natural; Jacket Material:LSPVC RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Coaxial Cables and Triaxial Cables | Cable Assemblies |
| Product Number | BEL7801-500-ND | 87K1458 |
| Product Name | Coaxial Cables (RF) | Coaxial Cable, Rg-6/u, 500Ft, Natural; Coaxial Cable Type Belden |
| Product Category | Cable | |
| Cable Conductor | Copper | |
| Cable Shielding | Braid | |
| North American | 18 AWG |