Belden Inc. Coaxial Cables (RF) 549945 009500

Description
Coaxial, Twisted Pair - Combo Cable 20 AWG, 18 AWG (2) RG-59 500.0' (152.40m) 75 Ohms
Request a Quote Datasheet
Description
Coaxial, Twisted Pair - Combo Cable 20 AWG, 18 AWG (2) RG-59 500.0' (152.40m) 75 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - BEL1350-500-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL1350-500-ND
Coaxial Cables (RF) BEL1350-500-ND
Coaxial, Twisted Pair - Combo Cable 20 AWG, 18 AWG (2) RG-59 500.0' (152.40m) 75 Ohms

Coaxial, Twisted Pair - Combo Cable 20 AWG, 18 AWG (2) RG-59 500.0' (152.40m) 75 Ohms

Buy Now Datasheet
Shielded Composite Cable, 3 Conductor, 20/18Awg, 500Ft, 350V; Cable Shielding Belden - 73H4954 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Composite Cable, 3 Conductor, 20/18Awg, 500Ft, 350V; Cable Shielding Belden
73H4954
Shielded Composite Cable, 3 Conductor, 20/18Awg, 500Ft, 350V; Cable Shielding Belden 73H4954
SHIELDED COMPOSITE CABLE, 3 CONDUCTOR, 20/18AWG, 500FT, 350V; Cable Shielding:Shielded; No. of Conductors:3Conducto r; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Product Range:- RoHS Compliant: Yes

SHIELDED COMPOSITE CABLE, 3 CONDUCTOR, 20/18AWG, 500FT, 350V; Cable Shielding:Shielded; No. of Conductors:3Conductor; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Coaxial Cables and Triaxial Cables Cable Assemblies
Product Number BEL1350-500-ND 73H4954
Product Name Coaxial Cables (RF) Shielded Composite Cable, 3 Conductor, 20/18Awg, 500Ft, 350V; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Conductor Copper
North American 18 to 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Connector Type NMD
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details