Belden Inc. Datasheets for Flat Cables
Flat cables are used in computers for internal connections to peripherals. They consist of highly stranded, individually-insulated conductors that are laid parallel and then fused in a flat, flexible ribbon form. Flat cables are also referred to as ribbon cables.
Flat Cables: Learn more
| Product Name | Notes |
|---|---|
| DeviceNet Flat Trunk Cable, 4C16AWG Str TC, PVC (Cores A) / FMPE (Cores B), PVC Jacket, CMG-FT4, 300V | |
| Flat Gray Ribbon Cable .050" Pitch, 9L260XX Series, 20 Conductor, 26 AWG (7x34) Tinned Copper, PVC Insulation | |
| Flat Gray Ribbon Cable .050" Pitch, 9L260XX Series, 34 Conductor, 26 AWG (7x34) Tinned Copper, PVC Insulation | |
| Flat Gray Ribbon Cable .050" Pitch, 9L280XX Series, 14 Conductor, 28 AWG (7x36) Tinned Copper, PVC Insulation | |
| Flat Gray Ribbon Cable .050" Pitch, 9L280XX Series, 20 Conductor, 28 AWG (7x36) Tinned Copper, PVC Insulation | |
| Flat Gray Ribbon Cable .050" Pitch, 9L280XX Series, 25 Conductor, 28 AWG (7x36) Tinned Copper, PVC Insulation | |
| Flat Gray Ribbon Cable .050" Pitch, 9L280XX Series, 26 Conductor, 28 AWG (7x36) Tinned Copper, PVC Insulation | |
| Flat Gray Ribbon Cable .050" Pitch, 9L280XX Series, 34 Conductor, 28 AWG (7x36) Tinned Copper, PVC Insulation | |
| Flat Gray Ribbon Cable .050" Pitch, 9L280XX Series, 40 Conductor, 28 AWG (7x36) Tinned Copper, PVC Insulation | |
| Flat Gray Ribbon Cable .050" Pitch, 9L280XX Series, 9 Conductor, 28 AWG (7x36) Tinned Copper, PVC Insulation | |
| Flat Gray Ribbon Cable 1.00mm Pitch, 2L280XX Series, 26 Conductor, 28 AWG (7x36) Tinned Copper, PVC Insulation | |
| Flat Vari-Twist Cable .050" Pitch, 9V280XX Series, 10 Conductors, 28 AWG (7x36) Tinned Copper, PVC Insulated Conductors on PVC Substrate | |
| Flat Vari-Twist Cable .050" Pitch, 9V280XX Series, 14 Conductors, 28 AWG (7x36) Tinned Copper, PVC Insulated Conductors on PVC Substrate | |
| Flat Vari-Twist Cable .050" Pitch, 9V280XX Series, 26 Conductors, 28 AWG (7x36) Tinned Copper, PVC Insulated Conductors on PVC Substrate | |
| Miniaturized Flat Gray Ribbon Cable .025" Pitch, 9L300XX Series, 50 Conductor, 30 AWG (7x38) Tinned Copper, PVC Insulation | |
| PAAS, passive branch, connection of two identical ASi standard flat cables | |
| PAAS-M12, passive branch, one actuator/sensor on ASi standard flat cable system | |
| PAAS-R, pre-assembled passive branch with connection to Asi standard flat cable system | |
| REVConnect 10GX I/O FlexPlug, CAT6A, Single Packaging (incl. 1 core), Bonded-Pair, 4 Pair, 23 AWG Solid, UTP, CMR/CMX, T568A/B-T568A/B | |
| REVConnect I/O FlexPlug, CAT6+, Single Packaging (incl. 1 core), Bonded-Pair, 4 Pair, 23 AWG Solid, UTP, CMR/CMX, T568A/B-T568A/B | |
| Shielded Flat Ribbon Cable .050" Pitch, 9L283XX Series, 10 Conductor, 28 AWG (7x36) Tinned Copper, Gray PVC Insulation, Beldfoil® Tape, Black PVC Jacket | |
| Shielded Flat Ribbon Cable .050" Pitch, 9L283XX Series, 26 Conductor, 28 AWG (7x36) Tinned Copper, Gray PVC Insulation, Beldfoil® Tape, Black PVC Jacket | |
| Shielded Flat Ribbon Cable .050" Pitch, 9L283XX Series, 9 Conductor, 28 AWG (7x36) Tinned Copper, Gray PVC Insulation, Beldfoil® Tape, Black PVC Jacket |