Belden Inc. COAXIAL CABLE, RG-11/U, 75 OHM IMP., 14AWG SOLID, MATV CABLE BLACK 9011 0101000

Description
Solid Stranding, 16.2 pF⁄ft. Capacitance, Impedance 75 Ohms, Series 11 Broadband Coax CATV Cable
Datasheet
Description
Solid Stranding, 16.2 pF⁄ft. Capacitance, Impedance 75 Ohms, Series 11 Broadband Coax CATV Cable
Datasheet

Suppliers

Company
Product
Description
Supplier Links
COAXIAL CABLE, RG-11/U, 75 OHM IMP., 14AWG SOLID, MATV CABLE BLACK - 70004391 - Allied Electronics, Inc.
Fort Worth, TX, USA
COAXIAL CABLE, RG-11/U, 75 OHM IMP., 14AWG SOLID, MATV CABLE BLACK
70004391
COAXIAL CABLE, RG-11/U, 75 OHM IMP., 14AWG SOLID, MATV CABLE BLACK 70004391
Solid Stranding, 16.2 pF⁄ft. Capacitance, Impedance 75 Ohms, Series 11 Broadband Coax CATV Cable

Solid Stranding, 16.2 pF⁄ft. Capacitance, Impedance 75 Ohms, Series 11 Broadband Coax CATV Cable

Supplier's Site
Cable, Coaxial, Rg11/u, 14Awg, 75Ohm, 1000Ft, Black; Coaxial Cable Type Belden - 06M4019 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Coaxial, Rg11/u, 14Awg, 75Ohm, 1000Ft, Black; Coaxial Cable Type Belden
06M4019
Cable, Coaxial, Rg11/u, 14Awg, 75Ohm, 1000Ft, Black; Coaxial Cable Type Belden 06M4019
CABLE, COAXIAL, RG11/U, 14AWG, 75OHM, 1000FT, BLACK; Coaxial Cable Type:RG11; Wire Gauge:14AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

CABLE, COAXIAL, RG11/U, 14AWG, 75OHM, 1000FT, BLACK; Coaxial Cable Type:RG11; Wire Gauge:14AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Coaxial Cables and Triaxial Cables Cable Assemblies
Product Number 70004391 06M4019
Product Name COAXIAL CABLE, RG-11/U, 75 OHM IMP., 14AWG SOLID, MATV CABLE BLACK Cable, Coaxial, Rg11/u, 14Awg, 75Ohm, 1000Ft, Black; Coaxial Cable Type Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Conductor Copper Clad Steel
Cable Shielding Braid
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 1745307 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 6; Coaxial
Cable Shielding S/ftp
View Details