Belden Inc. Datasheets for Modular Connectors and RJ Connectors

Modular connectors and RJ connectors includes two similar, yet distinct styles of connectors. Modular connectors are made of "plug-in units" which can be added together to make the system larger, improve the capabilities, or expand its size. Registered Jack (RJ) is a telephone and data jack application specific connector registered with the FCC.
Modular Connectors and RJ Connectors: Learn more

Page: 1 2
Product Name Notes
Cat 5e ruggedized metal body RJ45 plugs suitable for use in IP20 unsealed applications, four pair 18 AWG stranded tinned copper conductors, fluoropolymer insulation, overall Beldfoil and tinned copper braid...
CAT 5e Shielded Field Terminable Plug Individually Packed in Single Plastic Bag
CAT5E KeyConnect Jacks are available in several colors.
CAT5E MDVO Jacks are available in several colors.
CAT6+ KeyConnect Jacks are available in several colors.
CAT6A KeyConnect Jacks are available in several colors.
CAT6A MDVO Jacks are available in several colors.
Connectors, DataTuff® Industrial Din Rail Modular Coupler, Cat6, FTP
DataTuff® Industrial Din Rail Mountable Modular Jack T568B, Cat6A, FTP
DataTuff® Industrial Ethernet RJ45 Plug Kit Cat5e FTP, suitable for use in IP67 installations.
DataTuff® Industrial Ethernet RJ45 Plug Kit Cat5e UTP, suitable for use in IP67 installations.
DataTuff® Industrial Modular Jack Cat5e FTP. Suitable for use in IP67 installation.
DataTuff® Industrial Modular Jack Cat5e, UTP. Suitable for use in IP67 installation.
DataTuff® Industrial Modular Jack Cat6 FTP. Suitable for use in IP67 installation.
DataTuff® Industrial Modular Jack Cat6, UTP. Suitable for use in IP67 installation.
EZ-MDVO Jacks are available in several colors and wiring schemes.
GIGABIX CONNECTOR 25-PAIR
GIGABIX CONNECTOR 6-PORT
Industrial REVConnect IP20 RJ45 Shielded CAT5E Jack with Universal Core
Industrial REVConnect IP20 RJ45 Shielded CAT6 Jack with Universal Core
Industrial REVConnect IP20 RJ45 Shielded CAT6A Jack with Universal Core
Industrial REVConnect IP20 RJ45 Shielded CAT6A Plug with Universal Core
Industrial REVConnect IP20 RJ45 Unshielded CAT5E Jack with Universal Core
Industrial REVConnect IP20 RJ45 Unshielded CAT6 Jack with Universal Core
Industrial REVConnect IP20 RJ45 Unshielded CAT6A Jack with Universal Core
Industrial REVConnect IP20 RJ45 Unshielded CAT6A Plug with Universal Core
LabelFlex Automated Labeling Solution for BIX Modular Jack
MODULAR CONNECTORS - GIGABIX TERMINATION BAR KIT
REVConnect 10GX Jacks are available in several colors and packaging quantities.
REVConnect 10GX Shielded Jacks are available for Insulated wire diameter 0.9mm up to 1.3mm or 1.3mm up to 1.45mm
REVConnect CAT5e Jacks are available in several colors and packaging quantities.
REVConnect CAT5E Shielded Jacks are available in single packs and 24 bulk packs.
REVConnect CAT6+ Jacks are available in several colors and packaging quantities.
SPE M12 connector, crimp, plastic housing, IP67, male, 2-ple, SPE-8M, shielded, straight, 0.08 ... 0.32 mm², AWG 22 …AWG28
SPE M12 SPE 8 mm front wall mounting package, PCB straight soldering THT 8 mm insert, front wall mounting screw, in plastic bag package
SPE M8 PCB insert, straight, 7/8/9 mm, pressfit in plastic bag package
SPE M8 PCB insert, straight, 7/8/9 mm, soldering in plastic bag package
SPE M8 SPE PCB insert, straight, pressfit, front wall mounting screw, 12 mm, in sample package
SPE M8 SPE PCB insert, straight, pressfit, rear wall mounting screw, 7 mm, in sample package
SPE M8 SPE PCB insert, straight, pressfit, rear wall mounting screw, 8 mm, in sample package
SPE M8 SPE PCB insert, straight, pressfit, rear wall mounting screw, 9 mm, in sample package
SPE T1 industrial connector, crimp, plastic housing, IP20, male, 2-ple, SPE-8M, shielded, straight, 0.08 ... 0.32 mm², AWG 22 …AWG28

Next >>