Belden Inc. Datasheets for Network Equipment
Network equipment is used to split, switch, boost, or direct packets of information along a network. This product area includes network hubs, switches, routers, bridges, gateways, multiplexers, transceivers and firewalls. In addition to device type, network equipment is defined by protocol (e.g., Ethernet).
Network Equipment: Learn more
| Product Name | Notes |
|---|---|
| ***no longer available*** SFP Fiberoptic Fast-Ethernet Transceiver, extended temperature range | |
| ***no longer available*** SFP Fiberoptic Fast-Ethernet Transceiver | |
| ***no longer available*** SFP Fiberoptic Gigabit Ethernet Transceiver, extended temperature range | |
| ***no longer available*** SFP Fiberoptic Gigabit Ethernet Transceiver. | |
| ***no longer available*** SFP TX Fast Ethernet Transceiver, 100 Mbit/s full duplex auto neg. only, including auto-crossing (no manual cable crossing), extended temperature range | |
| ***no longer available*** SFP TX Fast Ethernet Transceiver, 100 Mbit/s full duplex auto neg. only, including auto-crossing (no manual cable crossing) | |
| ***no longer available*** SFP TX Gigabit Ethernet Transceiver for Gigabit Ethernet slots, 1000Mbits/s full duplex auto neg. only, including auto-crossing | |
| 11U rack mount, dual engine, 4 × media modules, 2 × switch fabric units, 4 × modular PSUs, 2 × fan trays | |
| 15U rack mount, dual engine, 8 × media modules, 2 × switch fabric units, 4 × modular PSUs, 2 × fan trays | |
| 1U rack mount 10G Core Switch, 48 × 1/10G SFP+ slots, 6 × 40G QSFP+ slots, redundant PSU, advanced software | |
| 1U rack mount, 24 × 100/1000M SFP slots, 4 × 1/10G SFP+ slots, fixed redundancy power supply, standard software | |
| 1U rack mount, 24 × 100/1000M SFP slots, 8 × FE/GE TX, 4 × 1/10G SFP+ slots, fixed redundancy power supply, enhanced software | |
| 1U rack mount, 24 × FE/GE POE/POE+, 4 × 1/10G SFP+ slots, fixed redundancy power supply, standard software | |
| 1U rack mount, 24 × FE/GE POE/POE+, 4 × 1/10G SFP+ slots, redundant PSU, enhanced software | |
| 1U rack mount, 24 × FE/GE TX, 4 × 1/10G SFP+ slots, fixed redundancy power supply, standard software | |
| 1U rack mount, 24 × FE/GE TX, 4 × 1/10G SFP+ slots, fixed single power supply, basic software | |
| 1U rack mount, 24 × FE/GE TX, 6 × 1/10G SFP+ slots, fixed redundancy power supply, enhanced software | |
| 1U rack mount, 32 × FE/GE TX, 16 × 100/1000M SFP slots, 4 × 1/10G SFP+ slots, modular redundant PSU, enhanced software | |
| 1U rack mount, 48 × FE/GE POE/POE+, 4 × 1/10G SFP+ slots, redundant PSU, enhanced software | |
| 1U rack mount, 48 × FE/GE TX, 6 × 1/10G SFP+ slots, fixed redundancy power supply, enhanced software | |
| 1U rack mount, 48 × FE/GE TX, 6 × 1/10G SFP+ slots, fixed redundancy power supply, standard software | |
| 1U rack mount, 48 × FE/GE TX, 6 × 1/10G SFP+ slots, fixed single power supply, basic software | |
| 26 port Fast Ethernet/Gigabit Ethernet Industrial Workgroup Switch (4 x GE, 22 x FE), managed, Software HiOS 2A, Store-and-Forward-Sw itching, fanless Design, redundant power supply | |
| 26 port Fast Ethernet/Gigabit Ethernet Industrial Workgroup Switch (4 x GE, 22 x FE), managed, Software HiOS 2A, Store-and-Forward-Sw itching, fanless Design | |
| 26 port Fast Ethernet/Gigabit Ethernet Industrial Workgroup Switch (4 x GE, 22 x FE), managed, Software HiOS 2S, Store-and-Forward-Sw itching, fanless Design, redundant power supply | |
| 26 port Fast Ethernet/Gigabit Ethernet Industrial Workgroup Switch (4 x GE, 22 x FE), managed, Software HiOS 2S, Store-and-Forward-Sw itching, fanless Design | |
| 26 port Fast Ethernet/Gigabit Ethernet Industrial Workgroup Switch (fix installed: 4 x GE, 6 x FE; via Media Modules 16 x FE), managed, Software HiOS 2A, Store-and-Forward-Sw itching, fanless Design,... | |
| 26 port Fast Ethernet/Gigabit Ethernet Industrial Workgroup Switch (fix installed: 4 x GE, 6 x FE; via Media Modules 16 x FE), managed, Software HiOS 2A, Store-and-Forward-Sw itching, fanless Design... | |
| 26 port Fast Ethernet/Gigabit Ethernet Industrial Workgroup Switch (fix installed: 4 x GE, 6 x FE; via Media Modules 16 x FE), managed, Software HiOS 2S, Store-and-Forward-Sw itching, fanless Design,... | |
| 26 port Fast Ethernet/Gigabit Ethernet Industrial Workgroup Switch (fix installed: 4 x GE, 6 x FE; via Media Modules 16 x FE), managed, Software HiOS 2S, Store-and-Forward-Sw itching, fanless Design... | |
| 5G +2xWLAN-ac +GNSS | |
| 5G +LTE +WLAN-ac +GNSS +Voice | |
| 5G +WLAN-ac +2xCAN-p +1TB +GNSS +Virt +FMS2IP +ITxPT | |
| 6U rack mount, dual engine, 3 × media modules, 4 × modular PSUs, 2 × fan trays | |
| 802.11ac IP65/IP67 WLAN Gateway, 2x2 MIMO, Dual Band,, USA and Canada,, Accessories included,, Connectors included | |
| AC 250W PSU; AC Input 100-240V; 3.5A; Output 12V/20.8A, 5VSB/2A; Hot-Swap supported | |
| AC/DC 120W PSU; Input 100-240V/2.0A; Output 12V/10A; Without PoE support | |
| AC/DC 500W PSU; Input 100-240V/7.0A; Output 12VDC/10A, 53.5VDC/7A; PoE supported | |
| AC/DC 880W PSU; Input 100-240V/7.0A; Output 12VDC/10A, 53.5VDC/7.1A (100VAC-165VAC), 53.5VDC/14.2A (165VAC-240VAC); PoE supported | |
| As a special feature, the industrial router offers four Ethernet ports, which are highly configurable. It is also equipped with digital I/Os, serial interfaces, GNSS receiver and an USB 2.0... | |
| Automotive Gateway with LTE + WLAN + BT/BLE + ETH + 2x ETH-Auto + 2x CAN-active + GNSS-DR + eUICC + IP69K. Modular automotive gateway for telematics applications. | |
| Automotive Gateway with LTE + WLAN + BT/BLE + ETH + 2x ETH-Auto + 2x CAN-passive + GNSS-DR + eUICC + IP69K. Modular automotive gateway for telematics applications. | |
| Coach Indoor Antenna with MIMO WLAN + UN ECE R118. Omnidirectional combo antenna for signal enhancement in WLAN networks. | |
| Coach Roof Antenna with 4x4 MIMO 5G + 4x4 MIMO WLAN + GNSS + UN ECE R10 + UN ECE R118. Omnidirectional combo antenna with linear polarization for signal enhancement... | |
| Coach Roof Antenna with MIMO LTE + MIMO WLAN + GNSS + UN ECE R118. Omnidirectional combo antenna with linear polarization for signal enhancement in 4G, 3G, 2G and WLAN... | |
| Coach Roof Antenna with MIMO WLAN + UN ECE R118. Omnidirectional combo antenna for signal enhancement in WLAN networks. | |
| Cover block to cover empty PSU slots on MTS8000 series chassis | |
| Cover plate to cover empty engine slots on MTS8000 series chassis | |
| Cover plate to cover empty media module slots on MTS8000 series chassis | |
| DIN EN 175301-803-A, Cordset, double ended: M12, Male, Angled, 5-Pole, to a, Form A, Female, Angled, 3+PE, Dual green-yellow LEDs (pressure switch) with : Cable, PUR, black, 5x0.50 mm² | |
| DIN EN 175301-803-A, Cordset, double ended: M12, Male, Straight, 5-Pole, to a, Form A, Female, Angled, 3+PE, Dual green-yellow LEDs (pressure switch) with : Cable, PUR, black, 5x0.50 mm² | |
| DIN EN 175301-803-A, Cordset, double ended: M12, Male, Straight, 5-Pole, to a, Form A, Female, Angled, 3+PE, Dual green-yellow LEDs (pressure switch) with : Cable, PUR, orange, 5x0.50 mm² | |
| Dragonfly Indoor, dual radio, 5 GHz 802.11 ax 2x2:2 and 2.4 GHz 802.11 ax 2x2:2, built-in antennas | |
| Dragonfly Indoor, dual radio, 5 GHz 802.11ax 4x4:4 and 2.4 GHz 802.11ax 2x2:2, built-in antennas; integrated BLE/Zigbee, scanning and security function | |
| Dragonfly Outdoor, dual radio, 5 GHz 802.11ax 4x4:4 and 2.4 GHz 802.11ax 2x2:2, built-in omini-antennas; integrated BLE/Zigbee, scanning and security function | |
| Dragonfly Outdoor, dual radio, 5 GHz 802.11ax 4x4:4 and 2.4 GHz 802.11ax 2x2:2, external antenna; 1*1 scanning and security function | |
| Dragonfly Outdoor, dual radio, 5 GHz 802.11ax 4x4:4 and 2.4 GHz 802.11ax 2x2:2, external antenna; integrated BLE/Zigbee, scanning and security function | |
| Dragonfly Outdoor, dual radio, 5 GHz 802.11ax 4x4:4 and 2.4 GHz 802.11ax 2x2:2, integrated directional antenna; integrated BLE/Zigbee, scanning and security function | |
| Electronic PCBA Insert for GDME, function indicator (glow lamp) (2 YE&GN LED`s) for pressure switch, 24 V | |
| Electronic PCBA Insert for GDME, function indicator (YE LED) with freewheeling diode for pressure switch, 24 V | |
| Engine for MTS8000 series modular switch, advanced software | |
| Extended line card for only MTS2748-6X-MP-E and MTS2724-6X-MP-E | |
| Extended line card for only MTS2848TF-4X-E | |
| Full Gigabit Ethernet Backbone Switch with up to 52x GE ports, modular design, fan unit installed, blind panels for line card and power supply slots included, advanced Layer 2 HiOS... | |
| Full Gigabit Ethernet Backbone Switch with up to 52x GE ports, modular design, fan unit installed, blind panels for line card and power supply slots included, advanced Layer 3 HiOS... | |
| High performance switch fabric module for MTS8000 series modular switch | |
| High-performance and modular mobile router with Gigabit Ethernet and SFP port for use in industrial environment. | |
| High-Performance WiFi 6 Access Point for Railway Applications with Dual Radio WLAN-ax, PoE+ Power Supply and EN 50155 | |
| HiOS – Hirschmann Operating System: The HiOS software from Hirschmann increases the power and performance of its Industrial Ethernet switches. HiOS software supports various security mechanisms, comprehensive management and diagnostic... | |
| Hybrid card for MTS8000 series modular switch, standard switch fabric unit with 16 × 100M/1000M SFP slots and 16 × 1/10G SFP+ slots | |
| Hybrid card for MTS8000 series modular switch, standard switch fabric unit with 24 × 100M/1000M SFP slots and 8 × 1/10G SFP+ slots | |
| IIoT Router with LTE + ETH + USB + GNSS. Compact and modular mobile router to connect remote locations. | |
| IIoT Router with LTE + WLAN + BT/BLE + ETH + RS-232/485 + DIO + USB + GNSS | |
| IIoT Router with LTE + WLAN + BT/BLE + ETH + USB + GNSS. Compact and modular mobile router to connect remote locations. | |
| Industrial Router with 2x WLAN-ac + 2x GbE + SFP. High-performance and modular mobile router with Gigabit Ethernet and SFP ports for use in industrial environment. | |
| Industrial Router with 5G + WLAN-ac + GbE + SFP + 4x GbE-PoE + GNSS. High-performance and modular mobile router with SFP port and Gigabit Ethernet with PoE, for use... | |
| Industrial Router with LTE + GbE + SFP + 4x GbE + GNSS. High-performance and modular mobile router with Gigabit Ethernet and SFP port for use in industrial environment. | |
| Industrial Router with LTE + WLAN-ac + 2x GbE + SFP + GNSS. High-performance and modular mobile router with Gigabit Ethernet and SFP port for use in industrial environment. | |
| Industry 4.0 and Industrial IoT Cellular Router and Gateway. Optimized for 3G applications with edge pre-computing. VPN and openly programmable and extendable Linux. | |
| Industry 4.0 and Industrial IoT Cellular Router and Gateway. Optimized for 4G applications with edge pre-computing. GPS, VPN and openly programmable and extendable Linux. Rugged and approved for vehicles. | |
| Lite Managed Industrial ETHERNET Rail-Switch, Ethernet/Fast-Ethern et Switch with Gigabit Uplink, Store and Forward Switching Mode, fanless design | |
| Lite Managed Industrial ETHERNET Rail-Switch, Ethernet/Fast-Ethern et Switch, Store and Forward Switching Mode, fanless design. | |
| Lite Managed Rail-Mount Industrial Ethernet/Fast-Ethern et Switch with 7 x 10/100/1000BASE-TX, 3x 100/1000BASE-FX SFP, 1x Combo (10/100/1000BASE-TX and 100/1000BASE-FX SFP), PoE/PoE+ on up to 8 ports power budget max. 180W,... | |
| Lite Managed Rail-Mount Industrial Ethernet/Fast-Ethern et Switch with 7 x 10/100/1000BASE-TX, 3x 100/1000BASE-FX SFP, 1x Combo (10/100/1000BASE-TX and 100/1000BASE-FX SFP), Store and Forward Switching Mode, HiEOS Layer 2 Software | |
| Lite Managed Rail-Mount Industrial Ethernet/Fast-Ethern et Switch with 7 x 10/100BASE-TX, 3x 100/1000BASE-FX SFP, 1x Combo (10/100/1000BASE-TX and 100/1000BASE-FX SFP), PoE/PoE+ on up to 8 ports power budget max. 180W,... | |
| Lite Managed Rail-Mount Industrial Ethernet/Fast-Ethern et Switch with 7 x 10/100BASE-TX, 3x 100/1000BASE-FX SFP, 1x Combo (10/100/1000BASE-TX and 100/1000BASE-FX SFP), Store and Forward Switching Mode, HiEOS Layer 2 Software | |
| Lite Managed SPE Switch with 8x M8 SPE-ports and 10Base-T1L and 2x RJ45 Fast Ethernet. | |
| LTE-AP +WLAN-ac +GNSS-DR +2xCAN-p +Virt +ITxPT | |
| Managed IP40 switch, HiOS software layer 2 advanced, 12 Gigabit Ethernet M12-ports X-coded. suitable for use onboard trains and buses | |
| Managed IP40 switch, HiOS software layer 2 advanced, 4 Gigabit-Ethernet M12-ports X-coded and 8 Fast-Ethernet M12-ports D-coded, suitable for use onboard trains and buses | |
| Media module for MTS8000 series modular switch, layer 3 forwarding card | |
| Modular Fan, Hot-Swap supported, 4 units fan are mandatory for MTS2948X-6Q-A | |
| MTS8000 800W power supply, Min. 1 × PSU, Max. 4 × PSUs | |
| Omnidirectional stick antenna. Wall/Mast/Pole mounted IP67. 2GHz with 6dBi. | |
| Railway Antenna with 4x4 MIMO 5G + MIMO WLAN + 3m Cable. Omnidirectional multiband antenna for signal enhancement in 5G, 4G, 3G, 2G and WLAN networks. | |
| Railway Antenna with 4x4 MIMO 5G + MIMO WLAN + GNSS + 3m Cable. Omnidirectional multiband antenna for signal enhancement in 5G, 4G, 3G, 2G, WLAN networks and active GPS... | |
| Railway Antenna with 4x4 MIMO LTE + MIMO WLAN + GNSS + 3m Cable. Omnidirectional multiband antenna for signal enhancement in 4G, 3G, 2G, WLAN networks and active GPS antenna. | |
| Railway Antenna with MIMO LTE + MIMO WLAN + GNSS + EN50155 + 3m Cable. Omnidirectional multiband antenna for signal enhancement in 4G, 3G, 2G, WLAN networks and active GPS... | |
| Railway Indoor Antenna with 4x4 MIMO WLAN + EN50155 + 3m Cable. Vertical and cross polarized dual-band antenna for signal enhancement in WLAN networks. | |
| Railway Indoor Antenna with MIMO WLAN + EN50155 + 3m Cable. Vertical and cross polarized dual-band antenna for signal enhancement in WLAN networks. | |
| Railway Router with 1x 5G + 1x WLAN-ac + 5x ETH + GNSS + EN50155. With excellent 5G mobile radio technology for wireless internet access in the vehicle incl. 5-port... | |
| Railway Router with 1x 5G + 5x ETH + GNSS + EN50155. With excellent 5G mobile radio technology for wireless internet access in the vehicle incl. 5-port Ethernet switch. | |
| Railway Router with 1x 5G +2x LTE + 5x ETH + GNSS + EN50155. With excellent 5G mobile radio technology for wireless internet access in the vehicle incl. 5-port Ethernet... | |
| Railway Router with 2x 5G + 1x WLAN-ac + 5x ETH + GNSS + EN50155. With excellent 5G mobile radio technology for wireless internet access in the vehicle incl. 5-port... | |
| Railway Router with 2x 5G + WLAN-ac + 5x ETH + GNSS + EN50155. With excellent 5G mobile radio technology for wireless internet access in the vehicle incl. 5-port Ethernet... | |
| Railway Router with 2x LTE + 2x WLAN-ac + 5x ETH + 110V + GNSS + EN50155. Railway approved, modular onboard communication platform for future proof IP solutions. | |
| Railway Router with 2x LTE + 2x WLAN-ac 5x ETH + GNSS + EN50155. Railway approved, modular onboard communication platform for future proof IP solutions. | |
| Railway Router with 2x LTE + WLAN-ac + 5x ETH + 1 TB SSD + GNSS + Virtualization + EN50155. Railway approved, modular onboard communication platform for IP solutions. | |
| Railway Router with 2x LTE + WLAN-ac + 5x ETH + Audio + GNSS + Voice + EN50155. Railway approved, modular onboard communication platform for future proof IP solutions. | |
| Railway Router with 2x LTE + WLAN-ac 5x ETH + GNSS + EN50155. Railway approved, modular onboard communication platform for future proof IP solutions. | |
| Railway Router with 2x LTE-Adv Pro + 2x WLAN-ac 5x ETH + GNSS + EN50155. Railway approved, modular onboard communication platform for future proof IP solutions. | |
| Railway Router with 2x WLAN-ac + EN50155. Proven multi-service onboard router for light rail and railways. | |
| Railway Router with 3x LTE + WLAN-ac 5x ETH + GNSS + EN50155. Railway approved, modular onboard communication platform for future proof IP solutions. | |
| Railway Router with LTE + 5x ETH + GNSS + EN50155. Proven multi-service onboard router for light rail and railways. | |
| Railway Router with LTE + WLAN-ac + 5x ETH + GNSS + EN50155. Proven multi-service onboard router for light rail and railways. | |
| Railway Router with LTE + WLAN-ac + 5x ETH +110V + GNSS + EN50155. Proven multi-service onboard router for light rail and railways. | |
| Roof 2x2 MIMO LTE +2x2 MIMO WLAN +GPS 3m SMAm | |
| Roof Antenna with MIMO LTE + MIMO WLAN + GNSS. Omnidirectional combo antenna with linear polarization for signal enhancement in 4G, 3G, 2G and WLAN networks and right-hand circular polarization... | |
| Roof Antenna with MIMO LTE + MIMO WLAN. Omnidirectional combo antenna with linear polarization for signal enhancement in 4G, 3G, 2G and WLAN networks. | |
| Roof Antenna with MIMO WLAN. Omnidirectional combo antenna with linear polarization for signal enhancement in WiFi networks. | |
| Roof Antenna with WLAN. Omnidirectional combo antenna with linear polarization for signal enhancement in WiFi networks. | |
| Standard performance switch fabric module for MTS8000 series modular switch | |
| The BAT-C2's compact design and low weight are unprecedented in its class of ruggedized industrial WLAN devices. It is optimized for integration either into mobile units or stationary machines. When... | |
| Transportation EN50155 Cellular Router and Gateway. Optimized for 4G applications with edge pre-computing. VPN and openly programmable and extendable Linux. VRRP for router redundancy. Dead reckoning for GPS even inside... | |
| Unmanaged Ethernet Switch Range for Building Automation Applications, MDRC form factor. | |
| VAD - 175301-803 (DIN 43650), Form A, Female, Angled, 18mm, Grey Translucent body, 4-pin (3+Ground (Protective Earth across cable outlet)), with with dual Green / Yellow LED for pressure switch,... | |
| VAD - 175301-803 (DIN 43650), Form A, Female, Angled, 18mm, Grey Translucent body, 4-pin (3+Ground (Protective Earth at cable outlet)), with with dual Green / Yellow LED for pressure switch,... | |
| VAD - DIN Standard, Adaptor: Form A, 4-pin (3+PE), grey translucent body, for Pressure Switch, Green / Yellow LED, 24 V , 4 A with M12 Male connection | |
| Vehicle Router with 2x LTE + 2x WLAN-ac + 2x GbE + 1 TB SSD + GNSS + Virtualization + E-Mark. High-performance and modular mobile router for wireless Internet access... | |
| Vehicle Router with 2x LTE + 2x WLAN-ac + 2x GbE + GNSS + E-Mark. High-performance and modular mobile router for wireless Internet access in vehicles. | |
| Vehicle Router with 2x LTE + 2x WLAN-ac + 2x GbE-M12 + GNSS + ITxPT + E-Mark. High-performance and modular mobile router for wireless Internet access in vehicles. | |
| Vehicle Router with 2x LTE + WLAN-ac + 2x GbE + GNSS + E-Mark. High-performance and modular mobile router for wireless Internet access in vehicles. | |
| Vehicle Router with 2x LTE + WLAN-ac + 2x GbE + GNSS + PTT + Voice + E-Mark. High-performance and modular mobile router for wireless Internet access in vehicles. | |
| Vehicle Router with 2x LTE + WLAN-ac + 2x GbE-M12 + 2x CAN-passive + 1 TB SSD + GNSS + Virtualization + FMS2IP + ITxPT + E-Mark. High-performance and modular... | |
| Vehicle Router with 2x LTE-A Pro + 2x WLAN-ac + 2x GbE + GNSS + E-Mark. High-performance and modular mobile router for wireless Internet access in vehicles. | |
| Vehicle Router with 2x WLAN-ac + 2x GbE + E-Mark. High-performance and modular mobile router for wireless Internet access in vehicles. | |
| Vehicle Router with LTE + ETH + USB + GNSS + E-Mark. Compact general purpose onboard communciation unit for special vehicles. | |
| Vehicle Router with LTE + WLAN + BT/BLE + ETH + USB + 2x CAN-passive + GNSS + E-Mark + ITxPT + CAN FMS2IP. Compact general purpose onboard communciation unit... | |
| Vehicle Router with LTE + WLAN + BT/BLE + ETH + USB + 2x CAN-passive + GNSS + E-Mark. Compact general purpose onboard communciation unit for special vehicles. | |
| Vehicle Router with LTE + WLAN + BT/BLE + ETH + USB + GNSS + E-Mark. Compact general purpose onboard communciation unit for special vehicles. | |
| Vehicle Router with LTE + WLAN-ac + 2x GbE + GNSS + E-Mark. High-performance and modular mobile router for wireless Internet access in vehicles. | |
| Vehicle Router with LTE-A Pro + WLAN-ac + 2x GbE + GNSS + E-Mark. High-performance and modular mobile router for wireless Internet access in vehicles. | |
| WLAN, adhesive, SMAm, 3m cable |