Belden Inc. Coaxial Cables (RF) 633938 8771000

Description
Coaxial - Plenum Cable 18 AWG RG-6 1000.0' (304.80m) 75 Ohms
Request a Quote Datasheet
Description
Coaxial - Plenum Cable 18 AWG RG-6 1000.0' (304.80m) 75 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - BEL8680-1000-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL8680-1000-ND
Coaxial Cables (RF) BEL8680-1000-ND
Coaxial - Plenum Cable 18 AWG RG-6 1000.0' (304.80m) 75 Ohms

Coaxial - Plenum Cable 18 AWG RG-6 1000.0' (304.80m) 75 Ohms

Buy Now Datasheet
Rg-6/u Plenum Coax Rohs Compliant Belden - 19C4479 - Newark, An Avnet Company
Chicago, IL, United States
Rg-6/u Plenum Coax Rohs Compliant Belden
19C4479
Rg-6/u Plenum Coax Rohs Compliant Belden 19C4479
RG-6/U PLENUM COAX ROHS COMPLIANT: YES

RG-6/U PLENUM COAX ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Coaxial Cables and Triaxial Cables Cable Assemblies
Product Number BEL8680-1000-ND 19C4479
Product Name Coaxial Cables (RF) Rg-6/u Plenum Coax Rohs Compliant Belden
Product Category Cable
Cable Conductor Copper
Cable Shielding Foil Braid
North American 18 AWG
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Cable Assembly Options: Amorized/Weatherized/Monocoil/RoHS -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications RoHS
View Details