Belden Inc. COAXIAL CABLE, RG-142B/U, 50 OHM IMP., 18AWG SOLID, HIGH TEMP, MIL-C-17G QPL BRO 83242 001500

Description
Silver-coated, copper-covered steel conductor. TFE Teflon-Insulation. 200°C. Passes VW-1 vertical wire flame test. MIL-C-17
Datasheet
Description
Silver-coated, copper-covered steel conductor. TFE Teflon-Insulation. 200°C. Passes VW-1 vertical wire flame test. MIL-C-17
Datasheet

Suppliers

Company
Product
Description
Supplier Links
COAXIAL CABLE, RG-142B/U, 50 OHM IMP., 18AWG SOLID, HIGH TEMP, MIL-C-17G QPL BRO - 70004485 - Allied Electronics, Inc.
Fort Worth, TX, USA
COAXIAL CABLE, RG-142B/U, 50 OHM IMP., 18AWG SOLID, HIGH TEMP, MIL-C-17G QPL BRO
70004485
COAXIAL CABLE, RG-142B/U, 50 OHM IMP., 18AWG SOLID, HIGH TEMP, MIL-C-17G QPL BRO 70004485
Silver-coated, copper-covered steel conductor. TFE Teflon-Insulation. 200°C. Passes VW-1 vertical wire flame test. MIL-C-17

Silver-coated, copper-covered steel conductor. TFE Teflon-Insulation. 200°C. Passes VW-1 vertical wire flame test.

  • MIL-C-17
Supplier's Site
Coaxial Cable, Rg-142B/u, 500Ft, Brown; Coaxial Cable Type Belden - 02F5778 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-142B/u, 500Ft, Brown; Coaxial Cable Type Belden
02F5778
Coaxial Cable, Rg-142B/u, 500Ft, Brown; Coaxial Cable Type Belden 02F5778
COAXIAL CABLE, RG-142B/U, 500FT, BROWN; Coaxial Cable Type:RG142; Wire Gauge:18AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Brown; Jacket Material:FEP RoHS Compliant: Yes

COAXIAL CABLE, RG-142B/U, 500FT, BROWN; Coaxial Cable Type:RG142; Wire Gauge:18AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Brown; Jacket Material:FEP RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Coaxial Cables and Triaxial Cables Cable Assemblies
Product Number 70004485 02F5778
Product Name COAXIAL CABLE, RG-142B/U, 50 OHM IMP., 18AWG SOLID, HIGH TEMP, MIL-C-17G QPL BRO Coaxial Cable, Rg-142B/u, 500Ft, Brown; Coaxial Cable Type Belden
Product Category Cable
Cable Jacket Fluorinated Ethylene Propylene
Cable Conductor Copper Clad Steel
Cable Shielding Braid
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Cables (RF) - 461-1195-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Application RF
Cable Type Coaxial
Connector Type BNC
View Details
2 suppliers
Cable Assembly - 6801A03 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Standard Cable - Model SAC-211 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-214
Cable Type Coaxial
View Details