Belden Inc. Coaxial Cables (RF) 543945 010U500

Description
Coaxial Cable 20 AWG RG-59 500.0' (152.40m) 75 Ohms
Request a Quote Datasheet
Description
Coaxial Cable 20 AWG RG-59 500.0' (152.40m) 75 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - BEL1349-500-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL1349-500-ND
Coaxial Cables (RF) BEL1349-500-ND
Coaxial Cable 20 AWG RG-59 500.0' (152.40m) 75 Ohms

Coaxial Cable 20 AWG RG-59 500.0' (152.40m) 75 Ohms

Buy Now Datasheet
Rg-59/u Coax Rohs Compliant Belden - 29M7246 - Newark, An Avnet Company
Chicago, IL, United States
Rg-59/u Coax Rohs Compliant Belden
29M7246
Rg-59/u Coax Rohs Compliant Belden 29M7246
RG-59/U COAX ROHS COMPLIANT: YES

RG-59/U COAX ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Coaxial Cables and Triaxial Cables Cable Assemblies
Product Number BEL1349-500-ND 29M7246
Product Name Coaxial Cables (RF) Rg-59/u Coax Rohs Compliant Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Conductor Copper
Cable Shielding Braid
North American 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50NMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Phase Stable Cable Assemblies: Lab-Flex® T Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
View Details