Belden Inc. Coaxial Cables (RF) 9104 010U1000

Description
Coaxial Cable 20 AWG 1000.0' (304.80m) 75 Ohms
Request a Quote Datasheet
Description
Coaxial Cable 20 AWG 1000.0' (304.80m) 75 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - BEL1317-1000-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL1317-1000-ND
Coaxial Cables (RF) BEL1317-1000-ND
Coaxial Cable 20 AWG 1000.0' (304.80m) 75 Ohms

Coaxial Cable 20 AWG 1000.0' (304.80m) 75 Ohms

Buy Now Datasheet
Cable, Coaxial, Rg59/u, 20Awg, 75 Ohm, 1000Ft, Black; Coaxial Cable Type Belden - 93B1047 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Coaxial, Rg59/u, 20Awg, 75 Ohm, 1000Ft, Black; Coaxial Cable Type Belden
93B1047
Cable, Coaxial, Rg59/u, 20Awg, 75 Ohm, 1000Ft, Black; Coaxial Cable Type Belden 93B1047
CABLE, COAXIAL, RG59/U, 20AWG, 75 OHM, 1000FT, BLACK; Coaxial Cable Type:RG59; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

CABLE, COAXIAL, RG59/U, 20AWG, 75 OHM, 1000FT, BLACK; Coaxial Cable Type:RG59; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Coaxial Cables and Triaxial Cables Cable Assemblies
Product Number BEL1317-1000-ND 93B1047
Product Name Coaxial Cables (RF) Cable, Coaxial, Rg59/u, 20Awg, 75 Ohm, 1000Ft, Black; Coaxial Cable Type Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Conductor Steel, Copper Coated
Cable Shielding Foil Braid
North American 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Dvi Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DVI Cable
Gender Male-Male
View Details
Low - Loss Cable - Model SAC-18G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details