Belden Inc. Datasheets for Power Distribution Units (PDU)
Power distribution units (PDUs) have an electrical input and several outputs, often as electrical outlets, for powering multiple devices.
Power Distribution Units (PDU): Learn more
| Product Name | Notes |
|---|---|
| ASB with FIXCON plug-in connection, 8 ports, LED, M23 connection | |
| ASB with FIXCON plug-in connection, 8 ports, rear single strand connection | |
| ASB, 4 ports, 4-poles, C-coded | |
| ASB, 4 ports, 4/3-poles, 1 1/8" | |
| ASB, 4 ports, 4/3-poles | |
| ASB, 4 ports, 5-poles, A-Coded | |
| ASB, 8 ports, 4/3-pin, 1 1/8" | |
| ASB, 8 ports, 4/3-pin | |
| ASB, 8 ports, LED, stainless steel housing, double I/O per port | |
| ASB, 8 ports, LED, stainless steel housing, side connections | |
| ASB; 8 ports | |
| Basic, 20A, 120V, Horizontal, (10) NEMA 5-20R, power switch, breakered, 10 ft power cord with 5-20P, Black Powder Coat | |
| Basic, 20A, 120V, Horizontal, (10) NEMA 5-20R, power switch, breakered, 10 ft Power Cord with L5-20P, Current - Local Digital RMS Scrolling Power Meter +/- 2% Accuracy with Full Scale... | |
| Basic, Standard, 15A, 120V, Horizontal, (10) NEMA 5-15R, 10 ft power cord with 5-15P, Black Powder Coat | |
| Basic, Standard, 15A, 120V, Horizontal, (10) NEMA 5-15R, breakered, 10 ft power cord with 5-15P, Black Powder Coat | |
| Basic, Standard, 15A, 120V, Horizontal, (12) NEMA 5-15R, breakered, 10 ft power cord with 5-15P, Black Powder Coat | |
| Basic, Standard, 15A, 120V, Horizontal, (6) NEMA 5-15R, 10 ft power cord with 5-15P, Black Powder Coat | |
| Basic, Standard, 15A, 120V, Horizontal, (6) NEMA 5-15R, breakered, 10 ft power cord with 5-15P, Black Powder Coat | |
| Basic, Standard, 15A, 120V, Horizontal, (6) NEMA 5-15R, power switch, breakered, 10 ft power cord with 5-15P, Black Powder Coat | |
| Basic, Standard, 15A, 120V, Vertical (10) NEMA 5-15R, power switch, breakered, 10 ft power cord with 5-15P, Black Powder Coat | |
| Basic, Standard, 15A, 120V, Vertical (20) NEMA 5-15R, breakered, 10 ft power cord with 5-15P, Black Powder Coat | |
| Basic, Standard, 15A, 120V, Vertical (20) NEMA 5-15R, power switch, breakered, 10 ft power cord with 5-15P, Black Powder Coat | |
| Basic, Standard, 15A, 120V, Vertical, (8) NEMA 5-15R, power switch, breakered, 10 ft power cord with 5-15P, Black Powder Coat | |
| Basic, Standard, 20A, 120V, Horizontal, (12) NEMA 5-20R, breakered, 10 ft power cord with L5-20P, Black Powder Coat | |
| Basic, Standard, 20A, 120V, Horizontal, (12) NEMA 5-20R, power switch, breakered, 10 ft power cord with L5-20P, Black Powder Coat | |
| Basic, Standard, 20A, 120V, Horizontal, (6) NEMA 5-20R, power switch, breakered, 10 ft power cord with 5-20P, Black Powder Coat | |
| Basic, Standard, 20A, 120V, Vertical, (14) NEMA 5-20R, breakered, 10 ft power cord with 5-20P, Black Powder Coat | |
| Basic, Standard, 20A, 120V, Vertical, (14) NEMA 5-20R, breakered, 10 ft power cord with L5-20P, Black Powder Coat | |
| Basic, Standard, 20A, 120V, Vertical, (14) NEMA 5-20R, power switch, breakered, 10 ft power cord with 5-20P, Black Powder Coat | |
| Basic, Standard, 20A, 120V, Vertical, (14) NEMA 5-20R, power switch, breakered, 10 ft power cord with L5-20P, Black Powder Coat | |
| Basic, Standard, 20A, 120V, Vertical, (20) NEMA 5-20R, 10 ft power cord with 5-20P, Black Powder Coat | |
| Basic, Standard, 20A, 120V, Vertical, (20) NEMA 5-20R, 10 ft power cord with L5-20P, Black Powder Coat | |
| Basic, Standard, 20A, 120V, Vertical, (20) NEMA 5-20R, breakered, 10 ft power cord with L5-20P, Black Powder Coat | |
| Basic, Standard, 20A, 120V, Vertical, (24) NEMA 5-20R, 10 ft power cord with L5-20P, Black Powder Coat | |
| Basic, Standard, 20A, 120V, Vertical, (8) NEMA 5-20R, power switch, breakered, 10 ft power cord with 5-20P, Black Powder Coat | |
| Basic, Standard, 20A, 120V, Vertical, (8) NEMA 5-20R, power switch, breakered, 10 ft power cord with L5-20P, Black Powder Coat | |
| Basic, Standard, 20A, 120V/208V WYE, 3 Phase, Vertical, (24) NEMA 5-20R, (6) NEMA L6-20R, 10 ft power cord with L21-20P, Black Powder Coat | |
| Basic, Standard, 20A, 120V/208V WYE, 3 Phase, Vertical, (24) NEMA 5-20R, 10 ft power cord with L21-20P, Black Powder Coat | |
| Basic, Standard, 20A, 120V/208V WYE, 3 Phase, Vertical, (36) IEC C13, (6) IEC C19, (2) NEMA 5-20R, 10 ft power cord with L21-20P, Black Powder Coat | |
| Basic, Standard, 20A, 208V, Horizontal, (6) NEMA L6-20R, 10 ft Power Cord with L6-20P, Power - Local (A,V, W, PF) Digital RMS Scrolling Power Meter +/- 2% Accuracy with Full... | |
| Basic, Standard, 20A, 208V, Horizontal/Vertical, (10) IEC C13, 10 ft power cord with L6-20P, Black Powder Coat | |
| Basic, Standard, 20A, 208V, Vertical, (24) IEC C13, 10 ft Power Cord with L6-20P, Current - Local Digital RMS Scrolling Power Meter +/- 2% Accuracy with Full Scale 60Hz sine... | |
| Basic, Standard, 20A, 208V, Vertical, (24) IEC C13, 10 ft Power Cord with L6-20P, Power - Local (A,V,W,PF) Digital RMS Scrolling Power Meter +/- 2% Accuracy with Full Scale 60Hz... | |
| Basic, Standard, 30A, 120V, Horizontal, (12)NEMA 5-20R, breakered, 10 ft power cord with L5-30P, Black Powder Coat | |
| Basic, Standard, 30A, 120V, Vertical, (24) NEMA 5-20R, breakered, 10 ft power cord with L5-30P, Black Powder Coat | |
| Basic, Standard, 30A, 120V/208V WYE, 3 Phase, Horizontal, (18) NEMA 5-20R, breakered, 10 ft power cord with L21-30P, Black Powder Coat | |
| Basic, Standard, 30A, 120V/208V WYE, 3 Phase, Vertical, (12)NEMA L5-20R, breakered, 10 ft power cord with L21-30P, Black Powder Coat | |
| Basic, Standard, 30A, 120V/208V WYE, 3 Phase, Vertical, (24) NEMA 5-20R, breakered, 10 ft power cord with L21-30P, Black Powder Coat | |
| Basic, Standard, 30A, 208V, Horizontal/Vertical, (8) IEC C13, 10 ft power cord with L6-30P, Black Powder Coat | |
| Basic, Surge, 15A, 120V, Horizontal, (6) NEMA 5-15R, power switch, breakered, 10 ft power cord with 5-15P, Black Powder Coat | |
| Basic, Surge, 15A, 120V, Vertical, (14) NEMA 5-15R, power switch, breakered, 10 ft power cord with 5-15P, Black Powder Coat | |
| Basic, Surge, 20A, 120V, Horizontal (10) NEMA 5-20R, power switch, breakered, 10 ft power cord with 5-20P, Black Powder Coat | |
| Basic, Surge, 20A, 120V, Horizontal (12) NEMA 5-20R, breakered, 10 ft power cord with 5-20P, Black Powder Coat | |
| Basic, Surge, 20A, 120V, Horizontal (12) NEMA 5-20R, power switch, breakered, 10 ft power cord with 5-20P, Black Powder Coat | |
| Basic, Surge, 20A, 120V, Horizontal, (10) NEMA 5-20R, power switch, breakered, 10 ft power cord with 5-20P, Black Powder Coat | |
| Basic, Surge, 20A, 120V, Vertical, (14) NEMA 5-20R, breakered, 10 ft power cord with 5-20P, Black Powder Coat | |
| Basic, Surge, 20A, 120V, Vertical, (14) NEMA 5-20R, breakered, 10 ft power cord with L5-20P, Black Powder Coat | |
| Basic, Upgradeable, 30A, 120/208V WYE, 3 Phase, Vertical, (24) IEC C13, (3) IEC C19, (6) NEMA 5-20R, breakered, 10 ft power cord with L21-30P, No Monitoring (Upgradeable with IMD module). | |
| Basic, Upgradeable, 30A, 120V/208V WYE, 3 Phase, Vertical, (24) Locking IEC C13, (6) Locking IEC C19, breakered, 10 ft power cord with L21-30P, Black Powder Coat, no Monitoring (Upgradeable with... | |
| Basic, Upgradeable, 30A, 120V/208V WYE, 3 Phase, Vertical, (24) NEMA 5-20R, breakered, 10 ft power cord with L21-30P, Black Powder Coat, no Monitoring (Upgradeable with IMD Module) | |
| Basic, Upgradeable, 30A, 208V DELTA, 3 Phase, Vertical, (36) IEC C13, (6) IEC C19, breakered, 10 ft power cord with L15-30P, Black Powder Coat, no Monitoring (Upgradeable with IMD Module)... | |
| Basic, Upgradeable, 35A, 208V DELTA, 3 Phase, Vertical, (24) Locking IEC C13, (6) Locking IEC C19, breakered, 10 ft power cord with 3P+E CA, Black Powder Coat, no Monitoring (Upgradeable... | |
| Metered, Standard, 15A, 120V, Horizontal, (10) NEMA 5-15R, power switch, breakered, 10 ft power cord with 5-15P, Power - Local (A, V, W, PF) Digital RMS Scrolling Power Meter +/-... | |
| Metered, Standard, 20A, 120V, Horizontal, (10) NEMA 5-20R, breakered, 10 ft power cord with 5-20P, Power - Local (A, V, W, PF) Digital RMS Scrolling Power Meter +/- 2% Accuracy... | |
| Metered, Standard, 20A, 120V, Horizontal, (10) NEMA 5-20R, power switch, breakered, 10 ft Power Cord with L5-20P, Power - Local (A,V,W,PF) Digital RMS Scrolling Power Meter +/- 2% Accuracy with... | |
| Metered, Standard, 20A, 120V, Vertical, (20) NEMA 5-20R, breakered, 10 ft Power Cord with L5-20P, Current - Local Digital RMS Scrolling Power Meter +/- 2% Accuracy with Full Scale 60Hz... | |
| Metered, Standard, 20A, 120V, Vertical, (20) NEMA 5-20R, breakered, 10 ft Power Cord with L5-20P, Power - Local (A,V,W,PF) Digital RMS Scrolling Power Meter +/- 2% Accuracy with Full Scale... | |
| Metered, Surge, 20A, 120V, Horizontal, (10) NEMA 5-20R, breakered, 10 ft Power Cord with L5-20P, Power - Local (A,V,W,PF) Digital RMS Scrolling Power Meter +/- 2% Accuracy with Full Scale... | |
| Metered, Upgradeable, 20A, 120/208V WYE, 3 Phase, Vertical, (36) Locking IEC C13, (6) Locking IEC C19, 10 ft power cord with L21-20P, Input Phase and Circuit/Breaker current monitoring. Local high... | |
| Metered, Upgradeable, 20A, 120V/208V WYE, 3 Phase, Vertical, (33) Locking IEC C13, (6) Locking IEC C19, (2) Nema 5-20R, 10 ft Power Cord with L21-20P, Input Phase and Circuit/Breaker current... | |
| Metered, Upgradeable, 20A, 230/400V WYE, 3 Phase, Vertical, (24) Locking IEC C13, (6) Locking IEC C19, Alternating Phase/Circuits, 10 ft power cord with L22-20P, Input Phase and Circuit/Breaker current monitoring. | |
| Metered, Upgradeable, 30A, 120/208V WYE, 3 Phase, Vertical, (36) IEC C13, (6) IEC C19, breakered, 10 ft power cord with L21-30P, Input Phase and Circuit/Breaker current monitoring. Local high visibility... | |
| Metered, Upgradeable, 30A, 120V, Vertical, (24) NEMA 5-20R, breakered, 10 ft power cord with L5-30P, Input current monitoring. Local high visibility LED display. Input power monitoring available via VLC feature... | |
| Metered, Upgradeable, 30A, 208V, Horizontal, (10) Locking IEC 13, 10 ft power cord with L6-30P, Input current monitoring. Local high visibility LED display. Input power monitoring available via VLC feature... | |
| Metered, Upgradeable, 30A, 208V, Vertical, (30) Locking IEC C13, (6) Locking IEC C19, breakered, 10 ft Power Cord with L6-30P, Input and breaker level current monitoring. Local high visibility LED... | |
| Metered, Upgradeable, 30A, 230/400V WYE, 3 Phase, Vertical, (24) Locking IEC C13, (6) Locking IEC C19, breakered, 10 ft power cord with 3P+N+E (IP44), Input Phase and Circuit/Breaker current monitoring. | |
| Metered, Upgradeable, 30A, 230/400V WYE, 3 Phase, Vertical, (24) Locking IEC C13, (6) Locking IEC C19, breakered, 10 ft power cord with L22-30P, Input Phase and Circuit/Breaker current monitoring. Local... | |
| Metered, Upgradeable, 60A, 208V, Vertical, (18) Locking IEC C13, (6) Locking IEC C19, breakered, 10 ft Power Cord with 2P +E (IP67), Input and breaker level current monitoring. Local high... | |
| Monitored, Outlet Level EC, Upgradeable, 20A, 230/400V WYE, 3 Phase, Vertical, (30) Locking IEC C13, (6) Locking IEC C19, Alternating Phase/Circuits, 10 ft / 3m power cord with L22-20P, Input... | |
| Monitored, Outlet Level EC, Upgradeable, 30A, 120/208V WYE, 3 Phase, Vertical, (18) Locking IEC C13, (6) Locking IEC C19, Alternating Phase/Circuits, breakered, 10 ft / 3m power cord with L21-30P,... | |
| Monitored, Outlet Level EC, Upgradeable, 30A, 208V, Vertical, (18) Locking IEC C13, (6) Locking IEC C19, breakered, 10 ft / 3m power cord with L6-30P, Input and Outlet power monitoring. | |
| Monitored, Outlet Level EC, Upgradeable, 30A, 230/400V WYE, 3 Phase, Vertical, (30) Locking IEC C13, (6) Locking IEC C19, Alternating Phase/Circuits, breakered, 10 ft / 3m power cord with 3P+N+E... | |
| Monitored, Unit Level EC, 30A, 120V, Vertical, (24) Nema 5-20R, breakered, 10 ft Power Cord with L5-30P, Input power monitoring with breaker level current monitoring. Daisy chain Ethernet connectivity. Local... | |
| Monitored, Unit Level EC, Upgradeable, 32A, 230V, Vertical, (36) IEC C13, (6) IEC C19, breakered, 3 m power cord with 2P+E (IP44), Input power monitoring with breaker level current monitoring. | |
| Monitored, Unit Level EC, Upgradeable, 60A, 208V, Vertical, (18) Locking IEC C13, (6) Locking IEC C19, breakered, 10 ft Power Cord with 2P +E (IP67), Input power monitoring with breaker... | |
| Monitored, Upgradeable Unit Level EC, 20A, 120/208V WYE, 3 Phase, Vertical, (33) Locking IEC C13, (6) Locking IEC C19, (2) NEMA 5-20R, 10 ft power cord with L21-20P, Input and... | |
| Monitored, Upgradeable Unit Level EC, 20A, 120V, Vertical, (24) Nema 5-20R, 10 ft Power Cord with 5-20P, Input power monitoring. Environmental monitoring via optional remote sensors. Daisy chain Ethernet connectivity. | |
| Monitored, Upgradeable Unit Level EC, 30A, 120V/208V WYE, 3 Phase, Vertical, (24) Locking IEC C13, (6) Locking IEC C19, Alternating Phase/Circuits, breakered, 10 ft Power Cord with L21-30P, Input and... | |
| Monitored, Upgradeable Unit Level EC, 30A, 208V, Vertical, (30) IEC C13, (6) IEC C19, breakered, 10 ft power cord with L6-30P, Input power monitoring with breaker level current monitoring. Environmental... | |
| Monitored, Upgradeable Unit Level EC, 30A, 208V, Vertical, (30) Locking IEC C13, (6) Locking IEC C19, breakered, 10 ft power cord with L6-30P, Input power monitoring with breaker level current... | |
| Monitored, Upgradeable Unit Level Plus Remote Sensing, 20A, 120/208V WYE, 3 Phase, Vertical, (36) Locking IEC C13, (6) Locking IEC C19, 10 ft power cord with L21-20P, Input and per... | |
| Monitored, Upgradeable Unit Level Plus Remote Sensing, 20A, 120V, Horizontal, (10) NEMA 5-20R, 10 ft power cord with 5-20P, Input power monitoring. Environmental monitoring via optional remote sensors. Daisy chain... | |
| Monitored, Upgradeable Unit Level plus Remote Sensing, 30A, 208V, Horizontal, (4) Locking IEC C13, (4) Locking IEC C19, breakered, 10 ft Power Cord with L6-30P, Input power monitoring with breaker... | |
| Monitored, Upgradeable Unit Level Plus Remote Sensing, 60A, 208V Delta, 3 Phase, Vertical, (12) Locking IEC C13, (12) Locking IEC C19, breakered, 10 ft Power Cord with 3P +E (IP44),... | |
| Monitored, Upgradeable Unit Level Plus Remote Sensing, 60A, 208V DELTA, 3 Phase, Vertical, (12) Locking IEC C13,(12) Locking IEC C19, breakered, 10 ft power cord with 3P+E (IP67), Input and... | |
| Monitored, Upgradeable Unit Level Pluse Remote Sensing, 35A, 208V Delta, 3 Phase, Vertical, (36) Locking IEC C13, (6) Locking IEC C19, Alternating Phase/Circuits, breakered, 10 ft Power Cord with 3P+E... | |
| Monitored, Upgradeable Unit Level, 20A, 120V/208V WYE, 3 Phase, Vertical, (33) Locking IEC C13, (6) Locking IEC C19, (2) Nema 5-20R, 10 ft Power Cord with L21-20P, Input and per... | |
| Monitored, Upgradeable Unit Level, 30A, 208V, Horizontal, (10) Locking IEC C13, 10 ft Power Cord with L6-30P, Input power monitoring with breaker level current monitoring. Daisy chain Ethernet connectivity. Local... | |
| PDU Basic Standard, Vertical, 230/400V 32A 3P+N+E (12)C13(12)C19 | |
| PDU, Basic Standard, 10A, 230V, 2.3kW, Horizontal, (6) BS1363, 3m power cord with C14 | |
| PDU, Basic Standard, 13A, 230V, 2.9kW, Horizontal, (12) IEC C13, 3m power cord with BS1363. | |
| PDU, Basic Standard, 13A, 230V, 2.9kW, Horizontal, (8) BS1363, 3m power cord with BS1363P | |
| PDU, Basic Standard, 13A, 230V, 2.9kW, Horizontal, Switched, (8) IEC C13, 3m power cord with BS1363P | |
| PDU, Basic Standard, 13A, 230V, 2.9kW, Vertical, (16) IEC C13, 3m power cord with BS1363. | |
| PDU, Basic Standard, 13A, 230V, 3.0kW, Horizontal, (8) IEC C13, 3m power cord with BS1363P | |
| PDU, Basic Standard, 13A, 230V, 3.0kW, Vertical, Switched, (12) BS1363, 3m power cord with BS1363P | |
| PDU, Basic Standard, 16A, 230V, 3.6kW, Horizontal, (12) IEC C13, 3m power cord with 2P+E (IP44) | |
| PDU, Basic Standard, 16A, 230V, 3.6kW, Horizontal, (8) BS1363,3m power cord with 2P+E (IP44) | |
| PDU, Basic Standard, 16A, 230V, 3.6kW, Horizontal, (8) IEC C13, (2) IEC C19, 3 m power cord 2P+E (IP44) | |
| PDU, Basic Standard, 16A, 230V, 3.6kW, Horizontal, Switched, (6) BS1363, 3m power cord with 1P+N+E (IP44) | |
| PDU, Basic Standard, 16A, 230V, 3.6kW, Vertical, (10) BS1363, 3m power cord with 2P+E (IP44) | |
| PDU, Basic Standard, 16A, 230V, 3.6kW, Vertical, (12) IEC C13, (4) IEC C19, 3m power cord with 2P+E (IP44) | |
| PDU, Basic Standard, 16A, 230V, 3.6kW, Vertical, (20) BS1363, 3m power cord with 2P+E (IP44) | |
| PDU, Basic Standard, 16A, 230V, 3.6kW, Vertical, (24) IEC C13, (6) IEC C19, 3m power cord with 2P+E (IP44) | |
| PDU, Basic Standard, 16A, 230V, 3.6kW, Vertical, Switched, (12) BS1363, 3m power cord with 1P+N+E (IP44) | |
| PDU, Basic Standard, 1U Horizontal, British Plug BS1363 - 190-240V / 13A, Local On/Off Switch, 6x British BS1363 sockets (13A), 3m Power Cord with BS1363, Black. | |
| PDU, Basic Standard, 32A, 230V, 7.3kW, Horizontal, (12) IEC C13, (4) IEC C19, 3m power cord with 2P+E (IP44) | |
| PDU, Basic Standard, 32A, 230V, 7.3kW, Horizontal, (4) BS1363, 3m power cord with 2P+E (IP44), Powder Coat. | |
| PDU, Basic Standard, 32A, 230V, 7.3kW, Horizontal, (4) Locking IEC C13, (4) Locking IEC C19, 3m power cord with 2P+E (IP44) | |
| PDU, Basic Standard, 32A, 230V, 7.3kW, Vertical, (12) IEC C13, (4) IEC C19, 3m power cord with 2P+E (IP44) | |
| PDU, Basic Standard, 32A, 230V, 7.3kW, Vertical, (15) BS1363, 3m power cord with 2P+E (IP44), Powder Coat. | |
| PDU, Basic Standard, 32A, 230V, 7.3kW, Vertical, (20) BS1363, 3m power cord with 2P+E (IP44) | |
| PDU, Basic Standard, 32A, 230V, 7.3kW, Vertical, (24) IEC C13, (6) IEC C19, 3 m power cord 2P+E (IP44) | |
| PDU, Basic Standard, 32A, 230V, 7.3kW, Vertical, (24) IEC C13, 3m power cord with 2P+E (IP44) | |
| PDU, Basic Standard, 32A, 230V, 7.3kW, Vertical, (24) Locking IEC C13, (6) Locking IEC C19, 3m power cord with 2P+E (IP44) | |
| PDU, Basic Upgradeable, 16A OR 20A, 120V OR 208V OR 230V, 1.9kW or 3.3kW or 3.6kW, Vertical, (36) Locking IEC C13, (6) Locking IEC C19, C20 | |
| PDU, Basic Upgradeable, 16A, 230/400V WYE, 11.0kW, Vertical, (24) Locking IEC C13, (6) Locking IEC C19, 3m power cord with 3P+N+E (IP44) | |
| PDU, Basic Upgradeable, 16A, 230V, 3.6kW, Vertical, (12) Locking IEC C13, (6) Locking IEC C19, 3m power cord with 1P+N+E (IP44) | |
| PDU, Basic Upgradeable, 32A, 230/400V WYE, 22.0kW, Horizontal, (12) Locking IEC C19, 3m power cord with 3P+N+E (IP44) | |
| PDU, Basic Upgradeable, 32A, 230/400V WYE, 22.0kW, Vertical, (36) Locking IEC C13, (6) Locking IEC C19, 3m power cord with 3P+N+E (IP44) | |
| PDU, Basic, Standard, 13A, 230V, Vertical, (10) BS1363, power switch, 3 m power cord with BS1363. | |
| PDU, Basic, Standard, 16A, 230V, Horizontal/Vertical, (10) IEC C13, C20. | |
| PDU, Basic, Standard, 16A, 230V, Vertical, (20) IEC C13, C20. | |
| PDU, Basic, Standard, 32A, 230V, Horizontal, (12) IEC C13, breakered, 3 m power cord with 2P+E (IP44). | |
| PDU, Metered Standard, 16A, 230V, 3.6kW, Horizontal, (12) IEC C13, (4) IEC C19, 3m power cord with 2P+E (IP44) | |
| PDU, Metered Standard, 16A, 230V, 3.6kW, Horizontal, (12) IEC C13, 3m power cord with 2P+E (IP44) | |
| PDU, Metered Standard, 32A, 230V, 7.3kW, Horizontal, (12) IEC C13, (4) IEC C19, 3m power cord with 2P+E (IP44) | |
| PDU, Metered Standard, 32A, 230V, 7.3kW, Horizontal, (20) IEC C13, 3m power cord with 2P+E (IP44) | |
| PDU, Metered Standard, 32A, 230V, 7.3kW, Horizontal, (6) BS1363, 3m power cord with 2P+E (IP44), Powder Coat. | |
| PDU, Metered Standard, 32A, 230V, 7.3kW, Vertical, (12) IEC C13, (4) IEC C19, 3m power cord with 2P+E (IP44) | |
| PDU, Metered Standard, 32A, 230V, 7.3kW, Vertical, (20) IEC C13, (4) IEC C19, 3m power cord with 2P+E (IP44) | |
| PDU, Metered Standard, 32A, 230V, 7.3kW, Vertical, (30) IEC C13 (6) IEC C19, 3 m power cord 2P+E (IP44) | |
| PDU, Metered Standard, Surge protected, 16A, 230V, 3.6kW, Vertical, (12) IEC C13, 3 m power cord 2P+E (IP44) | |
| PDU, Metered Upgradeable, 32A, 230V, 7.3kW, Vertical, (20) Locking IEC C13, (6) Locking IEC C19, 3m power cord with 1P+N+E (IP44) | |
| PDU, Metered Upgradeable, 32A, 230V, 7.3kW, Vertical, (30) IEC C13, (6) IEC C19, 3m power cord with 1P+N+E (IP44), Black Powder Coat | |
| PDU, Metered, Standard, 16A, 230V, Vertical, (24) IEC C13, (6) IEC C19, 3 m power cord with 2P+E (IP44), Power - Local (A, V, W, PF) Digital RMS Scrolling Power... | |
| PDU, Monitored Outlet Level EC, 32A, 230/400V WYE, 22.0kW, Vertical, (12) Locking IEC C13, (12) Locking IEC C19, 10ft / 3m power cord with 3P+N+E (IP44) | |
| PDU, Monitored Outlet Level EC, 32A, 230V, 7.3kW, Vertical, (18) Locking IEC C13, (6) Locking IEC C19, 10ft / 3m power cord with 1P+N+E (IP44) | |
| PDU, Monitored Outlet Level EC, 32A, 230V, 7.3kW, Vertical, (20) Locking IEC C13, (4) Locking IEC C19, 10ft / 3m power cord with 1P+N+E (IP44) | |
| PDU, Monitored Unit Level EC, 16A, 230V, 3.6kW, Horizontal, (10) Locking IEC C13, 3m power cord with 2P+E (IP44). | |
| PDU, Monitored Unit Level EC, 16A, 230V, 3.6kW, Vertical, (20) BS1363 Right, 3m power cord with 2P+E (IP44), Powder Coat. | |
| PDU, Monitored Unit Level EC, 32A, 230V, 7.3kW, Vertical, (20) Locking IEC C13, (6) Locking IEC C19, 3m power cord with 2P+E (IP44) | |
| PDU, Switched Outlet Level Monitoring EC, 16A, 230V, 3.6kW, Vertical, (10) Locking IEC C13, (2) Locking IEC C19, 10ft / 3m power cord with 2P+E (IP44) | |
| PDU, Switched Outlet Level Monitoring EC, 32A, 230V, 7.3kW, Vertical, (20) Locking IEC C13, (4) Locking IEC C19, 10ft / 3m power cord with 2P+E (IP44) | |
| PDU, Switched Unit Level Monitoring EC, 16A, 230/400V WYE, 11.0kW, Vertical, (36) Locking IEC C13, 10ft / 3m power cord with 3P+N+E (IP44) | |
| PDU, Switched Unit Level Monitoring EC, 16A, 230V, 3.6kW, Vertical, (10) Locking IEC C13, (2) Locking IEC C19, 10ft / 3m power cord with 2P+E (IP44) | |
| PDU, Switched Unit Level Monitoring EC, 16A, 230V, 3.6kW, Vertical, (18) Locking IEC C13, (6) Locking IEC C19, 10ft / 3m power cord with 1P+N+E (IP44) | |
| PDU, Switched Unit Level Monitoring EC, 16A, 230V, 3.6kW, Vertical, (21) Locking IEC C13, (3) Locking IEC C19, 10ft / 3m power cord with 2P+E (IP44) | |
| PDU, Switched Unit Level Monitoring EC, 32A, 230V, 7.3kW, Vertical, (20) Locking IEC C13, (4) Locking IEC C19, 10ft / 3m power cord with 2P+E (IP44) | |
| PDU, Switched Unit Level Monitoring EC, 32A, 230V, 7.3kW, Vertical, (30) Locking IEC C13, (6) Locking IEC C19, 10ft / 3m power cord with 1P+N+E (IP44), Powder Coat. | |
| Surge, 20A, 120V, Horizontal, (10) NEMA 5-20R, breakered, 10 ft Power Cord with 5-20P, Current - Local Digital RMS Scrolling Power Meter +/- 2% Accuracy with Full Scale 60Hz sine... | |
| Surge, 20A, 120V, Horizontal, (10) NEMA 5-20R, power switch, breakered, 10 ft Power Cord with 5-20P, Power - Local (A,V,W,PF) Digital RMS Scrolling Power Meter +/- 2% Accuracy with Full... | |
| Switched, Outlet Level Monitoring EC, Upgradeable, 30A, 208V, Vertical, (18) Locking IEC C13, (6) Locking IEC C19, breakered, 10 ft / 3m power cord with L6-30P, Input and Outlet power... | |
| Switched, Outlet Level Monitoring EC, Upgradeable, 30A, 230/400V WYE, 3 Phase, Vertical, (24) Locking IEC C13, (12) Locking IEC C19, Alternating Phase/Circuits, breakered, 10 ft / 3m power cord with... | |
| Switched, Outlet Level Monitoring EC, Upgradeable, 60A, 208V DELTA, 3 Phase, Vertical, (12) Locking IEC C13, (12) Locking IEC C19, Alternating Phase/Circuits, breakered, 10 ft / 3m power cord with... | |
| Switched, Outlet Level Monitoring, + Environmental Monitoring -- 20A, 120/208V, Horizontal, (8) Locking IEC C13, C20, Inlet, per Circuit/Breaker and per Outlet power monitoring with Outlet switching. Environmental monitoring via... | |
| Switched, Outlet Level Monitoring, + Environmental Monitoring -- 20A, 120V, Horizontal, (8) NEMA 5-20R, 10 ft power cord with 5-20P, Input, per Circuit/Breaker and per Outlet power monitoring with Outlet... | |
| Switched, Unit Level Monitoring EC, Upgradeable, 30A, 120/208V WYE, 3 Phase, Vertical, (18) Locking IEC C13, (6) Locking IEC C19, Alternating Phase/Circuits, breakered, 10 ft / 3m power cord with... | |
| Switched, Unit Level Monitoring EC, Upgradeable, 30A, 120V, Vertical, (24) NEMA 5-20R, breakered, 10 ft Power Cord with L5-30P, Input and Outlet power monitoring with Outlet Switching. Circuit/Breaker current monitoring. | |
| Switched, Unit Level Monitoring EC, Upgradeable, 30A, 230/400V WYE, 3 Phase, Vertical, (24) Locking IEC C13, (12) Locking IEC C19, Alternating Phase/Circuits, breakered, 10 ft / 3m power cord with... | |
| Switched, Unit Level Monitoring EC, Upgradeable, 60A, 208V DELTA, 3 Phase, Vertical, (24) Locking IEC C13, (12) Locking IEC C19, Alternating Phase/Circuits, breakered, 10 ft / 3m power cord with... | |
| Switched, Upgradeable Outlet Level Monitoring EC, 30A, 120/208V WYE, 3 Phase, Vertical, (18) Locking IEC C13, (6) Locking IEC C19, Alternating Phase/Circuits, breakered, 10 ft /3m power cord with L21-30P,... | |
| Upgradeable, 60A, 208V DELTA, 3 Phase, Vertical, (12) Locking IEC C13,(12) Locking IEC C19, breakered, 10 ft power cord with 3P+E (IP67), No Monitoring (Upgradeable with IMD module) | |
| Upgradeable, Power Monitoring Plus Remote Sensing, 30A, 208V, Vertical, (36) IEC C13,(6) IEC C19, breakered, 10 ft power cord with L6-30P, Input power monitoring with breaker level current monitoring. Environmental... | |
| Upgradeable, Power Unit Level Monitoring, 30A, 230V/400V WYE, 3 Phase, Vertical, (24) Locking IEC C13, (6) Locking IEC C19, breakered, 10 ft Power Cord with L22-30P, Input and per Phase... | |
| Upgradeable, Power Unit Level Monitoring, 35A, 208V Delta, 3 Phase, Vertical, (24) Locking IEC C13, (6) Locking IEC C19, breakered, 10 ft Power Cord with 3P+E CA, Input and per... |