Belden Inc. Datasheets for Coaxial Cables and Triaxial Cables
Coaxial cables have an inner conductor insulated by a dielectric material and then surrounded by an outer conductor that is shielded with braid or foil. Triaxial cables add an extra layer of insulation and a second conductive sheath. They are commonly known as coax and triax, and are chosen because of their protection against external electromagnetic interference.
Coaxial Cables and Triaxial Cables: Learn more
| Product Name | Notes |
|---|---|
| 10X COAX MINI RG59 dBII HEAD END | |
| 15 AWG stranded (19x27) .064" bare copper conductor, foam HDPE insulation, bare copper braid shields (90% and 80% coverage), PVC jacket (polyethylene insulation between braids). | |
| 15 AWG stranded (19x27) .064" bare copper conductor, foam HDPE insulation, paper tape separator, bare copper braid shields (90% and 80% coverage), CSPE - Chlorosulphonated Polyethylene jacket. | |
| 18 AWG solid .038" bare copper conductor, foam polyethylene insulation, double bare copper braid shields (95% coverage), PVC jacket. | |
| 18 awg stranded (7x26) .048" tinned copper conductor, polyethylene insulation, bare copper braid shield (95% coverage), non-contaminating PVC jacket. | |
| 20 AWG solid .031" bare copper conductor, polyethylene insulation, tinned copper/bare copper braid shield (98% coverage), polyethylene jacket. | |
| 20 AWG solid .032" bare copper-covered steel conductor, foam polyethylene insulation, bare copper braid shield (80% coverage), PVC jacket. | |
| 20 AWG solid .032" bare copper-covered steel conductor, foam polyethylene insulation, bare copper braid shield (95% coverage), PVC jacket. | |
| 20 AWG stranded (26x34) high-conductivity TC conductor, EPDM rubber insulation, conductive textile (100%) plus TC spiral shields (75% coverage), paper tape, CPE jacket. | |
| 20 AWG stranded (27x34) high-conductivity TC conductor, EPDM rubber insulation, conductive textile (100%) plus TC spiral shields (95% coverage), paper tape, CPE jacket. | |
| 22 AWG solid bare copper-covered steel conductor, polyehtylene insulation, bare copper braid shield (85% coverage), PVC jacket. | |
| 22 AWG stranded (7x30) .030" bare copper conductor, foam polyethylene insulation, bare copper braid shield (95% coverage), PVC jacket. | |
| 22 AWG, Bare Copper Covered Steel, Polyethylene Insulation, 34 AWG Copper Braiding, FRNC Sheath, Steel Wire Armor, FRNC Jacket | |
| 23 AWG solid .022" bare copper conductor, polyethylene insulation, Duofoil® + tinned copper braid shield (95% coverage), polyethylene jacket. | |
| 25 AWG stranded (7x33) composite copper conductor, PVC insulation, (3) strands TC, (4) strands TCCS, TC spiral shield (90% coverage), PVC jacket. | |
| 50 Ohm Wireless Transmission Coax, RG-8, 10 AWG (7x18) Bare Copper Conductor , PE Insulation, Foil + 90% Tinned Copper Braid Shield, PVC Jacket, Flexible | |
| 50 Ohm Wireless Transmission Coax, RG-8, 10 AWG Solid Bare Copper Conductor , PE Insulation, Duobond® Foil + 95% Tinned Copper Braid Shield, PVC Jacket, CMG | |
| 50 Ohm Wireless Transmission Coax, RG-8, 10 AWG Solid Bare Copper Conductor , PE Insulation, Foil + 90% Tinned Copper Braid Shield, PVC Jacket | |
| 50 Ohm Wireless Transmission Coax, RG-8X, 16 AWG (19x29) Bare Copper Conductor , PE Insulation, 95% Bare Copper Braid Shield, PVC Jacket, CM | |
| 5X COAX [0.58/2.6] MINI RG59U/ QUAD SHIELD PVC HEAD END | |
| 5X COAX MINI RG59 dBII HEAD END | |
| 75 Ohm Analog Video Coax, RG-11, 14 AWG Solid Bare Copper Conductor , PE Insulation, Foil + 60% Tinned Copper Braid Shield, PVC Jacket | |
| 75 Ohm Analog Video Coax, RG-59, 22 AWG (7x30) Bare Copper Conductor , PE Insulation, 95% Bare Copper Braid Shield, PVC Jacket, CM | |
| 75Ohm RG-6 18 AWG solid .040" bare copper conductor, gas-injected foam HDPE insulation, Duofoil® + tinned copper braid shield (60% coverage), PVC jacket. | |
| 93 Ohm Coax MIL-DTL-17 Non-QPL, M17/30-RG062, 22 AWG solid .025" bare copper-covered steel conductor, semi-solid polyethylene insulation, bare copper braid shield (95% coverage), non-contaminating PVC jacket | |
| Analog Video, Series 59, 20 AWG solid .032" bare copper-covered steel conductor, gas-injected foam polyethylene insulation, Duofoil® or Duobond®; aluminum braid shield (40% coverage), CM PVC jacket. | |
| Audio Coax, Low Noise, 22 AWG (7x30) Tinned Copper Conductor, Inner PE Conductive Layer, PE Insulation, Duobond® II + 95% Tinned Copper Braid Shield, PVC Jacket | |
| Audio Coax, Low Noise, RG-59, 22 AWG Solid Bare Copper Covered Steel Conductor, PE Insulation, PVC Conductive Layer, 95% Bare Copper Braid Shield, PVC Jacket | |
| Broadband Coax, Series 6, 18 AWG Solid Bare Copper Covered Steel Conductor, PE Insulation, Foil + 60% Aluminum Braid Shield, PVC Jacket, CMR | |
| CATV, Series 11, 14 AWG solid .064" bare copper-covered steel conductor, gas-injected foam polyethylene insulation, Duobond Plus®; aluminum braid shield (75% coverage), polyethylene jacket. | |
| CATV, Series 6, 18 AWG solid .040" bare copper-covered steel conductor, gas-injected foam polyethylene insulation, Duobond® III, aluminum braid shield (60% coverage), CM PVC jacket. | |
| Coax 93Ω RG-62A/U Type, 22 AWG solid bare copper-covered steel, semi-solid polyethylene insulation, bare copper braid shield (95% coverage), high-density polyethylene jacket, Burial | |
| Coax 93Ω RG-62A/U Type, 22 AWG solid bare copper-covered steel, semi-solid polyethylene insulation, bare copper braid shield (95% coverage), PVC jacket, CM | |
| Composite, RG-59 22 AWG BC Coax, stranded (7x30), BC braid 95% coverage, 1 PR 22 AWG TC, stranded (7x30), w/drain wire, PVC jacket. | |
| Composite, RG-59 22 AWG BC Coax, stranded (7x30), BC braid 95% coverage, 3 PR 22 AWG TC, stranded (7x30), w/drain wire, PVC jacket. | |
| DAS Coax, 1/2 Inch Low Loss Foam Dielectric, Corrugated Copper Outer Conductor, UV Resistant PE Jacket | |
| DAS Coax, 1/2 Inch Low Loss Plenum Air, Corrugated Copper Outer Conductor, PVC Jacket, CMP | |
| DAS RG-6 type, 18 AWG solid .040" bare copper conductor, foamed FEP insulation, Duofoil® + tinned copper braid shield (95% coverage), CMP rated, low smoke PVC jacket. | |
| Gepco a Belden Brand, SDI Coax, RG-6, 18 AWG solid bare copper conductor, gas-injected foam PE dielectric, aluminum foil shield plus 95% TC braid, CMR rated PVC jacket. | |
| Mil-Spec Coax, 125 Ohm, RG-63, 22 AWG Solid Bare Copper Covered Steel Conductor, PE Insulation, 95% Bare Copper Braid Shield, PVC Jacket (Non-Contaminating), CMH, Commercial, Non-QPL | |
| Mil-Spec Coax, 50 Ohm, RG-223, 19 AWG Solid Silvered Copper Conductor, PE Insulation, Double 95% Silvered Copper Braid Shield, PVC Jacket (Non-Contaminating), CMX, Commercial, non-QPL | |
| RG-122/U, 22 AWG stranded (27x36) .030" tinned copper conductor, polyethylene insulation, tinned copper braid shield (95% coverage), non-contaminating PVC jacket, commercial non-QPL product. | |
| RG-58/U type, 20 AWG solid .033" bare copper conductor, polyethylene insulation, Duobond® II + tinned copper braid shield (55% coverage), PVC jacket. | |
| RG-58/U, 20 AWG stranded (19x33) .035" tinned copper conductor, polyethylene insulation, tinned copper braid shield (95% coverage), non-contaminating PVC jacket. | |
| RG-6, 18 AWG solid .040" bare copper conductor, gas-injected foam HDPE insulation, Duofoil® shield, tinned copper braid shield (60% coverage), LSZH jacket. | |
| RG-8/U type, 13 AWG stranded (7x21) .085" bare copper conductor, polyethylene insulation, bare copper braid shield (95% coverage), non-contaminating PVC jacket. | |
| Series 6, 18 AWG solid .040" bare copper-covered steel conductor, gas-injected foam polyethylene insulation, Duobond® II, aluminum braid shield (60% coverage), PVC jacket. | |
| Triax 50Ω RG-8/U Type, 11 AWG (7x19) bare copper conductor, foam polyethylene insulation, bare copper braid shield (95%), PE Insulation, Bare Copper Braid (80%), polyethylene jacket |
| << Prev |