Belden Inc. Coaxial Cables (RF) 7806A 0101000

Description
Coaxial Cable 19 AWG RG-58 1000.0' (304.80m) 50 Ohms
Request a Quote Datasheet
Description
Coaxial Cable 19 AWG RG-58 1000.0' (304.80m) 50 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - BEL1286-1000-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL1286-1000-ND
Coaxial Cables (RF) BEL1286-1000-ND
Coaxial Cable 19 AWG RG-58 1000.0' (304.80m) 50 Ohms

Coaxial Cable 19 AWG RG-58 1000.0' (304.80m) 50 Ohms

Buy Now Datasheet
Cable, Coaxial, Rg58, 19Awg, 50 Ohm, 1000Ft, Black; Coaxial Cable Type Belden - 87K1502 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Coaxial, Rg58, 19Awg, 50 Ohm, 1000Ft, Black; Coaxial Cable Type Belden
87K1502
Cable, Coaxial, Rg58, 19Awg, 50 Ohm, 1000Ft, Black; Coaxial Cable Type Belden 87K1502
CABLE, COAXIAL, RG58, 19AWG, 50 OHM, 1000FT, BLACK; Coaxial Cable Type:RG58; Wire Gauge:19AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Jacket Material:PE RoHS Compliant: Yes

CABLE, COAXIAL, RG58, 19AWG, 50 OHM, 1000FT, BLACK; Coaxial Cable Type:RG58; Wire Gauge:19AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Jacket Material:PE RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Coaxial Cables and Triaxial Cables Cable Assemblies
Product Number BEL1286-1000-ND 87K1502
Product Name Coaxial Cables (RF) Cable, Coaxial, Rg58, 19Awg, 50 Ohm, 1000Ft, Black; Coaxial Cable Type Belden
Product Category Cable
Cable Jacket Polyethylene
Cable Conductor Copper
Cable Shielding Foil Braid
North American 19 AWG
Unlock Full Specs
to access all available technical data

Similar Products

DVI-D Single Link (18+5) Male to DVI-D Single Link (18+5) Male, Black color, 28/28/28AWG, 6FT Length - 1321015-06 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type DVI Cable
Cable Length 6 ft (18.29 dm)
View Details
3 suppliers
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details