The Belden 8218 is an analog video cable featuring a 27 AWG stranded conductor made of bare copper-covered steel, with a nominal diameter of 0.017 inches. It is insulated with polyethylene and has a tinned copper braid shield providing 95% coverage, which enhances its signal integrity. The outer jacket is made of PVC, with a nominal diameter of 0.15 inches. This cable has a nominal characteristic impedance of 75 Ohms and a capacitance of 20.5 pF/ft. It exhibits a maximum insertion loss of 20 dB/100ft at 1000 MHz. The cable is rated for a non-UL voltage of 1700 V RMS and operates within a temperature range of -40°C to +60°C. It complies with UL AWM Style 1354 and is suitable for indoor applications, but not for riser or plenum spaces. The cable weighs 14 lbs per 1000 feet and has a maximum pull tension of 32 lbs, with a minimum bend radius of 1.5 inches. It is designed for use in environments that adhere to various EU directives regarding environmental safety.
27 AWG stranded (7x35) .017" bare copper-covered steel conductor, polyethylene insulation, tinned copper braid shield (95% coverage), PVC jacket.
| Belden Inc. | |
|---|---|
| Product Category | Video Cables |
| Product Number | 8218 |
| Product Name | Analog Video, #27 Str BCCS, 95% TC Braid, PVC Jacket |
| Cable Type | Coaxial; Triaxial |