Belden Inc. CATV Video, RG6, 18 AWG BCCS, Foil + Braid 9066

Description
Series 6, 18 AWG solid bare copper-covered steel conductor, gas-injected foam polyethylene insulation, Duobond® II, aluminum braid shield (60% coverage), polyethylene jacket.
Datasheet
Description
Series 6, 18 AWG solid bare copper-covered steel conductor, gas-injected foam polyethylene insulation, Duobond® II, aluminum braid shield (60% coverage), polyethylene jacket.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CATV Video, RG6, 18 AWG BCCS, Foil + Braid - 9066 - Belden Inc.
St. Louis, MO, United States
CATV Video, RG6, 18 AWG BCCS, Foil + Braid
9066
CATV Video, RG6, 18 AWG BCCS, Foil + Braid 9066
Series 6, 18 AWG solid bare copper-covered steel conductor, gas-injected foam polyethylene insulation, Duobond® II, aluminum braid shield (60% coverage), polyethylene jacket.

Series 6, 18 AWG solid bare copper-covered steel conductor, gas-injected foam polyethylene insulation, Duobond® II, aluminum braid shield (60% coverage), polyethylene jacket.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Video Cables
Product Number 9066
Product Name CATV Video, RG6, 18 AWG BCCS, Foil + Braid
Cable Type CCTV / CATV; Coaxial; Triaxial
Unlock Full Specs
to access all available technical data

Similar Products

V73263 - 75 Ohm Coaxial Cable - V73263 - PIC Wire & Cable
Specs
Product Category Cable
Cable Type Coaxial
View Details
Flex Cable -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Category Cable
View Details
Video Converters - 1778768 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Category Cable Assembly
Technology DisplayPort; HDMI
Cable Length 3.28 ft (10 dm)
View Details
Mini Displayport To HDMI Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Product Category Cable Assembly
Technology DisplayPort; HDMI; Mini Display port
View Details