Belden Inc. Coaxial Cables (RF) 7806R 0101000

Description
Cable
Request a Quote Datasheet
Description
Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - BEL29018-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL29018-ND
Coaxial Cables (RF) BEL29018-ND
Cable

Cable

Buy Now Datasheet
Coaxial Cable, Rg-58, 1000Ft, Black; Coaxial Cable Type Belden - 87K6234 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-58, 1000Ft, Black; Coaxial Cable Type Belden
87K6234
Coaxial Cable, Rg-58, 1000Ft, Black; Coaxial Cable Type Belden 87K6234
COAXIAL CABLE, RG-58, 1000FT, BLACK; Coaxial Cable Type:RG58; Wire Gauge:19AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

COAXIAL CABLE, RG-58, 1000FT, BLACK; Coaxial Cable Type:RG58; Wire Gauge:19AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Coaxial Cables and Triaxial Cables Cable Assemblies
Product Number BEL29018-ND 87K6234
Product Name Coaxial Cables (RF) Coaxial Cable, Rg-58, 1000Ft, Black; Coaxial Cable Type Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Conductor Copper
Cable Shielding Foil Braid
North American 19 AWG
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details