The 735A2 is a coaxial cable designed for DS-3 and DS-4 applications, featuring a 26 AWG solid silver-plated copper conductor with foam HDPE insulation. It includes a Beldfoil® tinned copper braid shield providing 95% coverage and is encased in a PVC jacket. The cable is configured as a Siamese bonded pair, allowing for parallel use. Electrical specifications include a nominal characteristic impedance of 75 Ohm, a maximum insertion loss of 0.6 dB/100ft at 1 MHz, and a capacitance of 17.7 pF/ft. The cable operates within a temperature range of -40°C to +75°C and has a UL voltage rating of 300 V RMS. It is compliant with CMR and CMG standards, making it suitable for indoor riser applications. The 735A2 has a bulk weight of 23 lbs/1000ft and a minimum bend radius of 2.5 inches. It is also compliant with various environmental directives, including RoHS and WEEE, indicating its suitability for environmentally conscious projects.
26 AWG solid .016" silver-plated copper conductor(s), foam HDPE insulation, Beldfoil®; tinned copper braid shield (95% coverage), PVC jacket. (2) of these coax Siamese bonded in parallel.
| Belden Inc. | |
|---|---|
| Product Category | Multiconductor Cables |
| Product Number | 735A2 |
| Product Name | DS-3 and DS-4, 735* Series, #26-2 SPC Coax, CMR/CMG |
| Cable Jacket | Polyvinyl Chloride; PVC |
| Cable Insulation | Polyethylene; PE - Polyethylene (Foam) |
| Cable Conductor | Copper Clad Steel; Copper; Silvered Copper Covered Steel - Solid |
| Cable Shielding | Multiple or Specialty |
| Standards / Certifications | RoHS; CSA Mark; UL Recognized Component Mark (US and Canadian); China RoHS II (GB/T 26572-2011) |