Belden Inc. Mil-Spec Coax, 50 Ohm, RG-58, 20 AWG Str TC, 95% TC Braid, PVC Jkt, Commercial Non-QPL 8262

Description
Mil-Spec Coax, 50 Ohm, RG-58, 20 AWG (19x33) Tinned Copper Conductor, PE Insulation, 95% Tinned Copper Braid Shield, PVC Jacket (Non-Contaminating), Commercial, non-QPL
Description
Mil-Spec Coax, 50 Ohm, RG-58, 20 AWG (19x33) Tinned Copper Conductor, PE Insulation, 95% Tinned Copper Braid Shield, PVC Jacket (Non-Contaminating), Commercial, non-QPL
Datasheet
Datasheet Summary
Powered by GS/AI

The Belden Inc. Mil-Spec Coax 8262 is a 50 Ohm RG-58 cable featuring a 20 AWG tinned copper conductor with a stranding of 19x33. It is insulated with polyethylene (PE) and has a 95% tinned copper braid shield, providing effective protection against interference. The outer jacket is made of non-contaminating PVC, with a nominal diameter of 0.195 inches (4.95 mm). This coaxial cable is suitable for various applications, including point-to-point and point-to-multipoint wireless antenna communication, wireless microphones, two-way radios, amateur radio, low power FM, GPS, and RFID systems. The cable operates effectively across a wide frequency range, with nominal attenuation values of 0.4 dB/100ft at 1 MHz and 21.5 dB/100ft at 1000 MHz. It has a voltage rating of 1400 V and can operate in temperatures ranging from -40°C to +85°C. The cable is compliant with several environmental and regulatory standards, including RoHS and CE marking, making it suitable for both indoor and outdoor use. The product is available in various lengths, including 500 ft and 1000 ft options.

Datasheet Summary
Powered by GS/AI

The Belden Inc. Mil-Spec Coax 8262 is a 50 Ohm RG-58 cable featuring a 20 AWG tinned copper conductor with a stranding of 19x33. It is insulated with polyethylene (PE) and has a 95% tinned copper braid shield, providing effective protection against interference. The outer jacket is made of non-contaminating PVC, with a nominal diameter of 0.195 inches (4.95 mm). This coaxial cable is suitable for various applications, including point-to-point and point-to-multipoint wireless antenna communication, wireless microphones, two-way radios, amateur radio, low power FM, GPS, and RFID systems. The cable operates effectively across a wide frequency range, with nominal attenuation values of 0.4 dB/100ft at 1 MHz and 21.5 dB/100ft at 1000 MHz. It has a voltage rating of 1400 V and can operate in temperatures ranging from -40°C to +85°C. The cable is compliant with several environmental and regulatory standards, including RoHS and CE marking, making it suitable for both indoor and outdoor use. The product is available in various lengths, including 500 ft and 1000 ft options.

Suppliers

Company
Product
Description
Supplier Links
Mil-Spec Coax, 50 Ohm, RG-58, 20 AWG Str TC, 95% TC Braid, PVC Jkt, Commercial Non-QPL - 8262 - Belden Inc.
St. Louis, MO, United States
Mil-Spec Coax, 50 Ohm, RG-58, 20 AWG Str TC, 95% TC Braid, PVC Jkt, Commercial Non-QPL
8262
Mil-Spec Coax, 50 Ohm, RG-58, 20 AWG Str TC, 95% TC Braid, PVC Jkt, Commercial Non-QPL 8262
Mil-Spec Coax, 50 Ohm, RG-58, 20 AWG (19x33) Tinned Copper Conductor, PE Insulation, 95% Tinned Copper Braid Shield, PVC Jacket (Non-Contaminating), Commercial, non-QPL

Mil-Spec Coax, 50 Ohm, RG-58, 20 AWG (19x33) Tinned Copper Conductor, PE Insulation, 95% Tinned Copper Braid Shield, PVC Jacket (Non-Contaminating), Commercial, non-QPL

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Coaxial Cables and Triaxial Cables
Product Number 8262
Product Name Mil-Spec Coax, 50 Ohm, RG-58, 20 AWG Str TC, 95% TC Braid, PVC Jkt, Commercial Non-QPL
Cable Type Triaxial
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Tinned Copper - Stranded
Cable Shielding Braid; Braid(s)
Unlock Full Specs
to access all available technical data

Similar Products

Low - Loss Cable - Model SAC-18G - A.H. Systems Inc.
Specs
Product Category Cable Assembly
Cable Length 9.84 ft (30 dm)
Nominal Impedance 50 ohms
View Details
L8620TX - 50 Ohm Triaxial Cable - L8620TX - PIC Wire & Cable
Specs
Product Category Cable
Cable Type Triaxial
Cable Jacket Extruded FEP, White
View Details
Hand-Flex Interconnect, 0.047
Specs
Product Category Cable Assembly
Cable Length 0.5000 ft (1.52 dm)
Rated Temperature -45 to 85 C (-49 to 185 F)
View Details
2 suppliers