Belden Inc. 75 Ohm Analog Video Coax, RG-59, 23 AWG Solid BCCS, 95% BC Braid, PVC Jkt, CM 8241

Description
75 Ohm Analog Video Coax, RG-59, 23 AWG Solid Bare Copper Covered Steel Conductor , PE Insulation, 95% Bare Copper Braid Shield, PVC Jacket, CM
Datasheet
Description
75 Ohm Analog Video Coax, RG-59, 23 AWG Solid Bare Copper Covered Steel Conductor , PE Insulation, 95% Bare Copper Braid Shield, PVC Jacket, CM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
75 Ohm Analog Video Coax, RG-59, 23 AWG Solid BCCS, 95% BC Braid, PVC Jkt, CM - 8241 - Belden Inc.
St. Louis, MO, United States
75 Ohm Analog Video Coax, RG-59, 23 AWG Solid BCCS, 95% BC Braid, PVC Jkt, CM
8241
75 Ohm Analog Video Coax, RG-59, 23 AWG Solid BCCS, 95% BC Braid, PVC Jkt, CM 8241
75 Ohm Analog Video Coax, RG-59, 23 AWG Solid Bare Copper Covered Steel Conductor , PE Insulation, 95% Bare Copper Braid Shield, PVC Jacket, CM

75 Ohm Analog Video Coax, RG-59, 23 AWG Solid Bare Copper Covered Steel Conductor , PE Insulation, 95% Bare Copper Braid Shield, PVC Jacket, CM

Supplier's Site Datasheet
Cable, Coax, Rg59U, 75 Ohm, Black, Per M; Coaxial Cable Type Belden - 62M3108 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Coax, Rg59U, 75 Ohm, Black, Per M; Coaxial Cable Type Belden
62M3108
Cable, Coax, Rg59U, 75 Ohm, Black, Per M; Coaxial Cable Type Belden 62M3108
CABLE, COAX, RG59U, 75 OHM, BLACK, PER M; Coaxial Cable Type:RG59; Wire Gauge:23AWG; Conductor Area CSA:0.27mm²; Impedance:75ohm; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

CABLE, COAX, RG59U, 75 OHM, BLACK, PER M; Coaxial Cable Type:RG59; Wire Gauge:23AWG; Conductor Area CSA:0.27mm²; Impedance:75ohm; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Belden Inc. Newark, An Avnet Company
Product Category Video Cables Cable Assemblies
Product Number 8241 62M3108
Product Name 75 Ohm Analog Video Coax, RG-59, 23 AWG Solid BCCS, 95% BC Braid, PVC Jkt, CM Cable, Coax, Rg59U, 75 Ohm, Black, Per M; Coaxial Cable Type Belden
Cable Type Coaxial; Triaxial Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

HDMI Cables - 1828582 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Cable Length 16.4 ft (50 dm)
Connector Type Hdmi
View Details
ZK2000-2124-0xxx | Sensor cable, PUR, 3 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers