Belden Inc. Coaxial Cables (RF) 7806A 010500

Description
Coaxial Cable 19 AWG RG-58 500.0' (152.40m) 50 Ohms
Request a Quote Datasheet
Description
Coaxial Cable 19 AWG RG-58 500.0' (152.40m) 50 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - BEL1287-500-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL1287-500-ND
Coaxial Cables (RF) BEL1287-500-ND
Coaxial Cable 19 AWG RG-58 500.0' (152.40m) 50 Ohms

Coaxial Cable 19 AWG RG-58 500.0' (152.40m) 50 Ohms

Buy Now Datasheet
Coaxial Cables (RF) - BEL1287-100-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL1287-100-ND
Coaxial Cables (RF) BEL1287-100-ND
Coaxial Cable 19 AWG RG-58 100.0' (30.48m) 50 Ohms

Coaxial Cable 19 AWG RG-58 100.0' (30.48m) 50 Ohms

Buy Now Datasheet
Coaxial Cables (RF) - BEL1287-50-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL1287-50-ND
Coaxial Cables (RF) BEL1287-50-ND
Coaxial Cable 19 AWG RG-58 50.0' (15.24m) 50 Ohms

Coaxial Cable 19 AWG RG-58 50.0' (15.24m) 50 Ohms

Buy Now Datasheet
Coaxial Cables (RF) - 135-7806A010500-DS-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
135-7806A010500-DS-ND
Coaxial Cables (RF) 135-7806A010500-DS-ND
CABLE COAXIAL RG-58 19AWG FOOT

CABLE COAXIAL RG-58 19AWG FOOT

Buy Now Datasheet
Laguna Hills, CA, United States
Coaxial Cables (RF) - 7806A 010500
766170-7806A 010500
Coaxial Cables (RF) - 7806A 010500 766170-7806A 010500
Manufacturer: Belden Inc. Win Source Part Number: 766170-7806A 010500 Operating Temperature Range: -40°C ~ 80°C Wire Gauge: 19 AWG Length: 500' (152.40m) Cable Type: Coaxial Impedance: 50 Ohm Shield Material: Aluminum; Copper, Tinned Cable Group: RG-58 Dielectric Material: Foam High Density Polyethylene (FHDPE) Conductor Strand: Solid Conductor Material: Copper, Bare Jacket (Insulation) Material: Polyethylene (PE) Jacket (Insulation) Diameter: 0.195" (4.95mm) Shield Type: Foil, Braid Jacket Color: Black Shield Coverage: 100%, 90% Categories: Cables, Wires Dielectric Diameter: 0.110" (2.79mm) VoP, Velocity of Propagation: 77 Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Belden Inc.
Win Source Part Number: 766170-7806A 010500
Operating Temperature Range: -40°C ~ 80°C
Wire Gauge: 19 AWG
Length: 500' (152.40m)
Cable Type: Coaxial
Impedance: 50 Ohm
Shield Material: Aluminum; Copper, Tinned
Cable Group: RG-58
Dielectric Material: Foam High Density Polyethylene (FHDPE)
Conductor Strand: Solid
Conductor Material: Copper, Bare
Jacket (Insulation) Material: Polyethylene (PE)
Jacket (Insulation) Diameter: 0.195" (4.95mm)
Shield Type: Foil, Braid
Jacket Color: Black
Shield Coverage: 100%, 90%
Categories: Cables, Wires
Dielectric Diameter: 0.110" (2.79mm)
VoP, Velocity of Propagation: 77
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Coax Cable, 19Awg, 50 Ohm, 152.4M; Coaxial Cable Type Belden - 50AC8138 - Newark, An Avnet Company
Chicago, IL, United States
Coax Cable, 19Awg, 50 Ohm, 152.4M; Coaxial Cable Type Belden
50AC8138
Coax Cable, 19Awg, 50 Ohm, 152.4M; Coaxial Cable Type Belden 50AC8138
COAX CABLE, 19AWG, 50 OHM, 152.4M; Coaxial Cable Type:RG58; Wire Gauge:19AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Colour:Black; Jacket Material:PE; Conductor RoHS Compliant: Yes

COAX CABLE, 19AWG, 50 OHM, 152.4M; Coaxial Cable Type:RG58; Wire Gauge:19AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Colour:Black; Jacket Material:PE; Conductor RoHS Compliant: Yes

Supplier's Site
Cable, Coaxial, Rg58, 19Awg, 50 Ohm, 500Ft, Black; Coaxial Cable Type Belden - 95B5117 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Coaxial, Rg58, 19Awg, 50 Ohm, 500Ft, Black; Coaxial Cable Type Belden
95B5117
Cable, Coaxial, Rg58, 19Awg, 50 Ohm, 500Ft, Black; Coaxial Cable Type Belden 95B5117
CABLE, COAXIAL, RG58, 19AWG, 50 OHM, 500FT, BLACK; Coaxial Cable Type:RG58; Wire Gauge:19AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Jacket Material:PE RoHS Compliant: Yes

CABLE, COAXIAL, RG58, 19AWG, 50 OHM, 500FT, BLACK; Coaxial Cable Type:RG58; Wire Gauge:19AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Jacket Material:PE RoHS Compliant: Yes

Supplier's Site Datasheet
BLACK RG58 (RF195) TYPE-19AWG-SOLID .037 IN.BARE COPPER-DUOFOIL+90% TIN COPPR BR - 70004520 - Allied Electronics, Inc.
Fort Worth, TX, USA
BLACK RG58 (RF195) TYPE-19AWG-SOLID .037 IN.BARE COPPER-DUOFOIL+90% TIN COPPR BR
70004520
BLACK RG58 (RF195) TYPE-19AWG-SOLID .037 IN.BARE COPPER-DUOFOIL+90% TIN COPPR BR 70004520
Bare Copper Conductor Material, Non-Paired Cable 19 AWG wire size

Bare Copper Conductor Material, Non-Paired Cable

  • 19 AWG wire size
Supplier's Site

Technical Specifications

  DigiKey DigiKey DigiKey DigiKey Win Source Electronics Newark, An Avnet Company Allied Electronics, Inc.
Product Category Coaxial Cables and Triaxial Cables Coaxial Cables and Triaxial Cables Coaxial Cables and Triaxial Cables Coaxial Cables and Triaxial Cables Cable Assemblies Cable Assemblies Coaxial Cables and Triaxial Cables
Product Number BEL1287-500-ND BEL1287-100-ND BEL1287-50-ND 135-7806A010500-DS-ND 766170-7806A 010500 50AC8138 70004520
Product Name Coaxial Cables (RF) Coaxial Cables (RF) Coaxial Cables (RF) Coaxial Cables (RF) Coaxial Cables (RF) - 7806A 010500 Coax Cable, 19Awg, 50 Ohm, 152.4M; Coaxial Cable Type Belden BLACK RG58 (RF195) TYPE-19AWG-SOLID .037 IN.BARE COPPER-DUOFOIL+90% TIN COPPR BR
Product Category Cable Cable Cable Cable Cable
Cable Jacket Polyethylene Polyethylene Polyethylene Polyethylene Polyethylene
Cable Conductor Copper Copper Copper Copper Copper
Cable Shielding Foil Braid Foil Braid Foil Braid Foil Braid Braid
North American 19 AWG 19 AWG 19 AWG 18 AWG 19 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
QSFP+ - 10114734-3050LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 1595486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 3.28 ft (10 dm)
View Details