26 AWG solid .016" silver-plated copper conductor(s), foam HDPE insulation, Beldfoil®; tinned copper braid shield (95% coverage), PVC jacket.
| Belden Inc. | |
|---|---|
| Product Category | Multiconductor Cables |
| Product Number | 735A3 |
| Product Name | DS-3 and DS-4, 735* Series, #26-3 SPC Coax, CMR/CMG |
| Cable Jacket | Polyvinyl Chloride; PVC |
| Cable Insulation | Polyethylene; PE - Polyethylene (Foam) |
| Cable Conductor | Copper Clad Steel; Copper; Silvered Copper Covered Steel - Solid |
| Cable Shielding | Multiple or Specialty |
| Standards / Certifications | RoHS; CSA Mark; UL Recognized Component Mark (US and Canadian); China RoHS II (GB/T 26572-2011) |