Belden Inc. Datasheets for AC Power Connectors

AC power connectors transfer alternating current through a variety of electronic devices. AC power connectors include simple AC inlets, outlets, and power entry modules.
AC Power Connectors: Learn more

Product Name Notes
1" Power Receptacle: Female, straight, 6-pin, front mount, 1/2" 14-NPT panel tap, 600 V, 8 A, 16 AWG, US Color Code
1" Power Receptacle: Female, straight, 7-pin, front mount, 1/2" 14-NPT panel tap, 600 V, 8 A, 16 AWG, US Color Code
1" Power Receptacle: Female, straight, 8-pin, front mount, 1/2" 14-NPT panel tap, 600 V, 7 A, 16 AWG, US Color Code
1" Power Receptacle: Male, straight, 6-pin, front mount, 1/2" 14-NPT panel tap, 600 V, 8 A, 16 AWG, US Color Code
1" Power Receptacle: Male, straight, 7-pin, front mount, 1/2" 14-NPT panel tap, 600 V, 8 A, 16 AWG, US Color Code
1" Power Receptacle: Male, straight, 8-pin, front mount, 1/2" 14-NPT panel tap, 600 V, 7 A, 16 AWG, US Color Code
1-1/8" Power Receptacle: Female, straight, 10-pin, front mount, 1/2" 14-NPT panel tap, 600 V, 7 A, 16 AWG, US Color Code
1-1/8" Power Receptacle: Female, straight, 12-pin, front mount, 1/2" 14-NPT panel tap, 300 V, 5 A, 18 AWG, IEC Color Code
1-1/8" Power Receptacle: Female, straight, 12-pin, front mount, 1/2" 14-NPT panel tap, 300 V, 5 A, 18 AWG, Numeric Color Code
1-1/8" Power Receptacle: Female, straight, 12-pin, front mount, 1/2" 14-NPT panel tap, 600 V, 5 A, 16 AWG, US Color Code
1-1/8" Power Receptacle: Female, straight, 19-pin, front mount, 1/2" 14-NPT panel tap, 300 V, 3x8A, 15xa A, 18 AWG, Numeric Color Code
1-1/8" Power Receptacle: Female, straight, 9-pin, front mount, 1/2" 14-NPT panel tap, 600 V, 7 A, 16 AWG, US Color Code
1-1/8" Power Receptacle: Male, straight, 10-pin, front mount, 1/2" 14-NPT panel tap, 600 V, 7 A, 16 AWG, US Color Code
1-1/8" Power Receptacle: Male, straight, 12-pin, front mount, 1/2" 14-NPT panel tap, 300 V, 5 A, 18 AWG, IEC Color Code
1-1/8" Power Receptacle: Male, straight, 12-pin, front mount, 1/2" 14-NPT panel tap, 300 V, 5 A, 18 AWG, Numeric Color Code
1-1/8" Power Receptacle: Male, straight, 12-pin, front mount, 1/2" 14-NPT panel tap, 600 V, 5 A, 16 AWG, US Color Code
1-1/8" Power Receptacle: Male, straight, 19-pin, front mount, 1/2" 14-NPT panel tap, 300 V, 3x8A, 15xa A, 18 AWG, Numeric Color Code
1-1/8" Power Receptacle: Male, straight, 9-pin, front mount, 1/2" 14-NPT panel tap, 600 V, 7 A, 16 AWG, US Color Code
175301-803-A (DIN 43650-A): Male Receptacle Curve Mount, Form A, Contacts: 2+PE, 400 V | 16 A; cURus 1977
175301-803-A (DIN 43650-A): Male Receptacle Curve Mount, Form A, Contacts: 3+PE, 400 V | 16 A; cURus 1977
175301-803-A (DIN 43650-A): Male Receptacle for Injection Molding, Form A, Contacts: 2+PE, solder type, 400 V | 16 A
175301-803-A (DIN 43650-A): Male Receptacle for Injection Molding, Form A, Contacts: 3+PE, solder type, 400 V | 16 A
175301-803-A (DIN 43650-A): Male Receptacle for sheet metal installation, Form A, Contacts: 2+PE, 400 V | 16 A
175301-803-A (DIN 43650-A): Male Receptacle for sheet metal installation, Form A, Contacts: 3+PE, 400 V | 16 A
175301-803-A (DIN 43650-A): Male Receptacle Port Mount, Form A, Contacts: 2+PE, solder type, 400 V | 16 A; 1/2" NPTF Threaded Sleeve
175301-803-A (DIN 43650-A): Male Receptacle Port Mount, Form A, Contacts: 2+PE, solder type, 400 V | 16 A; M20x1.5 Threaded Sleeve
175301-803-A (DIN 43650-A): Male Receptacle Port Mount, Form A, Contacts: 2+PE, solder type, 400 V | 16 A; PG 11 Threaded Sleeve
175301-803-A (DIN 43650-A): Male Receptacle Port Mount, Form A, Contacts: 2+PE, solder type, 400 V | 16 A; PG 13.5 Threaded Sleeve
175301-803-A (DIN 43650-A): Male Receptacle Port Mount, Form A, Contacts: 3+PE, solder type, 400 V | 16 A; 1/2" NPTF Threaded Sleeve
175301-803-A (DIN 43650-A): Male Receptacle Port Mount, Form A, Contacts: 3+PE, solder type, 400 V | 16 A; M20x1.5 Threaded Sleeve
175301-803-A (DIN 43650-A): Male Receptacle Port Mount, Form A, Contacts: 3+PE, solder type, 400 V | 16 A; PG 11 Threaded Sleeve
175301-803-A (DIN 43650-A): Male Receptacle Port Mount, Form A, Contacts: 3+PE, solder type, 400 V | 16 A; PG 13.5 Threaded Sleeve
175301-803-A (DIN 43650-A): Male Receptacle Surface Mount, Form A, Contacts: 2+PE, IDC contacts, 400 V | 10 A
175301-803-A (DIN 43650-A): Male Receptacle Surface Mount, Form A, Contacts: 2+PE, solder type (PE screw type), 400 V | 16 A; cURus 1977
175301-803-A (DIN 43650-A): Male Receptacle Surface Mount, Form A, Contacts: 2+PE, solder type longitudinal slots (PE screw type), 400 V | 16 A; cURus 1977
175301-803-A (DIN 43650-A): Male Receptacle Surface Mount, Form A, Contacts: 2+PE, solder type, 400 V | 16 A; cURus 1977
175301-803-A (DIN 43650-A): Male Receptacle Surface Mount, Form A, Contacts: 3+PE, crimp type, 400 V | 16 A; Crimp Contacts sold seperately, part number 731470021
175301-803-A (DIN 43650-A): Male Receptacle Surface Mount, Form A, Contacts: 3+PE, IDC Contacts, 400 V | 10 A
175301-803-A (DIN 43650-A): Male Receptacle Surface Mount, Form A, Contacts: 3+PE, solder type (PE screw type), 400 V | 16 A; cURus 1977
175301-803-A (DIN 43650-A): Male Receptacle Surface Mount, Form A, Contacts: 3+PE, solder type longitudinal slots (PE screw type), 400 V | 16 A; cURus 1977
175301-803-A (DIN 43650-A): Male Receptacle Surface Mount, Form A, Contacts: 3+PE, solder type, 400 V | 16 A; cURus 1977
175301-803-A (DIN 43650-A): Male Receptacle, Form A, Contacts: 2+PE, solder type, 400 V | 16 A
175301-803-A (DIN 43650-A): Male Receptacle, Form A, Contacts: 3 (no PE), solder type, 50 V | 16 A
175301-803-A (DIN 43650-A): Male Receptacle, Form A, Contacts: 3+PE, solder type, 400 V | 16 A
175301-803-B (DIN 43650-B): Male Receptacle Surface Mount, Form B, Contacts: 2+PE, 250 V | 16 A; cURus 1977
175301-803-C (DIN 43650-C): Male Receptacle for Injection Molding, Form C, Contacts: 2+PE, solder type, 250 V | 6 A; cURus 1977
175301-803-C (DIN 43650-C): Male Receptacle for Injection Molding, Form C, Contacts: 3+PE, solder type, 250 V | 6 A; cURus 1977
175301-803-C (DIN 43650-C): Male Receptacle Surface Mount, Form C, Contacts: 2+PE, solder type, 250 V | 6 A; cURus 1977
7/8" Device Nut Receptacle: Female, straight, 5-pin, front mount, 1/2" 14-NPT panel tap, 600 V, 8 A, with THICK Specification pigtails wires
7/8" Device Nut Receptacle: Male, straight, 5-pin, front mount, 1/2" 14-NPT panel tap, 600 V, 8 A, with THICK Specification pigtails wires
7/8" Power Receptacle: Female, straight, 2-pin, front mount, 1/2" 14-NPT panel tap, 300 V (UL), 12 A (UL), 18 AWG, IEC Color Code
7/8" Power Receptacle: Female, straight, 2-pin, front mount, 1/2" 14-NPT panel tap, 600 V (UL), 12 A (UL), 16 AWG, US Color Code
7/8" Power Receptacle: Female, straight, 3-pin, front mount, 1/2" 14-NPT panel tap, 300 V (UL), 8 A (UL), 18 AWG, EURO AC Color Code
7/8" Power Receptacle: Female, straight, 3-pin, front mount, 1/2" 14-NPT panel tap, 300 V (UL), 8 A (UL), 18 AWG, IEC Color Code
7/8" Power Receptacle: Female, straight, 3-pin, front mount, 1/2" 14-NPT panel tap, 600 V (UL), 10 A (UL), 16 AWG, US Color Code
7/8" Power Receptacle: Female, straight, 3-pin, front mount, 1/2" 14-NPT panel tap, 600 V (UL), 8 A (UL), 16 AWG, Automotive Color Code
7/8" Power Receptacle: Female, straight, 3-pin, front mount, PG21 Panel Hole to Terminal Black 6 Pin, 300 V, 8 A
7/8" Power Receptacle: Female, straight, 4-pin, front mount, 1/2" 14-NPT panel tap, 300 V (UL), 5.6 A (UL), 18 AWG, IEC Color Code
7/8" Power Receptacle: Female, straight, 4-pin, front mount, 1/2" 14-NPT panel tap, 600 V (UL), 10 A (UL), 16 AWG, IEC Color Code
7/8" Power Receptacle: Female, straight, 4-pin, front mount, 1/2" 14-NPT panel tap, 600 V (UL), 10 A (UL), 16 AWG, US Color Code
7/8" Power Receptacle: Female, straight, 4-pin, front mount, PG21 Panel Hole to Terminal Black 6 Pin, 300 V, 8 A
7/8" Power Receptacle: Female, straight, 5-pin, front mount, 1/2" 14-NPT panel tap, 300 V (UL), 5.6 A (UL), 18 AWG, Automotive Color Code
7/8" Power Receptacle: Female, straight, 5-pin, front mount, 1/2" 14-NPT panel tap, 300 V (UL), 5.6 A (UL), 18 AWG, IEC Color Code
7/8" Power Receptacle: Female, straight, 5-pin, front mount, 1/2" 14-NPT panel tap, 600 V (UL), 8 A (UL), 16 AWG, Automotive Color Code
7/8" Power Receptacle: Female, straight, 5-pin, front mount, 1/2" 14-NPT panel tap, 600 V (UL), 8 A (UL), 16 AWG, US Color Code
7/8" Power Receptacle: Female, straight, 5-pin, front mount, PG21 Panel Hole to Terminal Black 6 Pin, 300 V, 8 A
7/8" Power Receptacle: Female, straight, 6-pin, front mount, 1/2" 14-NPT panel tap, 300 V (UL), 5 A (UL), 18 AWG, US Color Code
7/8" Power Receptacle: Male to Female, 3-pin, Panel Feed Through
7/8" Power Receptacle: Male to Female, 4-pin, Panel Feed Through
7/8" Power Receptacle: Male to Female, 5-pin, Panel Feed Through
7/8" Power Receptacle: Male, straight, 2-pin, front mount, 1/2" 14-NPT panel tap, 300 V (UL), 12 A (UL), 18 AWG, IEC Color Code
7/8" Power Receptacle: Male, straight, 2-pin, front mount, 1/2" 14-NPT panel tap, 600 V (UL), 12 A (UL), 16 AWG, US Color Code
7/8" Power Receptacle: Male, straight, 3-pin, front mount, 1/2" 14-NPT panel tap, 300 V (UL), 8 A (UL), 18 AWG, EURO AC Color Code
7/8" Power Receptacle: Male, straight, 3-pin, front mount, 1/2" 14-NPT panel tap, 300 V (UL), 8 A (UL), 18 AWG, IEC Color Code
7/8" Power Receptacle: Male, straight, 3-pin, front mount, 1/2" 14-NPT panel tap, 600 V (UL), 10 A (UL), 16 AWG, Automotive Color Code
7/8" Power Receptacle: Male, straight, 3-pin, front mount, 1/2" 14-NPT panel tap, 600 V (UL), 10 A (UL), 16 AWG, US Color Code
7/8" Power Receptacle: Male, straight, 3-pin, front mount, PG21 Panel Hole to Terminal Black 6 Pin, 300 V, 8 A
7/8" Power Receptacle: Male, straight, 4-pin, front mount, 1/2" 14-NPT panel tap, 300 V (UL), 5.6 A (UL), 18 AWG, IEC Color Code
7/8" Power Receptacle: Male, straight, 4-pin, front mount, 1/2" 14-NPT panel tap, 600 V (UL), 10 A (UL), 16 AWG, US Color Code
7/8" Power Receptacle: Male, straight, 4-pin, front mount, PG21 Panel Hole to Terminal Black 6 Pin, 300 V, 8 A
7/8" Power Receptacle: Male, straight, 5-pin, front mount, 1/2" 14-NPT panel tap, 300 V (UL), 5.6 A (UL), 18 AWG, Automotive Color Code
7/8" Power Receptacle: Male, straight, 5-pin, front mount, 1/2" 14-NPT panel tap, 300 V (UL), 5.6 A (UL), 18 AWG, IEC Color Code
7/8" Power Receptacle: Male, straight, 5-pin, front mount, 1/2" 14-NPT panel tap, 600 V (UL), 8 A (UL), 16 AWG, Automotive Color Code
7/8" Power Receptacle: Male, straight, 5-pin, front mount, 1/2" 14-NPT panel tap, 600 V (UL), 8 A (UL), 16 AWG, US Color Code
7/8" Power Receptacle: Male, straight, 5-pin, front mount, PG21 Panel Hole to Terminal Black 6 Pin, 300 V, 8 A
7/8" Power Receptacle: Male, straight, 6-pin, front mount, 1/2" 14-NPT panel tap, 300 V (UL), 5 A (UL), 18 AWG, US Color Code
Industrial Standard: Male Receptacle for Injection Molding, Form C, Contacts: 2+PE, solder type, 250 V | 6 A; cURus 1977
Industrial Standard: Male Receptacle for Injection Molding, Form C, Contacts: 3+PE, solder type, 250 V | 6 A; cURus 1977
Industrial Standard: Male Receptacle Surface Mount, Form B, Contacts: 2+PE, 250 V | 16 A; cURus 1977
Industrial Standard: Male Receptacle Surface Mount, Form C, Contacts: 2+PE, solder type, 250 V | 6 A; cURus 1977
Industrial Standard: Male Receptacle Surface Mount, Form C, Contacts: 3+PE, solder type, 250 V | 6 A; cURus 1977
NR Circular Connector, M26 x 1.5 thread, Receptacle, Female, Panel Mount with Flange, 6+PE pins, Grey housing, 250 V, 10 A
NR Circular Connector, M26 x 1.5 thread, Receptacle, Male, Front Mount, 11+PE pins, Grey housing, 60 V, 5 A, w/ M20x1.5 panel thread, monoblock design
NR Circular Connector, M26 x 1.5 thread, Receptacle, Male, Front Mount, 11+PE pins, Grey/Metal housing, 60 V, 5 A, w/ PG 13.5 panel thread
NR Circular Connector, M26 x 1.5 thread, Receptacle, Male, Front Mount, 6+PE pins hermetically mounted, Grey housing, 250 V, 10 A, w/ M20x1.5 panel thread, monoblock design
NR Circular Connector, M26 x 1.5 thread, Receptacle, Male, Front Mount, 6+PE pins hermetically mounted, Grey housing, 250 V, 10 A, w/ PG 13.5 panel thread, monoblock design
NR Circular Connector, M26 x 1.5 thread, Receptacle, Male, Front Mount, 6+PE pins, Grey housing, 250 V, 10 A, w/ M20x1.5 panel thread, monoblock design
NR Circular Connector, M26 x 1.5 thread, Receptacle, Male, Front Mount, 6+PE pins, Grey housing, 250 V, 10 A, w/ PG 11 panel thread, monoblock design
NR Circular Connector, M26 x 1.5 thread, Receptacle, Male, Front Mount, 6+PE pins, Grey housing, 250 V, 10 A, w/ PG 13.5 panel thread, monoblock design
NR Circular Connector, M26 x 1.5 thread, Receptacle, Male, Front Mount, 6+PE pins, Grey housing, 250 V, 10 A, w/ PG 16 panel thread, monoblock design
Sensor/Actuator: Accessory, M12 Receptacle, Male or Female, Locking Nut, Jam Nut, Panel Nut for use with M12 Receptacles, M16x1.5 Thread
Sensor/Actuator: Accessory, M12 Receptacle, Male or Female, Locking Nut, Jam Nut, Panel Nut for use with M12 Receptacles, M20x1.5 Thread
Sensor/Actuator: Accessory, M12 Receptacle, Male or Female, Locking Nut, Jam Nut, Panel Nut for use with M12 Receptacles, PG9 Thread
Sensor/Actuator: Accessory, M8 Receptacle, Male or Female, Locking Nut, Jam Nut, Panel Nut for use with M8 Receptacles, M8x0.5 Thread