Belden Inc. Datasheets for Rack Enclosures
Rack enclosures (rack cabinets, laboratory enclosures) are used to house standard 19 in. rack-mounted components or other standard-sized devices. They are designed to protect personnel from accidental injury and to prevent the ingress of environmental contaminants such as dust and water.
Rack Enclosures: Learn more
| Product Name | Notes |
|---|---|
| 12" Cable Runway Wall to Rack Kit, Compatible with 3"W upright equipment rack | |
| 12" Wall-Mount Rack, Hinged, 19" Mounting Rails, Adjustable Lower Shelf 2" - 11" to Accommodate Equipment Space | |
| 19'' Rack mount extension +80mm for MACH1000, MACH100 and GREYHOUND | |
| Belden Heavy-Duty Wall-Mount Swing-Out Rack, 36" Wall-Mount Rack with 19" Mounting Rails | |
| Belden Heavy-Duty Wall-Mount Swing-Out Rack, 48" Wall-Mount Rack with 19" Mounting Rails | |
| Belden Swing-Out Rack, 36" Wall-Mount Rack with 19" Mounting Rails | |
| Belden Swing-Out Rack, 48" Wall-Mount Rack with 19" Mounting Rails | |
| Cabinet & Rack Shelves | |
| Fiber Raceway Mounting Ladder Rack Kit, Suits 220mm Duct | |
| Four-Post Knockdown Distribution Rack, 19" Mounting, 3" Channel tapped 10-32 front and rear Adjustable Depth Rails 28"D - 36"D with a 40"D - 48"D Footprint with Angle Base. | |
| Four-Post Knockdown Distribution Rack, 19" Mounting, 3" Channel tapped 12-24 front and rear Adjustable Depth Rails 28"D - 36"D with a 40"D - 48"D Footprint with Angle Base. | |
| Four-Post Knockdown Distribution Rack, 19" Mounting, 3" Channel tapped Square hole front and rear Adjustable Depth Rails 28"D - 36"D with a 40"D - 48"D Footprint with Angle Base. | |
| Four-Post Steel Seismic Welded Distribution Rack, 28" Deep, 10-32 Tapped, 6" Vertical uprights w/Angle Base. | |
| Free Standing Swing-Out Rack used where space is limited | |
| J-Bolt Kit, Auxiliary Framing Channel/Rack Top Bar | |
| Rack and Cabinet Grounding Bars and Glastic Isolation Kits | |
| Rack Mount 19" Cable Standoff | |
| Rack Transition Channels | |
| Secure Patch Open Rack Security Door | |
| SecurePatch Open Rack Security Door | |
| Two Post Aluminum Distribution Rack, 84"H, 19" Mounting, EIA-310-D Compliant, #12-24 Tapped, 3" Vertical Upright Channel w/Angle Base | |
| Two Post Distribution Rack, 84"H, 19" Mounting, EIA-310-D Compliant, #10-32 Tapped, 3" Vertical Upright Channel w/Angle Base | |
| Two Post Distribution Rack, 84"H, 19" Mounting, EIA-310-D Compliant, #10-32 Tapped, 6" Vertical Upright Channel w/Angle Base | |
| Two Post Seismic Welded Distribution Rack, 84"H, 19" Mounting, EIA-310-D Compliant, #10-32 Tapped, 6" Vertical Upright Channel w/Angle Base | |
| Two-Post Distribution Rack, 84"H, 19" Mounting, EIA-310-D Compliant, #12-24 Tapped, 3" Vertical Upright Channel w/Angle Base | |
| Two-Post Distribution Rack, 84"H, 19" Mounting, EIA-310-D Compliant, #12-24 Tapped, 6" Vertical Upright Channel w/Angle Base | |
| Two-Post Welded Distribution Rack, 84"H, 19" Mounting, EIA-310-D Compliant, #10-32 Tapped, 3" Vertical Upright Channel w/Angle Base | |
| Two-Post Welded Distribution Rack, 84"H, 19" Mounting, EIA-310-D Compliant, #12-24 Tapped, 3" Vertical Upright Channel w/Angle Base | |
| Value Series Rack Kit, #10-32 Tapped, 3" Vertical Upright w/Angle Base. Includes One (1) 4" x 4" Vertical Manager with Snap-On Cover (Part# VCMFDR4X4) | |
| Value Series Rack Kit, #10-32 Tapped, 3" Vertical Upright w/Angle Base. Includes Two (2) 4" x 4" Vertical Manager with Snap-On Cover (Part# VCMFDR4X4) | |
| Value Series Rack Kit, #12-24 Tapped, 3" Vertical Upright w/Angle Base. Includes One (1) 4" x 4" Vertical Manager with Snap-On Cover (Part# VCMFDR4X4) | |
| Value Series Rack Kit, #12-24 Tapped, 3" Vertical Upright w/Angle Base. Includes Two (2) 4" x 4" Vertical Manager with Snap-On Cover (Part# VCMFDR4X4) | |
| Wall-Mount Bracket | |
| Wire Dispensing Rack |