Belden Inc. Coaxial Cables (RF) 7808A 010500

Description
Cable
Request a Quote Datasheet
Description
Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - BEL29025-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL29025-ND
Coaxial Cables (RF) BEL29025-ND
Cable

Cable

Buy Now Datasheet
Coaxial Cable, Rg-8X, 500Ft, Black; Coaxial Cable Type Belden - 95B5121 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-8X, 500Ft, Black; Coaxial Cable Type Belden
95B5121
Coaxial Cable, Rg-8X, 500Ft, Black; Coaxial Cable Type Belden 95B5121
COAXIAL CABLE, RG-8X, 500FT, BLACK; Coaxial Cable Type:RG8; Wire Gauge:15AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Jacket Material:PE; Product Range:- RoHS Compliant: Yes

COAXIAL CABLE, RG-8X, 500FT, BLACK; Coaxial Cable Type:RG8; Wire Gauge:15AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Jacket Material:PE; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
BLACK RG8X (RF240) TYPE-15AWG-SOLID .057 IN. BARE COPPER-DUOFOIL+95%-TIN COPPR B - 70004527 - Allied Electronics, Inc.
Fort Worth, TX, USA
BLACK RG8X (RF240) TYPE-15AWG-SOLID .057 IN. BARE COPPER-DUOFOIL+95%-TIN COPPR B
70004527
BLACK RG8X (RF240) TYPE-15AWG-SOLID .057 IN. BARE COPPER-DUOFOIL+95%-TIN COPPR B 70004527
BLACK RG8X (RF240) TYPE-15AWG-SOLID .057 IN. BARE COPPER-DUOFOIL+95%-T IN COPPR B

BLACK RG8X (RF240) TYPE-15AWG-SOLID .057 IN. BARE COPPER-DUOFOIL+95%-TIN COPPR B

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Coaxial Cables and Triaxial Cables Cable Assemblies Coaxial Cables and Triaxial Cables
Product Number BEL29025-ND 95B5121 70004527
Product Name Coaxial Cables (RF) Coaxial Cable, Rg-8X, 500Ft, Black; Coaxial Cable Type Belden BLACK RG8X (RF240) TYPE-15AWG-SOLID .057 IN. BARE COPPER-DUOFOIL+95%-TIN COPPR B
Product Category Cable Cable
Cable Jacket Polyethylene Polyethylene
Cable Conductor Copper Copper
Cable Shielding Foil Braid Braid
North American 15 AWG 15 AWG
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 2408024-1 - TE Connectivity
Specs
Application RF
Product Type SMA Jack
Cable Length 0.6562 ft (2 dm)
View Details
3 suppliers
RF Cables And RF Cable Assemblies - NG800 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
QSFP+ - 10093084-1005HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details