Coaxial Cable 20 AWG RG-59 1000.0' (304.80m) 75 Ohms
CABLE, COAXIAL, RG-59/U, 20AWG, 75 OHM, 1000FT, BLACK; Coaxial Cable Type:RG59; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
| DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Coaxial Cables and Triaxial Cables | Video Cables | Cable Assemblies |
| Product Number | BEL8311-1000-ND | 70003680 | 87K1337 |
| Product Name | Coaxial Cables (RF) | RG-59/U COAX BLACK | Cable, Coaxial, Rg-59/u, 20Awg, 75 Ohm, 1000Ft, Black; Coaxial Cable Type Belden |
| Product Category | Cable | Cable | |
| Cable Jacket | Polyvinyl Chloride | ||
| Cable Conductor | Copper | ||
| Cable Shielding | Braid | ||
| North American | 20 AWG |