Belden Inc. Coaxial Cables (RF) 643948 8771000

Description
Coaxial - Plenum Cable 20 AWG RG-59 1000.0' (304.80m) 75 Ohms
Request a Quote Datasheet
Description
Coaxial - Plenum Cable 20 AWG RG-59 1000.0' (304.80m) 75 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - BEL8740-1000-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL8740-1000-ND
Coaxial Cables (RF) BEL8740-1000-ND
Coaxial - Plenum Cable 20 AWG RG-59 1000.0' (304.80m) 75 Ohms

Coaxial - Plenum Cable 20 AWG RG-59 1000.0' (304.80m) 75 Ohms

Buy Now Datasheet
Coaxial Cable, Rg-59/u, 1000Ft, Natural; Coaxial Cable Type Belden - 87K1475 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-59/u, 1000Ft, Natural; Coaxial Cable Type Belden
87K1475
Coaxial Cable, Rg-59/u, 1000Ft, Natural; Coaxial Cable Type Belden 87K1475
COAXIAL CABLE, RG-59/U, 1000FT, NATURAL; Coaxial Cable Type:RG59; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Natural; Jacket Material:LSPVC RoHS Compliant: Yes

COAXIAL CABLE, RG-59/U, 1000FT, NATURAL; Coaxial Cable Type:RG59; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Natural; Jacket Material:LSPVC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Coaxial Cables and Triaxial Cables Cable Assemblies
Product Number BEL8740-1000-ND 87K1475
Product Name Coaxial Cables (RF) Coaxial Cable, Rg-59/u, 1000Ft, Natural; Coaxial Cable Type Belden
Product Category Cable
Cable Conductor Copper
Cable Shielding Braid
North American 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.9167 ft (2.79 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Cable Assembly Options: Amorized/Weatherized/Monocoil/RoHS -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
Standards / Certifications RoHS
View Details