Belden Inc. Datasheets for RF Modules
RF modules are partially finished circuits that can be incorporated into larger designs.
RF Modules: Learn more
| Product Name | Notes |
|---|---|
| 100Mbps, Multi-mode, 1310nm, 2km, LC, DDMI | |
| 100Mbps, Single-mode, 1310nm, 20km, LC, DDMI | |
| 100Mbps, Single-mode, 1310nm, 40km, LC, DDMI | |
| 10Gbps, Multi-mode, 850nm, LC, 300m, DDMI | |
| 10Gbps, Single-mode, 1310nm, LC, 10Km, DDMI | |
| 10Gbps, Single-mode, 1550nm, LC, 40Km, DDMI | |
| 10Gbps, Single-mode, 1550nm, LC, 80Km, DDMI | |
| 10Gbps, Single-mode, TX1270nm, RX1330nm, Single LC, 10Km | |
| 10Gbps, Single-mode, TX1330nm, RX1270nm, Single LC, 10Km | |
| 1Gbps, 100Mbps compatible*, Single-mode, 1550nm, LC, 80Km, DDMI | |
| 1Gbps, Multi-mode, 850nm, LC, 550m, DDMI | |
| 1Gbps, Single-mode, 1310nm, LC, 20Km, DDMI | |
| 1Gbps, Single-mode, 1310nm, LC, 40Km, DDMI | |
| 1Gbps, Single-mode, 1550nm, LC, 100Km, DDMI | |
| 1Gbps, Single-mode, 1550nm, LC, 40Km, DDMI | |
| 1Gbps, Single-mode, TX1310nm, RX1550nm, LC, 10Km-TYPE A | |
| 1Gbps, Single-mode, TX1550nm, RX1310nm, LC, 10Km-TYPE B | |
| 40Gbps, Multi-mode, 850nm, MPO, 100m(OM3), 150m(OM4), DDMI | |
| 40Gbps, Single-mode, 1310nm, LC, 10Km, DDMI | |
| 40Gbps, Single-mode, 1310nm, LC, 40Km, DDMI | |
| ASi passive module, 4 ports; AS-Interface sensors on AS-Interface standart flat cable | |
| ASi passive module, 4 ports; Connection for AS-Interace standard round cable | |
| FACEPLATES AND PANEL - GIGABIX CABLE MANAGEMENT MODULE, BLACK | |
| LioN-X IO-Link Master, Multiprotocol (PROFINET, EtherNet/IP, EtherCAT, Modbus TCP, CC-Link), IoT Protocols (OPC UA, MQTT, CoAP, REST), 4 IO-Link Master Ports Class A, 4 IO-Link Master Ports Class B, metal... | |
| LioN-X IO-Link Master, Multiprotocol (PROFINET, EtherNet/IP, EtherCAT, Modbus TCP, CC-Link), IoT Protocols (OPC UA, MQTT, CoAP, REST), https for the webserver, 4 IO-Link Master Ports Class A, 4 IO-Link Master... | |
| LioN-X IO-Link Master, Single Protocol PROFINET, IoT Protocols (OPC UA, MQTT, CoAP, REST), 4 IO-Link Master Ports Class A, 4 IO-Link Master Ports Class B, metal housing IP65, IP67, IP69K,... | |
|
RAVEN Media Module for RAVEN 5000 series Next Generation Firewall - RAVEN 5000M-2X -- RAVEN 5000M-2X
RAVEN Media Module for RAVEN 5000 series Next Generation Firewall - RAVEN 5000M-4F -- RAVEN 5000M-4F
RAVEN Media Module for RAVEN 5000 series Next Generation Firewall - RAVEN 5000M-4T -- RAVEN 5000M-4T
RAVEN Media Module for RAVEN 5000 series Next Generation Firewall - RAVEN 5000M-4X -- RAVEN 5000M-4X
|
Media module applicable for RAVEN 5000 series |
| Media module applicable for RAVEN 5700 | |
| Media module for MTR3000 series router | |
| Media module for RAVEN 4300 IDS | |
| Media module for RAVEN 4500 IDS | |
| Mutil-mode,850nm,MPO ,70m(OM3),100m(OM4), DDMI,100GBASE-SR4 | |
| SFP TX/RJ45, 1/10Gbps full duplex auto neg | |
| SFP TX/RJ45,1000 Mbit/s | |
| Single-mode,WDM:1295 .53-1309.14nm,LC,10K m,DDMI,100GBASE-LR4 |