Belden Inc. Coaxial Cables (RF) 7794A B59500

Description
Cable
Request a Quote Datasheet
Description
Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - BEL10472-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL10472-ND
Coaxial Cables (RF) BEL10472-ND
Cable

Cable

Buy Now Datasheet
Bundled Coax Cable, Rg-59/u, 500Ft, Black; Coaxial Cable Type Belden - 95B5108 - Newark, An Avnet Company
Chicago, IL, United States
Bundled Coax Cable, Rg-59/u, 500Ft, Black; Coaxial Cable Type Belden
95B5108
Bundled Coax Cable, Rg-59/u, 500Ft, Black; Coaxial Cable Type Belden 95B5108
BUNDLED COAX CABLE, RG-59/U, 500FT, BLACK; Coaxial Cable Type:RG59; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

BUNDLED COAX CABLE, RG-59/U, 500FT, BLACK; Coaxial Cable Type:RG59; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Coaxial Cables and Triaxial Cables Cable Assemblies
Product Number BEL10472-ND 95B5108
Product Name Coaxial Cables (RF) Bundled Coax Cable, Rg-59/u, 500Ft, Black; Coaxial Cable Type Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Conductor Copper
Cable Shielding Foil Braid
North American 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Low - Loss Cable - Model SAC-40G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details