Belden Inc. Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
| Product Name | Notes |
|---|---|
| 12 GHz BNC Plug, One Piece RG-59 Compression Connector | |
| 12 GHz BNC Plug, One Piece RG-6 Compression Connector | |
| 7/8" Device Nut Receptacle: Female, straight, 5-pin, front mount, 1/2" 14-NPT panel tap, 600 V, 8 A, with THICK Specification | |
| 7/8" Device Nut Receptacle: Female, straight, 5-pin, front mount, 1/2" 14-NPT panel tap, 600 V, 8 A, with THIN Specification | |
| 7/8" Device Nut Receptacle: Male, straight, 5-pin, front mount, 1/2" 14-NPT panel tap, 600 V, 8 A, with THICK Specification | |
| 7/8" Device Nut Receptacle: Male, straight, 5-pin, front mount, 1/2" 14-NPT panel tap, 600 V, 8 A, with THIN Specification | |
| Appliance connector | |
| AS-Interface angle connectors; 1 assembled connector | |
| AS-Interface angle connectors; 2 assembled connectors | |
| ASB with FIXCON connector to 1 1/8" plug; 4 ports; LED | |
| ASB with FIXCON connector to 1 1/8" plug; 8 ports; LED; NPN | |
| ASB with FIXCON connector to 1 1/8" plug; 8 ports; LED | |
| ASB with FIXCON connector, 4 ports, double I/O per port | |
| ASB with FIXCON connector, 4 ports, LED, M23 connection, double I/O per port | |
| ASB with FIXCON connector, 4 ports, LED, M23 connection, NPN | |
| ASB with FIXCON connector, 4 ports, LED, M23 connection | |
| ASB with FIXCON connector, 4 ports, M23 connector, double I/O per port | |
| ASB with FIXCON connector, 6 ports, double I/O per port | |
| ASB with FIXCON connector, 6 ports, LED, M23 connection | |
| ASB with FIXCON connector, 6 ports, LED, M23 connector, double I/O per port | |
| ASB with FIXCON connector, 6 ports, M23 connection | |
| ASB with FIXCON connector, 6 ports, M23 connector, double I/O per port | |
| ASB with FIXCON connector, 8 ports, double I/O per port | |
| ASB with FIXCON connector, 8 ports, LED, integrated fuses, M23 connector, double I/O per port | |
| ASB with FIXCON connector, 8 ports, LED, M23 connection bayonet lock, double I/O per port | |
| ASB with FIXCON connector, 8 ports, LED, M23 connection bayonet lock, rear terminal block | |
| ASB with FIXCON connector, 8 ports, LED, M23 connection, welding application, double I/O per port | |
| ASB with FIXCON connector, 8 ports, LED, M23 connector, 4I4O | |
| ASB with FIXCON connector, 8 ports, LED, M23 connector, double I/O per port | |
| ASB with FIXCON connector, 8 ports, M23 connection | |
| ASB with FIXCON connector, 8 ports, M23 connector, double I/O per port | |
| ASB with FIXCON connector; 4 ports; LED; NPN | |
| ASB with FIXCON connector; 4 ports; LED | |
| ASB with FIXCON connector; 6 ports; LED | |
| ASB with FIXCON connector; 6 ports | |
| ASB with FIXCON connector; 8 ports; LED; ESD-capable material | |
| ASB with FIXCON connector; 8 ports; LED; NPN | |
| ASB with FIXCON connector; 8 ports; LED; STL271 | |
| ASB with FIXCON connector; 8 ports; LED; STL331 | |
| ASB with FIXCON connector; 8 ports | |
| ASB with FIXCON-connector, 4 ports, LED, 1 1/8", double I/O per port | |
| ASB with FIXCON-connector, 4 ports, LED, double I/O per port, STL271 | |
| ASB with FIXCON-connector, 4 ports, LED, double I/O per port | |
| ASB with FIXCON-connector, 6 ports, LED, double I/O per port | |
| ASB with FIXCON-connector, 8 ports, LED, double I/O per port, 1 1/8" | |
| ASB with FIXCON-connector, 8 ports, LED, double I/O per port, STL255 | |
| ASB with FIXCON-connector, 8 ports, LED, double I/O per port | |
| ASi line connectors; Tap distributor or plug | |
| Asi line connectors | |
| BIX CONNECTOR 25-PAIR | |
| CAT 5e Shielded Field Terminable Plug Individually Packed in Single Plastic Bag | |
| CAT 6 Shielded Field Terminable Plug Individually Packed in Single Plastic Bag | |
| CAT 6A Shielded Field Terminable Plug Individually Packed in Single Plastic Bag | |
| CAT6A KeyConnect Jacks are available in several colors. | |
| CAT6A MDVO Jacks are available in several colors. | |
| FACEPLATES AND PANEL - 12-CONNECTOR GIGABIX MOUNT (EMPTY), BLACK | |
| Fast Ethernet Cat5e Data Receptacle Connector: Female, rear mount, M12 - mating side, print contacts - connecting side, 4-pin, D-coded, unshielded, metallic grey housing, 50 V AC / 60 V... | |
| Field attachable Fast Ethernet connector, M12 male, 4-pole, “D”-coded, spring type | |
| Gigabit Ethernet Cat6 Data Receptacle Connector: Female, front mount, M12 - mating side, print contacts - connecting side, 8-pin, X-coded, unshielded, metallic grey housing, 48 V, 0.5 A | |
| GIGABIX CONNECTOR 25-PAIR | |
| GIGABIX CONNECTOR 6-PORT | |
| LioN-R passive, 4 ports, LED, M23 connector, double I/O per port | |
| LioN-R passive, 4 ports, M23 connector, double I/O per port | |
| LioN-R passive, 8 ports, LED, M23 connector, double I/O per port | |
| LioN-R passive, 8 ports, M23 connector, double I/O per port | |
| LioN-S passive, 4 ports, LED, M12 connector, ESD-capable material | |
| LioN-S passive, 6 ports, LED, M12 connector, ESD-capable material | |
| LioN-S passive, 8 ports, LED, M12 connector, ESD-capable material | |
| M12 Data Receptacle Connector: Female, front mount positionable, M12 - mating side, stranded wires - connecting side, 4-pin, D-coded, unshielded, metallic grey housing, 50 V AC / 60 V DC,... | |
| M12 Data Receptacle Connector: Female, front mount, M12 - mating side, stranded wires - connecting side, 4-pin, D-coded, unshielded, metallic grey housing, 50 V AC / 60 V DC, 4... | |
| M12 Standard Sensor/Actuator Receptacle Connector: Female, front mount positionable, M12 - mating side, stranded wires - connecting side, 5-pin, A-coded, unshielded, metallic grey housing, 50 V AC / 60 V... | |
| M12 Standard Sensor/Actuator Receptacle Connector: Male, front mount positionable, M12 - mating side, stranded wires - connecting side, 5-pin, A-coded, unshielded, metallic grey housing, 50 V AC / 60 V... | |
| Mini RG-59, 12 GHz, UHD, BNC, 1 piece connector | |
| Mini RG-59, 12 GHz, UHD, BNC, 3 piece crimp connector | |
| Mini RG-59, 12 GHz, Ultra High Definition, Micro BNC, 3 piece crimp connector | |
| Mini RG-59, 6 GHz, HD, BNC, 1 piece connector | |
| Mini RG-59, 6 GHz, HD, BNC, 1 piece locking connector | |
| Mini RG-59, 6 GHz, HD, BNC, 3 piece crimp connector | |
| MODULAR CONNECTORS - GIGABIX TERMINATION BAR KIT | |
| Molded Tee Connector: 5 Contacts; one 7/8" Male x two 7/8" Female; 300 V | 8 A (truck) 4 A (drop) | |
| PROFIBUS Data Receptacle Connector: Female, front mount positionable, M12 - mating side, stranded wires - connecting side, 5-pin, B-coded, unshielded, metallic grey housing, 50 V AC / 60 V DC,... | |
| PROFIBUS Data Receptacle Connector: Female, front mount, M12 - mating side, print contacts - connecting side, 5-pin, B-coded, unshielded, metallic grey housing, 50 V AC / 60 V DC, 4... | |
| PROFIBUS Data Receptacle Connector: Female, front mount, M12 - mating side, stranded wires - connecting side, 5-pin, B-coded, unshielded, metallic grey housing, 50 V AC / 60 V DC, 4... | |
| PROFIBUS Data Receptacle Connector: Female, rear mount with shielding clip, M12 - mating side, print contacts - connecting side, 5-pin, B-coded, shielded, metallic grey housing, 50 V AC / 60... | |
| PROFIBUS Data Receptacle Connector: Male, front mount positionable, M12 - mating side, stranded wires - connecting side, 5-pin, B-coded, unshielded, metallic grey housing, 50 V AC / 60 V DC,... | |
| PROFIBUS Data Receptacle Connector: Male, front mount, M12 - mating side, print contacts - connecting side, 5-pin, B-coded, unshielded, metallic grey housing, 50 V AC / 60 V DC, 4... | |
| PROFIBUS Data Receptacle Connector: Male, front mount, M12 - mating side, stranded wires - connecting side, 5-pin, B-coded, unshielded, metallic grey housing, 50 V AC / 60 V DC, 4... | |
| ProSNS RG11 "F" male, 7/16" hex head, (quad-shield) polymer compression sleeve for easy insertion & lowest possible tool compression force. Prepositioned polymer sleeve can be detached. 25 per Pack. This... | |
| ProSNS RG11 Universal "F" male compression connector, 7/16" hex head, polymer compression sleeve for easy insertion & lowest possible tool compression force. 25 per Pack | |
| ProSNS RG11 Universal "F" male right angle, 7/16" hex head connector. Non-blind entry, polymer compression sleeve for easy insertion & lowest possible tool compression force. 25 per Pack. This product... | |
| ProSNS RG11 Universal F Male, plenum compression connector, polymer compression sleeve for easy insertion & lowest possible tool compression force. Features a patented internal O-Ring at the base for a... | |
| RG-11, 12 GHz, UHD, BNC, 3 piece crimp connector, bulk 100 pack | |
| RG-11, 12 GHz, UHD, BNC, 3 piece crimp connector, single pack | |
| RG-59, 12 GHz, UHD, BNC, 3 Piece crimp connector | |
| RG-59, 12 GHz, Ultra High Definition, Micro BNC, 3 Piece crimp connector | |
| RG-59, 6 GHz, HD, BNC, 1 piece connector | |
| RG-59, 6 GHz, HD, BNC, 1 piece locking connector | |
| RG-59, 6 GHz, HD, BNC, 3 piece crimp connector | |
| RG-59, 6 GHz, HD, BNC, Plenum, 1 piece connector | |
| RG-6, 12 GHz, UHD, BNC, 3 Piece crimp connector | |
| RG-6, 12 GHz, Ultra High Definition, Micro BNC, 3 Piece crimp connector | |
| RG-6, 6 GHz, HD, BNC, 1 piece connector | |
| RG-6, 6 GHz, HD, BNC, 1 piece locking connector, watertight | |
| RG-6, 6 GHz, HD, BNC, 1 piece locking connector | |
| RG-6, 6 GHz, HD, BNC, 3 piece crimp connector | |
| RG-6, 6 GHz, HD, BNC, Plenum, 1 piece connector, locking | |
| RG-6, 6 GHz, HD, BNC, Plenum, 1 piece connector | |
| Series 7, 12 GHz, UHD, BNC, 1 piece connector | |
| Series 7, 12 GHz, UHD, BNC, 3 piece crimp connector, bulk 100 pack | |
| Series 7, 12 GHz, Ultra High Definition, Micro BNC, 3 piece crimp connector | |
| Series 7, 6 GHz, HD, BNC, 1 piece connector | |
| T-Splitter Sensor/Actuator M12 to M12, IP67, PUR orange body, 5-pin M12 Male to 4-pin M12 female straight connection, fixed curled nuts to relief installation effort, 2 x M4 mounting holes... | |
| Ultra-miniature cable, HD, 6 GHz, BNC, 1 piece connector | |
| Ultra-miniature, 6 GHz, HD, BNC, 1 piece locking connector | |
| Ultra-miniature, 6 GHz, HD, BNC, 3 piece crimp connector | |
| with FIXCON connector; 4 ports |
| Next >> |