Belden Inc. VideoFLEX® Snake, RG59, 10 Coax 20 AWG, Riser 7798A

Description
Digital Coax Snake Cable, RG59, 10 Coax 20 AWG, solid bare copper conductors, foam HDPE core, Duofoil® + 95% tinned copper braid, Riser, PVC jacket.
Description
Digital Coax Snake Cable, RG59, 10 Coax 20 AWG, solid bare copper conductors, foam HDPE core, Duofoil® + 95% tinned copper braid, Riser, PVC jacket.
Datasheet
Datasheet Summary
Powered by GS/AI

The VideoFLEX® Snake, RG59, 10 Coax 20 AWG, Riser (part number 7798A) features solid bare copper conductors and a foam HDPE core, providing a robust construction for digital coax applications. The cable is designed with a Duofoil® shield and a 95% tinned copper braid, ensuring effective signal integrity and protection against interference. With a nominal characteristic impedance of 75 Ohm, the cable exhibits a low insertion loss across a wide frequency range, with values reaching 21.1 dB at 6000 MHz. The capacitance is rated at 16.2 pF/

Datasheet Summary
Powered by GS/AI

The VideoFLEX® Snake, RG59, 10 Coax 20 AWG, Riser (part number 7798A) features solid bare copper conductors and a foam HDPE core, providing a robust construction for digital coax applications. The cable is designed with a Duofoil® shield and a 95% tinned copper braid, ensuring effective signal integrity and protection against interference. With a nominal characteristic impedance of 75 Ohm, the cable exhibits a low insertion loss across a wide frequency range, with values reaching 21.1 dB at 6000 MHz. The capacitance is rated at 16.2 pF/

Suppliers

Company
Product
Description
Supplier Links
VideoFLEX® Snake, RG59, 10 Coax 20 AWG, Riser - 7798A - Belden Inc.
St. Louis, MO, United States
VideoFLEX® Snake, RG59, 10 Coax 20 AWG, Riser
7798A
VideoFLEX® Snake, RG59, 10 Coax 20 AWG, Riser 7798A
Digital Coax Snake Cable, RG59, 10 Coax 20 AWG, solid bare copper conductors, foam HDPE core, Duofoil® + 95% tinned copper braid, Riser, PVC jacket.

Digital Coax Snake Cable, RG59, 10 Coax 20 AWG, solid bare copper conductors, foam HDPE core, Duofoil® + 95% tinned copper braid, Riser, PVC jacket.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Video Cables
Product Number 7798A
Product Name VideoFLEX® Snake, RG59, 10 Coax 20 AWG, Riser
Cable Type Coaxial; Triaxial
Unlock Full Specs
to access all available technical data