The Belden part number 6339Q8 is a Surveillance CATV and MATV cable featuring RG-6 specifications with an 18 AWG solid bare copper conductor. It has a foam FEP core and is constructed with a quad shield comprising Duofoil¬Æ tape and aluminum braid, providing enhanced protection against interference. The outer jacket is made of low smoke PVC, suitable for CMP-rated installations, indicating compliance for plenum spaces. This cable has a nominal attenuation of 0.24 dB/100ft at 1 MHz, increasing to 6.90 dB/100ft at 900 MHz, making it suitable for a range of frequency applications. It has a characteristic impedance of 75 Ohms and a capacitance of 16.3 pF/ft. The cable is rated for a maximum operating temperature of 75¬8C and has a minimum bend radius of 2.6 inches. It is compliant with various environmental and safety standards, including UL and NEC requirements, making it a reliable choice for indoor plenum applications.
Surveillance, CATV & MATV, RG-6, 18 AWG solid bare copper, foam FEP core, Duofoil® + 60% aluminum braid + Duofoil® + 40% aluminum braid, Low Smoke PVC jacket, CMP, CATVP
| Belden Inc. | |
|---|---|
| Product Category | Network Cables |
| Product Number | 6339Q8 |
| Product Name | Surveillance CATV MATV, RG-6 #18 Sol BC, FFEP Core, Quad Shield, Flamarrest® Jkt, CMP |
| Cable Type | CCTV / CATV; Triaxial |