25 AWG stranded (7x33) Tinned Copper/Tinned Copper Covered Steel conductor, FPE insulation, double Beldfoil® shield (100% coverage), 26 AWG stranded TC drain wire, PVC jacket.
| Belden Inc. | |
|---|---|
| Product Category | Audio Cables |
| Product Number | 8417 |
| Product Name | Audio & Instrumentation, 1 Conductor 25 AWG, TC, O/A Foil, CM |
| Cable Type | Coaxial |
| Cable Shielding | Multiple or Specialty |
| Cable Insulation | Polyethylene; PE - Polyethylene (Foam) |
| Cable Conductor | Copper; Tinned Copper - Stranded |