Belden Inc. Datasheets for Industrial Enclosures
Industrial enclosures are used to house electronic components, equipment and devices. They are designed to protect personnel from accidental injury and to prevent the ingress of environmental contaminants.
Industrial Enclosures: Learn more
| Product Name | Notes |
|---|---|
| 12" Cable Runway Wall to Rack Kit, Compatible with 3"W upright equipment rack | |
| 12" Wall-Mount Rack, Hinged, 19" Mounting Rails, Adjustable Lower Shelf 2" - 11" to Accommodate Equipment Space | |
| 19'' Rack mount extension +80mm for MACH1000, MACH100 and GREYHOUND | |
| Belden Heavy-Duty Wall-Mount Swing-Out Rack, 36" Wall-Mount Rack with 19" Mounting Rails | |
| Belden Heavy-Duty Wall-Mount Swing-Out Rack, 48" Wall-Mount Rack with 19" Mounting Rails | |
| Belden Swing-Out Rack, 36" Wall-Mount Rack with 19" Mounting Rails | |
| Belden Swing-Out Rack, 48" Wall-Mount Rack with 19" Mounting Rails | |
| BIX DVO Workstation Outlet Box, Flush Mount | |
| BIX DVO Workstation Outlet Box, Surface Mount | |
| Cabinet & Rack Shelves | |
| Ceiling Zone Enclosures | |
| Consolidation/MDU Enclosures: In-Suite Distribution Target Markets: Hospitality & Dwelling; Public Venue | |
| DataTuff® industrial surface mount box, 1-Port, suitable for use in IP67 installations, white/stainless steel. | |
| DataTuff® industrial surface mount box, 2-Port, suitable for use in IP67 installations, white/stainless steel. | |
| DataTuff® industrial surface mount box, 3-Port, suitable for use in IP67 installations, white/stainless steel. | |
| DataTuff® industrial surface mount box, 4-Port, suitable for use in IP67 installations, white/stainless steel. | |
| DCX CABINET SEISMIC 84x36x15, LEFT-RIGHT, WHITE, BRUSH + 4 TOP CBL ENTRY BRKT, BRUSH + 4 BOT CBL ENTRY BRKT, BIFOLD PLEXI DOOR, NO SIDE PNL, FULL REAR PNL, 8... | |
| DCX CABINET SEISMIC 84x36x15, LEFT-RIGHT, WHITE, BRUSH + 4 TOP CBL ENTRY BRKT, BRUSH + 4 BOT CBL ENTRY BRKT, BIFOLD PLEXI DOOR, SOLID SIDE PNL, FULL REAR PNL, 8... | |
| DCX CABINET SEISMIC 84x36x15, LEFT-RIGHT, WHITE, BRUSH + 8 TOP CBL ENTRY BRKT, BRUSH + 8 BOT CBL ENTRY BRKT, BIFOLD PLEXI DOOR, NO SIDE PNL, FULL REAR PNL, 8... | |
| DCX CABINET SEISMIC 84x36x15, LEFT-RIGHT, WHITE, BRUSH + 8 TOP CBL ENTRY BRKT, BRUSH + 8 BOT CBL ENTRY BRKT, BIFOLD PLEXI DOOR, SOLID SIDE PNL, FULL REAR PNL, 8... | |
| DCX CABINET SEISMIC 84x36x15, RIGHT-LEFT, WHITE, BRUSH + 4 TOP CBL ENTRY BRKT, BRUSH + 4 BOT CBL ENTRY BRKT, BIFOLD PLEXI DOOR, NO SIDE PNL, FULL REAR PNL, 8... | |
| DCX CABINET SEISMIC 84x36x15, RIGHT-LEFT, WHITE, BRUSH + 4 TOP CBL ENTRY BRKT, BRUSH + 4 BOT CBL ENTRY BRKT, BIFOLD PLEXI DOOR, SOLID SIDE PNL, FULL REAR PNL, 8... | |
| DCX CABINET SEISMIC 84x36x15, RIGHT-LEFT, WHITE, BRUSH + 8 TOP CBL ENTRY BRKT, BRUSH + 8 BOT CBL ENTRY BRKT, BIFOLD PLEXI DOOR, NO SIDE PNL, FULL REAR PNL, 8... | |
| DCX CABINET SEISMIC 84x36x15, RIGHT-LEFT, WHITE, BRUSH + 8 TOP CBL ENTRY BRKT, BRUSH + 8 BOT CBL ENTRY BRKT, BIFOLD PLEXI DOOR, SOLID SIDE PNL, FULL REAR PNL, 8... | |
| Fiber Raceway Mounting Ladder Rack Kit, Suits 220mm Duct | |
| Four-Post Knockdown Distribution Rack, 19" Mounting, 3" Channel tapped 10-32 front and rear Adjustable Depth Rails 28"D - 36"D with a 40"D - 48"D Footprint with Angle Base. | |
| Four-Post Knockdown Distribution Rack, 19" Mounting, 3" Channel tapped 12-24 front and rear Adjustable Depth Rails 28"D - 36"D with a 40"D - 48"D Footprint with Angle Base. | |
| Four-Post Knockdown Distribution Rack, 19" Mounting, 3" Channel tapped Square hole front and rear Adjustable Depth Rails 28"D - 36"D with a 40"D - 48"D Footprint with Angle Base. | |
| Four-Post Steel Seismic Welded Distribution Rack, 28" Deep, 10-32 Tapped, 6" Vertical uprights w/Angle Base. | |
| Free Standing Swing-Out Rack used where space is limited | |
| J-Bolt Kit, Auxiliary Framing Channel/Rack Top Bar | |
| KeyConnect 6 Port Media Box is available in several colors. | |
| KeyConnect Double-Gang Surface Adapter Box | |
| KeyConnect Side-Entry Box. Available in several colors and port counts. | |
| KeyConnect Single-Gang Surface Adapter Box. Available in several colors. | |
| MDVO 6-Port Multimedia Box is available in many colors. | |
| MDVO Side Entry Box is available in several colors. | |
| Rack and Cabinet Grounding Bars and Glastic Isolation Kits | |
| Rack Mount 19" Cable Standoff | |
| Rack Transition Channels | |
| Raised-Floor Zone Enclosures | |
| Secure Patch Open Rack Security Door | |
| SecurePatch Open Rack Security Door | |
| Two Post Aluminum Distribution Rack, 84"H, 19" Mounting, EIA-310-D Compliant, #12-24 Tapped, 3" Vertical Upright Channel w/Angle Base | |
| Two Post Distribution Rack, 84"H, 19" Mounting, EIA-310-D Compliant, #10-32 Tapped, 3" Vertical Upright Channel w/Angle Base | |
| Two Post Distribution Rack, 84"H, 19" Mounting, EIA-310-D Compliant, #10-32 Tapped, 6" Vertical Upright Channel w/Angle Base | |
| Two Post Seismic Welded Distribution Rack, 84"H, 19" Mounting, EIA-310-D Compliant, #10-32 Tapped, 6" Vertical Upright Channel w/Angle Base | |
| Two-Post Distribution Rack, 84"H, 19" Mounting, EIA-310-D Compliant, #12-24 Tapped, 3" Vertical Upright Channel w/Angle Base | |
| Two-Post Distribution Rack, 84"H, 19" Mounting, EIA-310-D Compliant, #12-24 Tapped, 6" Vertical Upright Channel w/Angle Base | |
| Two-Post Welded Distribution Rack, 84"H, 19" Mounting, EIA-310-D Compliant, #10-32 Tapped, 3" Vertical Upright Channel w/Angle Base | |
| Two-Post Welded Distribution Rack, 84"H, 19" Mounting, EIA-310-D Compliant, #12-24 Tapped, 3" Vertical Upright Channel w/Angle Base | |
| Value Series Rack Kit, #10-32 Tapped, 3" Vertical Upright w/Angle Base. Includes One (1) 4" x 4" Vertical Manager with Snap-On Cover (Part# VCMFDR4X4) | |
| Value Series Rack Kit, #10-32 Tapped, 3" Vertical Upright w/Angle Base. Includes Two (2) 4" x 4" Vertical Manager with Snap-On Cover (Part# VCMFDR4X4) | |
| Value Series Rack Kit, #12-24 Tapped, 3" Vertical Upright w/Angle Base. Includes One (1) 4" x 4" Vertical Manager with Snap-On Cover (Part# VCMFDR4X4) | |
| Value Series Rack Kit, #12-24 Tapped, 3" Vertical Upright w/Angle Base. Includes Two (2) 4" x 4" Vertical Manager with Snap-On Cover (Part# VCMFDR4X4) | |
| Wall-Mount Bracket | |
| Wire Dispensing Rack | |
| Zone Enclosure Accessories |