Belden Inc. Coaxial Cables (RF) 9077 0101000

Description
Coaxial Cable 18 AWG (2) RG-6, Dual 1000.0' (304.80m) 75 Ohms
Request a Quote Datasheet
Description
Coaxial Cable 18 AWG (2) RG-6, Dual 1000.0' (304.80m) 75 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - BEL7200-1000-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL7200-1000-ND
Coaxial Cables (RF) BEL7200-1000-ND
Coaxial Cable 18 AWG (2) RG-6, Dual 1000.0' (304.80m) 75 Ohms

Coaxial Cable 18 AWG (2) RG-6, Dual 1000.0' (304.80m) 75 Ohms

Buy Now Datasheet
CATV COAX 2#18GIFHDLDPE SH FRPVC BLACK - 70003734 - Allied Electronics, Inc.
Fort Worth, TX, USA
CATV COAX 2#18GIFHDLDPE SH FRPVC BLACK
70003734
CATV COAX 2#18GIFHDLDPE SH FRPVC BLACK 70003734
CATV COAX 2#18GIFHDLDPE SH FRPVC BLACK

CATV COAX 2#18GIFHDLDPE SH FRPVC BLACK

Supplier's Site
Cable, Coaxial, 2 Coax, Rg6/u,18Awg, 75Ohm, 1000Ft, Black; Coaxial Cable Type Belden - 15B3754 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Coaxial, 2 Coax, Rg6/u,18Awg, 75Ohm, 1000Ft, Black; Coaxial Cable Type Belden
15B3754
Cable, Coaxial, 2 Coax, Rg6/u,18Awg, 75Ohm, 1000Ft, Black; Coaxial Cable Type Belden 15B3754
CABLE, COAXIAL, 2 COAX, RG6/U,18AWG, 75OHM, 1000FT, BLACK; Coaxial Cable Type:RG6; Wire Gauge:18AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black RoHS Compliant: Yes

CABLE, COAXIAL, 2 COAX, RG6/U,18AWG, 75OHM, 1000FT, BLACK; Coaxial Cable Type:RG6; Wire Gauge:18AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Coaxial Cables and Triaxial Cables Coaxial Cables and Triaxial Cables Cable Assemblies
Product Number BEL7200-1000-ND 70003734 15B3754
Product Name Coaxial Cables (RF) CATV COAX 2#18GIFHDLDPE SH FRPVC BLACK Cable, Coaxial, 2 Coax, Rg6/u,18Awg, 75Ohm, 1000Ft, Black; Coaxial Cable Type Belden
Product Category Cable Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Steel, Copper Coated Copper Clad Steel
Cable Shielding Foil Braid Braid
North American 18 AWG 18 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 2 Pin ARC Type Magnetic Pogo Pin Charger -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
I/O Cable Assemblies - RG9412 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Gender Male-Female
View Details
Sensor Cord, 12P M23 Rcpt-Free End, 5M Rohs Compliant Sensata/bei Sensors - 75AJ3330 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details