Belden Inc. Coaxial Cables (RF) 7731A 0101000

Description
Cable
Request a Quote Datasheet
Description
Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - BEL8925-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL8925-ND
Coaxial Cables (RF) BEL8925-ND
Cable

Cable

Buy Now Datasheet
Cable, Coaxial, Rg-11/u, 14Awg, 1000Ft, Black; Coaxial Cable Type Belden - 83F6770 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Coaxial, Rg-11/u, 14Awg, 1000Ft, Black; Coaxial Cable Type Belden
83F6770
Cable, Coaxial, Rg-11/u, 14Awg, 1000Ft, Black; Coaxial Cable Type Belden 83F6770
CABLE, COAXIAL, RG-11/U, 14AWG, 1000FT, BLACK; Coaxial Cable Type:RG11; Wire Gauge:14AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

CABLE, COAXIAL, RG-11/U, 14AWG, 1000FT, BLACK; Coaxial Cable Type:RG11; Wire Gauge:14AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

Supplier's Site Datasheet
COAXIAL CABLE, RG-11/U, 14AWG SOLID, 75OHM IMP, DIGITAL VIDEO CABLE BLACK - 70005410 - Allied Electronics, Inc.
Fort Worth, TX, USA
COAXIAL CABLE, RG-11/U, 14AWG SOLID, 75OHM IMP, DIGITAL VIDEO CABLE BLACK
70005410
COAXIAL CABLE, RG-11/U, 14AWG SOLID, 75OHM IMP, DIGITAL VIDEO CABLE BLACK 70005410
Solid bare copper conductor. Gas foam injected high density polyethylene insulation. 100% coverage foil tape and 95% tinned copper braid shield. Nominal Impedance: 75 ω. PVC jacket. Stocked in red, green, blue, black. Other Jacket Colors Available: Black, brown, red, orange, yellow, green, blue, violet, gray, and white. Contact your Allied sales representative for details.

Solid bare copper conductor. Gas foam injected high density polyethylene insulation. 100% coverage foil tape and 95% tinned copper braid shield. Nominal Impedance: 75 Ω. PVC jacket. Stocked in red, green, blue, black. Other Jacket Colors Available: Black, brown, red, orange, yellow, green, blue, violet, gray, and white. Contact your Allied sales representative for details.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Video Cables Cable Assemblies Video Cables
Product Number BEL8925-ND 83F6770 70005410
Product Name Coaxial Cables (RF) Cable, Coaxial, Rg-11/u, 14Awg, 1000Ft, Black; Coaxial Cable Type Belden COAXIAL CABLE, RG-11/U, 14AWG SOLID, 75OHM IMP, DIGITAL VIDEO CABLE BLACK
Product Category Cable Cable
Unlock Full Specs
to access all available technical data

Similar Products

Displayport Male To DVI Female Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; DVI Cable; Display port
View Details
RF Cable Assemblies - 2081345-2 - TE Connectivity
Specs
Application RF
Product Type SMA Plug
Cable Length 1.97 ft (6 dm)
View Details
2 suppliers
Phase-Stable Flex Cable, DC-26.5 GHz., 10.0 ft. (3m) - CBN-10FT-SMSM+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Type Coaxial
Connector Type SMA-Male
View Details
2 suppliers
Green/Yellow PVC Single Wire - 55010830 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details