Belden Inc. Coaxial Cables (RF) 513945 0101000

Description
Coaxial Cable 14 AWG RG-11 1000.0' (304.80m) 75 Ohms
Request a Quote Datasheet
Description
Coaxial Cable 14 AWG RG-11 1000.0' (304.80m) 75 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - BEL8024-1000-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL8024-1000-ND
Coaxial Cables (RF) BEL8024-1000-ND
Coaxial Cable 14 AWG RG-11 1000.0' (304.80m) 75 Ohms

Coaxial Cable 14 AWG RG-11 1000.0' (304.80m) 75 Ohms

Buy Now Datasheet
Rg-11/u Type 75 Ohm Coax Rohs Compliant Belden - 87K1281 - Newark, An Avnet Company
Chicago, IL, United States
Rg-11/u Type 75 Ohm Coax Rohs Compliant Belden
87K1281
Rg-11/u Type 75 Ohm Coax Rohs Compliant Belden 87K1281
RG-11/U TYPE 75 OHM COAX ROHS COMPLIANT: YES

RG-11/U TYPE 75 OHM COAX ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Coaxial Cables and Triaxial Cables Cable Assemblies
Product Number BEL8024-1000-ND 87K1281
Product Name Coaxial Cables (RF) Rg-11/u Type 75 Ohm Coax Rohs Compliant Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Conductor Copper
Cable Shielding Braid
North American 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Displayport Male To VGA Male Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Display port
View Details
Flat Ribbon Cable Assemblies - RG8622 / RG8630 - Rego Electronics Inc.
Specs
Application Instrumentation and Control; Medical; Telecommunications
Cable Type Flat Cable
Cable Shielding No Shielding
View Details
Circular Cable Assemblies - 1862-1003-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 3.33 ft (10.15 dm)
Standards / Certifications RoHS
View Details
2 suppliers
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details