Belden Inc. Datasheets for I/O Modules and Instruments
Data acquisition I/O devices have both input and output functionality. Digital or discrete I/O modules include on-off signals used in communication, user interface, or control.
I/O Modules and Instruments: Learn more
| Product Name | Notes |
|---|---|
| 8 x 10/100BaseTX PoE+ RJ45 port media module for modular, managed, Industrial Workgroup Switch MACH102 | |
| 8 x 10/100BaseTX RJ45 port media module for modular, managed, Industrial Workgroup Switch MACH102 | |
| 8 x 100BASE-X port media module with SFP slots for modular, managed, Industrial Workgroup Switch MACH102 | |
| 8 x 100BaseFX Multimode DSC port media module for modular, managed, Industrial Workgroup Switch MACH102 | |
| 8 x 100BaseFX Singlemode DSC port media module for modular, managed, Industrial Workgroup Switch MACH102 | |
| DRAGON MACH4x00 media module with 10x FE/GE PoE+ ports; field-replaceable | |
| DRAGON MACH4x00 media module with 12 x FE/GE SFP slots; field-replaceable | |
| DRAGON MACH4x00 media module with 12 x FE/GE TX ports; field-replaceable | |
| IIoT-Router with LTE + ETH + RS-232/485 + DIO + USB + GNSS. Compact and modular mobile router to connect remote locations. | |
| Industrial Router with LTE + 4x ETH + RS-232/485 + DIO. Modular mobile router with 4-port Ethernet switch to connect remote locations. | |
| KeyConnect Multimedia Module 3.5mm Audio. Available in several colors and audio coupler styles. | |
| KeyConnect Video BNC 50 or 75 ohm, Surface Module. Available in several colors. | |
| KeyConnect Video F, Coax 3GHz, Surface | |
| KeyConnect Video F, Coax, Recessed, Available in several colors. | |
| LioN-M M12-60, Plastic, EtherNet/IP, 16 DI, 7/8" Power Supply, 4-poles | |
| LioN-M M12-60, Plastic, EtherNet/IP, 16 DIO, 7/8" Power Supply, 4-poles | |
| LioN-M M12-60, Plastic, PROFIBUS, M12 Bus Connector, B-coded, 16 DI, 7/8" Power Supply, 5-poles | |
| LioN-M M12-60, Plastic, PROFIBUS, M12 Bus Connector, B-coded, 16 DIO, 7/8" Power Supply, 5-poles | |
| LioN-M M12-60, Plastic, PROFINET, 16 DI, 7/8" Power Supply, 5-poles | |
| LioN-M M12-60, Plastic, PROFINET, 16 DIO, 7/8" Power Supply, 5-poles | |
| LioN-M, I/O Standalone, DeviceNet, industrial plastic housing, 60 mm, IP67, 16 digital in-/output channels (universal I/O) (1.6 A), 8 x M12 A-coded I/O connection, 5-poles, 2 x 7/8" bus and... | |
| LioN-M, I/O Standalone, DeviceNet, industrial plastic housing, 60 mm, IP67, 16 digital input channels, 8 x M12 A-coded I/O connection, 5-poles, 2 x 7/8" bus and system supply connection, 5-poles... | |
| LioN-P, I/O Standalone, EtherNet/IP, industrial metal housing, 60 mm, up to IP67, 16 digital in-/output channels (universal I/O) (2 A), 8 x M12 A-coded I/O connection, 5-poles, 2 x M12... | |
| LioN-P, I/O Standalone, EtherNet/IP, industrial metal housing, 60 mm, up to IP67, 16 digital input channels, 8 x M12 A-coded I/O connection, 5-poles, 2 x M12 D-coded bus connection, 4-poles,... | |
| LioN-P, I/O Standalone, EtherNet/IP, industrial metal housing, 60 mm, up to IP67, 16 digital output channels (2 A) with galvanic isolation, 8 x M12 A-coded I/O connection, 5-poles, 2 x... | |
| LioN-P, I/O Standalone, EtherNet/IP, industrial metal housing, 60 mm, up to IP67, 8 digital input and 8 digital output channels (2 A) with galvanic isolation, 8 x M12 A-coded I/O... | |
| LioN-P, I/O Standalone, EtherNet/IP, industrial metal housing, 60 mm, up to IP69K, 16 digital in-/output channels (universal I/O) (2 A), 8 x M12 A-coded I/O connection, 5-poles, 2 x M12... | |
| LioN-P, I/O Standalone, EtherNet/IP, industrial metal housing, 60 mm, up to IP69K, 16 digital input channels, 8 x M12 A-coded I/O connection, 5-poles, 2 x M12 D-coded bus connection, 4-poles,... | |
| LioN-P, I/O Standalone, EtherNet/IP, industrial metal housing, 60 mm, up to IP69K, 16 digital output channels (2 A) with galvanic isolation, 8 x M12 A-coded I/O connection, 5-poles, 2 x... | |
| LioN-P, I/O Standalone, EtherNet/IP, industrial metal housing, 60 mm, up to IP69K, 8 digital input and 8 digital output channels (2 A) with galvanic isolation, 8 x M12 A-coded I/O... | |
| LioN-P, I/O Standalone, Multiprotocol (PROFINET, EtherNet/IP and EtherCAT), industrial metal housing, 60 mm, up to IP67, 16 digital in-/output channels (universal I/O) (2 A), 8 x M12 A-coded I/O connection,... | |
| LioN-P, I/O Standalone, Multiprotocol (PROFINET, EtherNet/IP and EtherCAT), industrial metal housing, 60 mm, up to IP67, 16 digital input channels, 8 x M12 A-coded I/O connection, 5-poles, 2 x M12... | |
| LioN-P, I/O Standalone, Multiprotocol (PROFINET, EtherNet/IP and EtherCAT), industrial metal housing, 60 mm, up to IP67, 16 digital output channels (2 A) with galvanic isolation, 8 x M12 A-coded I/O... | |
| LioN-P, I/O Standalone, Multiprotocol (PROFINET, EtherNet/IP and EtherCAT), industrial metal housing, 60 mm, up to IP67, 8 digital input and 8 digital output channels (2 A) with galvanic isolation, 8... | |
| LioN-P, I/O Standalone, Multiprotocol (PROFINET, EtherNet/IP and EtherCAT), industrial metal housing, 60 mm, up to IP69K, 16 digital in-/output channels (universal I/O) (2 A), 8 x M12 A-coded I/O connection,... | |
| LioN-P, I/O Standalone, Multiprotocol (PROFINET, EtherNet/IP and EtherCAT), Industrial Metal Housing, 60 mm, up to IP69K, 16 digital input channels, 8 x M12 A-coded I/O connection, 5-poles, 2 x M12... | |
| LioN-P, I/O Standalone, Multiprotocol (PROFINET, EtherNet/IP and EtherCAT), industrial metal housing, 60 mm, up to IP69K, 16 digital output channels (2 A) with galvanic isolation, 8 x M12 A-coded I/O... | |
| LioN-P, I/O Standalone, Multiprotocol (PROFINET, EtherNet/IP and EtherCAT), industrial metal housing, 60 mm, up to IP69K, 8 digital input and 8 digital output channels (2 A) with galvanic isolation, 8... | |
| LioN-P, I/O Standalone, PROFINET, industrial metal housing, 60 mm, up to IP67, 16 digital in-/output channels (universal I/O) (2 A), 8 x M12 A-coded I/O connection, 5-poles, 2 x M12... | |
| LioN-P, I/O Standalone, PROFINET, industrial metal housing, 60 mm, up to IP67, 16 digital input channels, 8 x M12 A-coded I/O connection, 5-poles, 2 x M12 D-coded bus connection, 4-poles,... | |
| LioN-P, I/O Standalone, PROFINET, industrial metal housing, 60 mm, up to IP67, 16 digital output channels (2 A) with galvanic isolation, 8 x M12 A-coded I/O connection, 5-poles, 2 x... | |
| LioN-P, I/O Standalone, PROFINET, industrial metal housing, 60 mm, up to IP67, 8 digital input and 8 digital output channels (2 A) with galvanic isolation, 8 x M12 A-coded I/O... | |
| LioN-P, I/O Standalone, PROFINET, industrial metal housing, 60 mm, up to IP69K, 16 digital in-/output channels (universal I/O) (2 A), 8 x M12 A-coded I/O connection, 5-poles, 2 x M12... | |
| LioN-P, I/O Standalone, PROFINET, industrial metal housing, 60 mm, up to IP69K, 16 digital input channels, 8 x M12 A-coded I/O connection, 5-poles, 2 x M12 D-coded bus connection, 4-poles,... | |
| LioN-P, I/O Standalone, PROFINET, industrial metal housing, 60 mm, up to IP69K, 16 digital output channels (2 A) with galvanic isolation, 8 x M12 A-coded I/O connection, 5-poles, 2 x... | |
| LioN-P, I/O Standalone, PROFINET, industrial metal housing, 60 mm, up to IP69K, 8 digital input and 8 digital output channels (2 A) with galvanic isolation, 8 x M12 A-coded I/O... | |
| LioN-R M12-60, Metal, EtherNet/IP, 16 DI, 7/8" Power Supply, 4-poles | |
| LioN-R M12-60, Metal, EtherNet/IP, 16 DO, 7/8" Power Supply, 4-poles | |
| LioN-R M12-60, Metal, EtherNet/IP, 8 DI 8 DO, 7/8" Power Supply, 4-poles | |
| LioN-R M12-60, Metal, PROFINET, 16 DI, 7/8" Power Supply, 5-poles | |
| LioN-R M12-60, Metal, PROFINET, 16 DO, 7/8" Power Supply, 5-poles | |
| LioN-R M12-60, Metal, PROFINET, 8 DI 8 DO, 7/8" Power Supply, 5-poles | |
| LioN-R passiv, 4 ports, LED, double I/O per port | |
| LioN-R passiv, 8 ports, LED, double I/O per port | |
| LioN-R passive, 4 ports, double I/O per port | |
| LioN-R passive, 8 ports, double I/O per port | |
| LioN-S M8-30, Plastic, CANopen, M12 Bus Connector, A-coded, 8 DI, M8 3-pole | |
| LioN-S M8-30, Plastic, CANopen, M12 Bus Connector, A-coded, 8 DIO, M8 3-pole | |
| LioN-S M8-30, Plastic, DeviceNet, M12 Bus Connector, A-coded, 8 DI, M8 3-pole | |
| LioN-S M8-30, Plastic, DeviceNet, M12 Bus Connector, A-coded, 8 DIO, M8 3-pole, M12 Actuator Supply, A-coded | |
| LioN-S M8-30, Plastic, PROFIBUS, M12 Bus Connector, B-coded, 8 DI, M12 Power Supply, A-coded | |
| LioN-S M8-30, Plastic, PROFIBUS, M12 Bus Connector, B-coded, 8 DIO, M12 Power Supply, A-coded | |
| LioN-X IO-Link Master, Multiprotocol (PROFINET, EtherNet/IP, EtherCAT, Modbus TCP), IoT Protocols (OPC UA, MQTT, CoAP, REST), 8 IO-Link Master Ports Class A, metal housing IP67, IP69K, 60mm, 8 x M12... | |
| LioN-X IO-Link Master, Single Protocol EtherCAT, IoT Protocol REST, 4 IO-Link Master Ports Class A + 8DI, metal housing IP67, IP69K, 60mm, 8 x M12 A-coded I/O connection 5-poles, 2... | |
| LioN-X IO-Link Master, Single Protocol EtherCAT, IoT Protocol REST, 8 IO-Link Master Ports Class A, metal housing IP67, IP69K, 60mm, 8 x M12 A-coded I/O connection 5-poles, 2 x M12... | |
| LioN-X IO-Link Master, Single Protocol EtherNet/IP, IoT Protocol REST, 4 IO-Link Master Ports Class A + 8 DI, metal housing IP67, IP69K, 60mm, 8 x M12 A-coded I/O connection 5-poles,... | |
| LioN-X IO-Link Master, Single Protocol EtherNet/IP, IoT Protocol REST, 8 IO-Link Master Ports Class A, metal housing IP67, IP69K, 60mm, 8 x M12 A-coded I/O connection 5-poles, 2 x M12... | |
| LioN-X IO-Link Master, Single Protocol Modbus TCP, IoT Protocol REST, 4 IO-Link Master Ports Class A + 8 DI, metal housing IP67, IP69K, 60mm, 8 x M12 A-coded I/O connection... | |
| LioN-X IO-Link Master, Single Protocol Modbus TCP, IoT Protocol REST, 8 IO-Link Master Ports Class A, metal housing IP67, IP69K, 60mm, 8 x M12 A-coded I/O connection 5-poles, 2 x... | |
| LioN-X IO-Link Master, Single Protocol PROFINET, IoT Protocol REST, 4 IO-Link Master Ports Class A + 8 DI, metal housing IP67, IP69K, 60mm, 8 x M12 A-coded I/O connection 5-poles,... | |
| LioN-X IO-Link Master, Single Protocol PROFINET, IoT Protocol REST, 8 IO-Link Master Ports Class A, metal housing IP67, IP69K, 60mm, 8 x M12 A-coded I/O connection 5-poles, 2 x M12... | |
| LioN-X, IO-Link I/O Hub, IO-Link, industrial metal housing, 60 mm, up to IP69K, 16 digital in-/output channels, 8 x M12 A-coded I/O connection, 5-poles, 1x M12 A-coded IO-Link Class A... | |
| MDVO BNC Coaxial Module, 1-Port, Available in several colors. | |
| MDVO Insert, 1-Port, F Coaxial Video Module, Available in several colors. | |
| Media module for MICE Switch MS4128, MS30xx, 10/100/1000BASE-TX und 1000BASE-SX/LX | |
| Media module for MICE Switches (MS...), 100BASE-FX multi-mode F/O | |
| Media module for MICE Switches (MS...), 100BASE-FX single mode F/O | |
| Media module for MICE Switches (MS...), 100BASE-FX single-mode F/O | |
| Media module for MICE Switches (MS...), 100BASE-TX and 100BASE-FX multi- single mode F/O | |
| Media module for MICE Switches (MS...), 100BASE-TX and 100BASE-FX multi-mode F/O | |
| Media module for MICE Switches (MS...), 100BASE-TX and 100BASE-FX single mode F/O | |
| Media module for MICE Switches (MS...), 10BASE-T and 100BASE-TX |