Belden Inc. Coaxial Cables (RF) 7805 0101000

Description
Cable
Request a Quote Datasheet
Description
Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - BEL29014-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL29014-ND
Coaxial Cables (RF) BEL29014-ND
Cable

Cable

Buy Now Datasheet
BLACK RG174 (RF100A) TYPE-25AWG-SOLID .018 IN. BARE COPPER-DUOFOIL+90% TIN COPPR - 70004518 - Allied Electronics, Inc.
Fort Worth, TX, USA
BLACK RG174 (RF100A) TYPE-25AWG-SOLID .018 IN. BARE COPPER-DUOFOIL+90% TIN COPPR
70004518
BLACK RG174 (RF100A) TYPE-25AWG-SOLID .018 IN. BARE COPPER-DUOFOIL+90% TIN COPPR 70004518
25 AWG, Solid, PVC Jacket, Black Color, 50 Ohms Impedance, Coaxial Cables 0.25 in. bend radius It's nominal velocity of propagation is 66%.

25 AWG, Solid, PVC Jacket, Black Color, 50 Ohms Impedance, Coaxial Cables

  • 0.25 in. bend radius
    It's nominal velocity of propagation is 66%.
Supplier's Site
Coaxial Cable, Rg-174, 1000Ft, Black; Coaxial Cable Type Belden - 27C2163 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-174, 1000Ft, Black; Coaxial Cable Type Belden
27C2163
Coaxial Cable, Rg-174, 1000Ft, Black; Coaxial Cable Type Belden 27C2163
COAXIAL CABLE, RG-174, 1000FT, BLACK; Coaxial Cable Type:RG174; Wire Gauge:25AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

COAXIAL CABLE, RG-174, 1000FT, BLACK; Coaxial Cable Type:RG174; Wire Gauge:25AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Coaxial Cables and Triaxial Cables Coaxial Cables and Triaxial Cables Cable Assemblies
Product Number BEL29014-ND 70004518 27C2163
Product Name Coaxial Cables (RF) BLACK RG174 (RF100A) TYPE-25AWG-SOLID .018 IN. BARE COPPER-DUOFOIL+90% TIN COPPR Coaxial Cable, Rg-174, 1000Ft, Black; Coaxial Cable Type Belden
Product Category Cable Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper Copper
Cable Shielding Foil Braid Braid
North American 25 AWG 25 AWG
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to N-Male Test Cable - C75NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male, N-Male
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
SpaceNXT™ QT Series: Space Qualified Phase Stable Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details