Belden Inc. Coaxial Cables (RF) 7805 010500

Description
Cable
Request a Quote Datasheet
Description
Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - BEL29015-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL29015-ND
Coaxial Cables (RF) BEL29015-ND
Cable

Cable

Buy Now Datasheet
Cable, Coaxial, Rg-174, 25Awg, 50 Ohm, 500Ft, Black; Coaxial Cable Type Belden - 27C2164 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Coaxial, Rg-174, 25Awg, 50 Ohm, 500Ft, Black; Coaxial Cable Type Belden
27C2164
Cable, Coaxial, Rg-174, 25Awg, 50 Ohm, 500Ft, Black; Coaxial Cable Type Belden 27C2164
CABLE, COAXIAL, RG-174, 25AWG, 50 OHM, 500FT, BLACK; Coaxial Cable Type:RG174; Wire Gauge:25AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

CABLE, COAXIAL, RG-174, 25AWG, 50 OHM, 500FT, BLACK; Coaxial Cable Type:RG174; Wire Gauge:25AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
BLACK RG174 (RF100A) TYPE-25AWG-SOLID .018 IN. BARE COPPER-DUOFOIL+90% TIN COPPR - 70004516 - Allied Electronics, Inc.
Fort Worth, TX, USA
BLACK RG174 (RF100A) TYPE-25AWG-SOLID .018 IN. BARE COPPER-DUOFOIL+90% TIN COPPR
70004516
BLACK RG174 (RF100A) TYPE-25AWG-SOLID .018 IN. BARE COPPER-DUOFOIL+90% TIN COPPR 70004516
25 AWG, Solid Stranding, 0.110 in. (Nom.) O.D., Polyvinyl Chloride Jacket, Coaxial Cable Polyvinyl chloride jacket material Aluminum foil polyester, tinned copper material shield The product is a cable with solid 0.018 in. bare copper conductor, solid polyethylene insulation.

25 AWG, Solid Stranding, 0.110 in. (Nom.) O.D., Polyvinyl Chloride Jacket, Coaxial Cable

  • Polyvinyl chloride jacket material
  • Aluminum foil polyester, tinned copper material shield
    The product is a cable with solid 0.018 in. bare copper conductor, solid polyethylene insulation.
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Coaxial Cables and Triaxial Cables Cable Assemblies Coaxial Cables and Triaxial Cables
Product Number BEL29015-ND 27C2164 70004516
Product Name Coaxial Cables (RF) Cable, Coaxial, Rg-174, 25Awg, 50 Ohm, 500Ft, Black; Coaxial Cable Type Belden BLACK RG174 (RF100A) TYPE-25AWG-SOLID .018 IN. BARE COPPER-DUOFOIL+90% TIN COPPR
Product Category Cable Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper Copper
Cable Shielding Foil Braid Braid
North American 25 AWG 25 AWG
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type N-Male, F-Male
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Cable Assembly Options: Amorized/Weatherized/Monocoil/RoHS -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications RoHS
View Details