Belden Inc. Datasheets for Magnet Wire
Magnet wire is used to create coils that, when energized, produce an electromagnetic field. Typically, these insulated electrical conductors are made of copper or aluminum.
Magnet Wire: Learn more
| Product Name | Notes |
|---|---|
| Magnet Wire, 14AWG (Solid) Bare Copper, Polyester/Amide-imid e Polymer Insulation, CLASS 200 MW 35-C | |
| Magnet Wire, 16AWG (Solid) Bare Copper, Polyester/Amide-imid e Polymer Insulation, CLASS 200 MW 35-C | |
| Magnet Wire, 18AWG (Solid) Bare Copper, Polyester/Amide-imid e Polymer Insulation, CLASS 200 MW 35-C | |
| Magnet Wire, 18AWG (Solid) Bare Copper, PUR/NYL Insulation, J-W-1177/9 MW 28-C | |
| Magnet Wire, 20AWG (Solid) Bare Copper, PUR/NYL Insulation, J-W-1177/9 MW 28-C | |
| Magnet Wire, 22AWG (Solid) Bare Copper, Polyester/Amide-imid e Polymer Insulation, CLASS 200 MW 35-C | |
| Magnet Wire, 22AWG (Solid) Bare Copper, PUR/NYL Insulation, J-W-1177/9 MW 28-C | |
| Magnet Wire, 24AWG (Solid) Bare Copper, Polyester/Amide-imid e Polymer Insulation, CLASS 200 MW 35-C | |
| Magnet Wire, 24AWG (Solid) Bare Copper, PUR/NYL Insulation, J-W-1177/9 MW 28-C | |
| Magnet Wire, 26AWG (Solid) Bare Copper, Polyester/Amide-imid e Polymer Insulation, CLASS 200 MW 35-C | |
| Magnet Wire, 26AWG (Solid) Bare Copper, PUR/NYL Insulation, J-W-1177/9 MW 28-C | |
| Magnet Wire, 28AWG (Solid) Bare Copper, Polyester/Amide-imid e Polymer Insulation, CLASS 200 MW 35-C | |
| Magnet Wire, 28AWG (Solid) Bare Copper, PUR/NYL Insulation, J-W-1177/9 MW 28-C | |
| Magnet Wire, 30AWG (Solid) Bare Copper, Polyester/Amide-imid e Polymer Insulation, CLASS 200 MW 35-C | |
| Magnet Wire, 30AWG (Solid) Bare Copper, PUR/NYL Insulation, J-W-1177/9 MW 28-C | |
| Magnet Wire, 32AWG (Solid) Bare Copper, PUR/NYL Insulation, J-W-1177/9 MW 28-C | |
| Magnet Wire, 34AWG (Solid) Bare Copper, Polyester/Amide-imid e Polymer Insulation, CLASS 200 MW 35-C | |
| Magnet Wire, 34AWG (Solid) Bare Copper, PUR/NYL Insulation, J-W-1177/9 MW 28-C | |
| Magnet Wire, 36AWG (Solid) Bare Copper, PUR/NYL Insulation, J-W-1177/9 MW 28-C | |
| Magnet Wire, 38AWG (Solid) Bare Copper, Polyester/Amide-imid e Polymer Insulation, CLASS 200 MW 35-C |