Belden Inc. Coaxial Cables (RF) 7808A 0101000

Description
Cable
Request a Quote Datasheet
Description
Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - BEL29024-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL29024-ND
Coaxial Cables (RF) BEL29024-ND
Cable

Cable

Buy Now Datasheet
Coaxial Cable, Rg-8X, 1000Ft, Black; Coaxial Cable Type Belden - 95B5120 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-8X, 1000Ft, Black; Coaxial Cable Type Belden
95B5120
Coaxial Cable, Rg-8X, 1000Ft, Black; Coaxial Cable Type Belden 95B5120
COAXIAL CABLE, RG-8X, 1000FT, BLACK; Coaxial Cable Type:RG8X; Wire Gauge:15AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Black; Jacket Material:PE; Product Range:- RoHS Compliant: Yes

COAXIAL CABLE, RG-8X, 1000FT, BLACK; Coaxial Cable Type:RG8X; Wire Gauge:15AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Black; Jacket Material:PE; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Coaxial Cables and Triaxial Cables Cable Assemblies
Product Number BEL29024-ND 95B5120
Product Name Coaxial Cables (RF) Coaxial Cable, Rg-8X, 1000Ft, Black; Coaxial Cable Type Belden
Product Category Cable
Cable Jacket Polyethylene
Cable Conductor Copper
Cable Shielding Foil Braid
North American 15 AWG
Unlock Full Specs
to access all available technical data

Similar Products

DeviceNet Physical Media - 1485K-P6F5-N5 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
2 suppliers
RF Cables And RF Cable Assemblies - NG760 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 145 C (-67 to 293 F)
View Details
QSFP+ - 10114734-2030HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details