Belden Inc. Datasheets for Electronic Cooling Fans
Electronic cooling fans move air to cool electronic devices.
Electronic Cooling Fans: Learn more
| Product Name | Notes |
|---|---|
| Fan assembly kit and components for E-Serie Wall Mount. Package comes with loose components to be installed by electrical certified installer on top or bottom of wall mount cabinets | |
| Fan unit especially made to fit Belden A-series, free standing cabinets. The unit can be installed horizontally inside the enclosure, fixed to the verticals. Units available with 2 or 3... | |
| Fan unit especially made to fit Belden A-series, free standing cabinets. The unit can be installed horizontally inside the enclosure, fixed to the verticals. Units available with 2, 3 or... | |
| Fan unit with CEE 7/7 power cord (230V) and thermostat for E-Serie Cabinets and wallmounts. With thermostat, Power Cord (German Schuko CEE 7/7) unit with 1 fan (airflow 160 m3),... | |
| Fan unit with thermostat, without power cord (C14 Power socket for 230V) for E-Serie Cabinets and wallmounts.Unit with 1 fan (airflow 160m3/h), 2 fans (airflow 320 m3/h), 3 fans (airflow... | |
| Fan units especially made to fit all Belden A-series free standing cabinets. Can be installed into the top cover where a blind panel is available. The unit can be installed... | |
| Loose fan for E-Serie Wall Mount. |