Coaxial - Plenum Cable 18 AWG RG-6 1000.0' (304.80m) 75 Ohms
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Coaxial Cables and Triaxial Cables | Cable Assemblies |
| Product Number | BEL8676-1000-ND | 18M5624 |
| Product Name | Coaxial Cables (RF) | Rg-6/u Plenum Coax Belden |
| Product Category | Cable | |
| Cable Conductor | Copper | |
| Cable Shielding | Foil Braid | |
| North American | 18 AWG |