Belden Inc. Coaxial Cables (RF) 643948 877U500

Description
Coaxial - Plenum Cable 20 AWG RG-59 500.0' (152.40m) 75 Ohms
Request a Quote Datasheet
Description
Coaxial - Plenum Cable 20 AWG RG-59 500.0' (152.40m) 75 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - BEL7810-500-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL7810-500-ND
Coaxial Cables (RF) BEL7810-500-ND
Coaxial - Plenum Cable 20 AWG RG-59 500.0' (152.40m) 75 Ohms

Coaxial - Plenum Cable 20 AWG RG-59 500.0' (152.40m) 75 Ohms

Buy Now Datasheet
Coaxial Cable, Rg-59/u, 500Ft, Natural; Coaxial Cable Type Belden - 19C4539 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-59/u, 500Ft, Natural; Coaxial Cable Type Belden
19C4539
Coaxial Cable, Rg-59/u, 500Ft, Natural; Coaxial Cable Type Belden 19C4539
COAXIAL CABLE, RG-59/U, 500FT, NATURAL; Coaxial Cable Type:RG59; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Natural; Jacket Material:LSPVC RoHS Compliant: Yes

COAXIAL CABLE, RG-59/U, 500FT, NATURAL; Coaxial Cable Type:RG59; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Natural; Jacket Material:LSPVC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Coaxial Cables and Triaxial Cables Cable Assemblies
Product Number BEL7810-500-ND 19C4539
Product Name Coaxial Cables (RF) Coaxial Cable, Rg-59/u, 500Ft, Natural; Coaxial Cable Type Belden
Product Category Cable
Cable Conductor Copper
Cable Shielding Braid
North American 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products

USB-to-RS485 Adapter Cable - CBL06 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
Overmolded Cable Assemblies, Data Cable -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Networking
Cable Shielding Braid
Cable Length 16.4 ft (50 dm)
View Details
Female BNC Breakout to 0.08″ Stacking Pin Plugs - 1003 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details
Pre-wired cable - M8 - 8-pole - A-K8P-M8-S-G-5M-BK-2-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 16.4 ft (50 dm)
Rated Temperature -25 to 85 C (-13 to 185 F)
View Details